- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Orientation | Depth | Current Rating | Number of Contacts | ELV | Connector Support Type | Number of Ports | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19440005082 HARTING | 45 |
| - | 4 Weeks | Cable | - | - | Metal, Stainless Steel | - | - | - | - | - | Han-INOX® | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | Silver | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | M20 | 12.954 mm | M20 Thread | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP44 | ||
![]() 09307245401 HARTING | 6 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1647624 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Brass | - | 18.400003g | - | - | 2013 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Reducing Adapter | M20 | - | M25 Thread to M20 Thread | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1581078 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | 2011 | DUPLICON | - | Active | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1678295 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Locking Clip (1) | - | - | - | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1580539 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2013 | HEAVYCON-ADVANCE® | - | Active | 1 (Unlimited) | - | - | - | - | Grey | - | - | - | - | - | - | - | - | Cover | - | - | Screw Locks | - | - | - | - | RoHS Compliant | UL94 V-0 | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1772609 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Base | - | - | - | - | - | - | - | 2010 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | Grey | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Locking Pegs (4) | 18mm | 124mm | 43mm | - | RoHS Compliant | UL94 HB | Lead Free | IP54 - Dust Protected, Water Resistant | ||
![]() 19000005095 HARTING | 62 |
| - | 4 Weeks | - | Metal | - | - | - | - | - | Bulk | - | Han® | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | Silver | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | M32 | 25 mm | M32 Thread | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1107203-2 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Box | 2011 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1103286-1 TE Connectivity | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2008 | - | - | Discontinued | - | Crimp | Circular | - | - | - | Female | Straight | 22.75mm | - | 4 | Compliant | - | - | - | - | - | - | - | 53.5mm | - | - | RoHS Compliant | - | - | - | ||
![]() 0936000395 Molex | 8 |
| Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | GWconnect | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | - | - | PG9 Thread | - | - | - | - | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1644122 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Through Hole | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Last Time Buy | Not Applicable | - | - | - | - | Black | - | - | - | - | - | - | - | - | Cable Feedthrough Sleeves | - | - | Cable Diameter 12-13mm | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1410767 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | HEAVYCON® | yes | Last Time Buy | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | CABLE ASSEMBLY | - | Blanking Plug | - | - | M40 Thread | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1775538 Phoenix Contact | 41 |
| Datasheet | 5 Weeks | - | - | 50 | Steel | - | 14.509995g | - | - | 2011 | HEAVYCON® B | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Adapter Plate | - | - | Heavycon® B16 to DB50 | - | - | - | - | RoHS Compliant | UL94 HB | - | - | ||
![]() 1193570000 Weidmüller | 50 |
| Datasheet | 8 Weeks | Cable | - | - | Stainless Steel | - | - | - | - | 2012 | Rockstar® High Power | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | - | 11 mm | M25 Thread | - | 36.5mm | - | - | RoHS Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1400260 Phoenix Contact | 124 |
| Datasheet | 4 Weeks | - | - | - | Plastic | - | - | - | - | 2013 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Blanking Plug | - | - | 12mm Diameter | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09300105457 HARTING | 26 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Han® B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Locking Pegs (4) | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005315 HARTING | In Stock | - | - | 7 Weeks | Cable | - | - | Thermoplastic | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | Grey | - | - | 29.3mm | - | - | - | CONNECTOR ACCESSORY | - | Cable Seal | - | - | - | - | 70mm | 34mm | - | ROHS3 Compliant | - | - | - | ||
![]() 09330165401 HARTING | 10 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Han-Snap® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5603051 Phoenix Contact | In Stock | - | - | 3 Weeks | Panel | - | - | - | Aluminium | - | 120V | - | 2007 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | - | - | Female | Straight | - | 3A | 32 | - | - | 4 | Programming Port - Data | - | - | RJ45 Jack (4) | - | - | - | - | RoHS Compliant | - | - | - |