Weidmüller 1193570000
Weidmüller 1193570000
feed

Weidmüller 1193570000

Manufacturer No:

1193570000

Manufacturer:

Weidmüller

Utmel No:

2702-1193570000

Package:

-

ECAD Model:

Description:

CABLE GLANDS

Quantity:

Unit Price: $51.487263

Ext Price: $51.49

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 61

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $51.487263

    $51.49

  • 10

    $48.572890

    $485.73

  • 100

    $45.823481

    $4,582.35

  • 500

    $43.229699

    $21,614.85

  • 1000

    $40.782735

    $40,782.74

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1193570000 information

Specifications
Documents & Media
Product Details
Weidmüller 1193570000 technical specifications, attributes, parameters and parts with similar specifications to Weidmüller 1193570000.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Stainless Steel
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Rockstar® High Power
  • Published
    2012
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Cable Gland
  • Wire/Cable Diameter

    Wire/Cable Diameter refers to the measurement of the thickness of a wire or cable. This dimension is crucial as it influences the electrical resistance, current-carrying capacity, and overall performance of the component. A larger diameter typically allows for greater current flow and reduces resistance, while a smaller diameter can limit these attributes. The diameter is often specified in units such as millimeters or American Wire Gauge (AWG) numbers.

    11 mm
  • Specifications

    a measure of a material's ability to?conduct heat.?

    M25 Thread
  • Length
    36.5mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP68 - Dust Tight, Waterproof
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Weidmüller 1193570000.

Product Description: Weidmüller Rockstar? High Power Cable Gland (Part Number: 1193570000)

1. Description

The Weidmüller Rockstar? High Power Cable Gland (Part Number: 1193570000) is a heavy-duty connector accessory designed to provide reliable and secure cable management solutions. This cable gland is part of the Rockstar series, renowned for its high power handling capabilities and robust construction. Manufactured by Weidmüller, a leading brand in the field of connectors and interconnects, this product ensures durability and performance in demanding industrial environments.

2. Features

  • Wire/Cable Diameter: The cable gland supports wire/cable diameters up to 11 mm.
  • Specifications: It features an M25 thread for secure mounting.
  • Series: Part of the Rockstar? High Power series, known for its high power handling.
  • RoHS Status: Compliant with RoHS regulations, ensuring environmental safety.
  • Ratings: IP68 rated, providing dust-tight and waterproof protection.
  • Pbfree Code: Yes, indicating lead-free construction.
  • Part Status: Active, indicating ongoing production and availability.
  • Mount: Designed for cable mounting.
  • Moisture Sensitivity Level (MSL): MSL 1 (Unlimited), suitable for use in environments with high moisture levels.
  • Material: Constructed from stainless steel for enhanced durability and resistance to corrosion.
  • Factory Lead Time: 8 weeks for standard production lead time.

3. Applications

Primary Applications: 1. Industrial Automation: Ideal for use in industrial automation systems where high power handling is required. 2. Heavy-Duty Machinery: Suitable for securing cables in heavy-duty machinery applications. 3. Marine and Offshore: Provides reliable protection against water and dust in marine and offshore environments.

Secondary Applications: 1. Aerospace: Can be used in aerospace applications where high reliability and resistance to environmental factors are crucial. 2. Renewable Energy Systems: Suitable for securing cables in renewable energy systems such as wind turbines or solar panels.

4. Alternative Parts

If the Weidmüller Rockstar? High Power Cable Gland (Part Number: 1193570000) is not available or if you need an alternative solution, consider the following options: 1. Weidmüller Rockstar? High Power Cable Gland (Part Number: 1193570001) - A similar product with slightly different specifications. 2. Other manufacturers' heavy-duty cable glands - Such as those from brands like Amphenol or TE Connectivity.

5. Embedded Modules

The Weidmüller Rockstar? High Power Cable Gland (Part Number: 1193570000) is commonly used in various embedded modules and systems including: 1. Industrial Control Systems: Integrated into control panels for secure cable management. 2. Machine Tool Systems: Used in machine tool systems for reliable protection against dust and water. 3. Automotive Systems: Employed in automotive systems where high power handling and environmental resistance are essential.

This comprehensive cable gland from Weidmüller offers a robust solution for securing cables in demanding industrial environments while ensuring compliance with environmental regulations like RoHS and IP68 ratings for dust-tight and waterproof protection.