- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Housing Material | Shape | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Circuit Applications | Coil Voltage-Nom | CoilResistance | Connector Orientation | Contact Finish Mating | Contact Materials | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Leakage Current-Max | LEDs | Luminous Intensity-Nom | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Packing Method | Total Number of Contacts | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Number of Conductors | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Reliability | Body Length or Diameter | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Physical Dimension | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Contact Current(DC)-Max | Body/Shell Style | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Viewing Angle | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Current Rating | Family | Insulator Color | Number of Ways | Size | Relay Type | Lens Type | Product Type | Contact Current(AC)-Max | Max Repetitive Reverse Voltage (Vrrm) | Contact (AC) Max Rating R Load | Operate Time | JEDEC-95 Code | Release Time | Shield Type | Contact (DC) Max Rating R Load | Forward Current-Max | Contact Voltage(AC)-Max | Overall Height | Contact/Output Supply Type | Relay Action | Hold Current | Coil/Input Supply Type | Trigger Device Type | Current Rating (Max) | PCB Hole Count | On-state Current-Max | T-code | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Peak Wavelength | Dielectric Strength Between Open Contacts | Input Switching Control Type | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | RMS On-state Current-Max | Relay Function | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Relay Form | On-State Voltage-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Circuit Commutated Turn-off Time-Nom | Mounting Angle | Features | Repetitive Peak Off-state Leakage Current-Max | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Length | Width | Plating Thickness | Body Height | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42410-8362 Molex | 1320 | - | - | - | - | - | - | BOARD AND PANEL | - | - | - | POLYESTER | - | - | - | LOCKING | PEG | - | - | 0.61 inch | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | - | 42410-8362 | - | - | - | - | STRAIGHT | - | - | - | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | STANDARD: RJ45 | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | - | - | - | CSA, UL | - | - | - | COMMERCIAL | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | - | FEMALE | 94V-0 | - | NO | 0.645 inch | - | 1.5 A | TELCOM, MODULAR | 45 mΩ | - | 500000000 Ω | - | JACK | - | - | - | - | SOLDER | 1000VAC V | 1 | 500 Cycles | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | ||
![]() 40C100B Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COORS COMPONENTS INC | - | 5 mA | - | - | 40C100B | - | - | - | - | - | - | - | - | 125 °C | -45 °C | - | , | - | - | Transferred | - | - | - | - | - | - | 5.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | - | 63000 A | - | 1000 V | 1000 A | - | - | - | 200 V/us | - | - | - | - | - | 200 mA | 100 mA | 3 V | - | 1.7 V | - | - | - | 80 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40C120B Microchip | In Stock | - | - | - | - | - | Stud | - | NO | - | 3 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | 40C120B | - | - | - | - | - | 1 | - | - | 125 °C | -65 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | TO-65 | - | - | - | - | NOT SPECIFIED | 5.89 | Compliant | No | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | 125 °C | -65 °C | - | - | - | - | - | 8541.30.00.80 | - | - | - | - | - | - | - | - | - | - | UPPER | - | SOLDER LUG | - | NOT SPECIFIED | - | - | - | - | unknown | - | - | 2 | - | - | - | O-MUPM-D2 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 kV | - | - | TO-208AC | - | - | - | - | - | - | - | - | 200 mA | - | SCR | - | - | - | - | 1200 V | - | - | - | - | 200 V/us | 1200 V | - | - | 63 A | - | 200 mA | 100 mA | 3 V | - | - | - | - | - | 100 µs | - | - | 6000 µA | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 40C20B Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | 40C20B | - | - | - | - | - | 1 | - | - | 125 °C | -65 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | TO-65 | - | - | - | - | NOT SPECIFIED | 5.92 | - | No | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | - | - | TIN LEAD | - | - | - | - | - | - | - | 8541.30.00.80 | - | - | - | - | - | - | - | - | - | - | UPPER | - | SOLDER LUG | - | NOT SPECIFIED | - | - | - | - | unknown | - | - | 2 | - | - | - | O-MUPM-D2 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-208AC | - | - | - | - | - | - | - | - | - | - | SCR | - | - | - | - | 200 V | - | - | - | - | 200 V/us | 200 V | - | - | 63 A | - | 200 mA | 100 mA | 3 V | - | - | - | - | - | 100 µs | - | - | 6000 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43223-8188 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED POLYAMIDE | - | - | - | 43223-8188 | 43223 | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | ROHS COMPLIANT | - | - | Obsolete | - | - | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 4 PORT, 8-POSITION, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | - | - | - | - | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | JACK | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43223-6004 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | BRASS | - | - | - | - | SPLIT BOARD LOCK | - | - | 1.433 inch | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED POLYAMIDE | - | - | - | 43223-6004 | - | - | - | - | RIGHT ANGLE | - | - | - | 80 °C | -40 °C | - | ROHS COMPLIANT | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 3 PORT, 6-POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 18 | - | - | - | - | - | - | - | - | - | unknown | - | NICKEL | - | - | CSA, UL | - | - | - | COMMERCIAL | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | - | JACK | - | - | - | - | SOLDER | 1000VAC V | 3 | 500 Cycles | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | ||
![]() 43223-6025 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | BRASS | - | - | - | - | SPLIT BOARD LOCK | - | - | 1.433 inch | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED POLYAMIDE | - | - | - | 43223-6025 | - | - | - | - | RIGHT ANGLE | - | - | - | 80 °C | -40 °C | - | ROHS COMPLIANT | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 3 PORT, 4-POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 12 | - | - | - | - | - | - | - | - | - | unknown | - | NICKEL | - | - | CSA, UL | - | - | - | COMMERCIAL | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | - | JACK | - | - | - | - | SOLDER | 1000VAC V | 3 | 500 Cycles | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | ||
![]() 4308H1 Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISUAL COMMUNICATIONS COMPANY LLC | - | - | - | 240.0 mcd | 4308H1 | - | - | - | - | - | - | - | - | 100 °C | -20 °C | - | PLASTIC PACKAGE-2 | - | - | Active | - | - | - | - | - | - | 2.08 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | RED | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | - | - | - | 1 | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | 24 deg | - | SINGLE COLOR LED | - | - | - | - | 5 mm | - | CLEAR NONDIFFUSED | - | - | - | - | - | - | - | - | - | 0.02 A | - | 8.8138 mm | - | - | - | - | - | - | - | - | T-1 3/4 | - | - | 645 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43223-6007 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | BRASS | - | - | - | LOCKING | PEG | - | - | 1.981 inch | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED POLYAMIDE | - | - | - | 43223-6007 | - | - | - | - | RIGHT ANGLE | - | - | - | 80 °C | -40 °C | - | ROHS COMPLIANT | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | Modular Connectors / Ethernet Connectors RA 6/6/4 RJ-11 flush mount ganged | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 4 PORT, 6-POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 24 | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | NICKEL | - | - | CSA, UL | - | - | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAIABLE | 0.505 inch | - | FEMALE | 94V-0 | - | NO | 0.828 inch | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | - | JACK | - | - | - | - | SOLDER | 1000VAC V | 4 | 500 Cycles | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | ||
![]() 43223-8306 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED POLYAMIDE | - | - | - | 43223-8306 | 43223 | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | ROHS COMPLIANT | - | - | Obsolete | - | - | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 4 PORT, 8-POSITION, SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | - | - | - | - | - | - | - | - | unknown | - | NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | JACK | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42878-6504 Molex | In Stock | - | - | - | - | - | - | BOARD AND PANEL | - | - | - | GLASS FILLED POLYESTER | - | - | - | LOCKING | PEG | - | - | 0.62 inch | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | - | 42878-6504 | - | - | - | - | STRAIGHT | - | - | - | 80 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 2 | - | - | - | - | - | - | 2.54 mm | - | - | unknown | - | - | - | - | CSA, UL | - | - | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | - | FEMALE | 94V-0 | - | NO | 0.5 inch | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | - | JACK | - | - | - | - | SOLDER | 1000VAC V | 1 | 500 Cycles | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | ||
![]() 42410-6552 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | GLASS FILLED POLYESTER | - | - | - | LOCKING | PEG | - | - | 0.53 inch | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | - | 42410-6552 | - | - | - | - | STRAIGHT | - | - | - | 85 °C | -40 °C | - | LEAD FREE | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | STAGGERED CONFIGURATION | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 2 | - | - | - | - | - | - | 2.54 mm | - | - | unknown | - | - | - | - | CSA, UL | - | - | - | COMMERCIAL | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | - | FEMALE | 94V-0 | - | NO | 0.645 inch | - | 1.5 A | TELCOM, MODULAR | 45 mΩ | - | 500000000 Ω | - | JACK | - | - | - | - | SOLDER | 1000VAC V | 1 | 500 Cycles | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.205 inch | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | ||
![]() 406552-6 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD AND PANEL | - | - | - | COPPER ALLOY | - | - | - | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | 2.55 inch | - | - | - | - | - | - | - | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | POLYETHYLENE | - | - | - | 406552-6 | 406552 | - | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.91 | - | No | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 4 PORT, 8-POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | - | - | - | - | - | 2.032 mm | - | - | compliant | - | NICKEL | - | - | UL | - | - | - | COMMERCIAL | - | - | STAGGERED | - | 0.55 inch | - | FEMALE | 94V-0 | - | NO | 0.62 inch | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | - | JACK | - | - | - | - | SOLDER | 900VAC V | 4 | 750 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | ||
![]() 406967-5 TE Connectivity | In Stock | - | - | 12 Weeks, 2 Days | - | - | - | BOARD | - | - | - | COPPER ALLOY | - | - | - | LOCKING | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | 5.03 inch | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | - | 406967-5 | - | - | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.91 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | 64 | - | - | - | - | - | - | 2.032 mm | - | - | compliant | - | TIN OVER NICKEL | - | - | CSA, UL | - | - | - | COMMERCIAL | - | - | STAGGERED | - | 0.55 inch | - | MALE | - | - | - | 0.62 inch | AMP | - | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | - | JACK | - | - | - | - | SOLDER | 900VAC V | 8 | 750 Cycles | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 150u inch | - | - | - | - | ||
![]() 406373-2 TE Connectivity | In Stock | - | - | - | - | - | - | PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | - | - | TYCO ELECTRONICS AMP | - | - | - | - | 406373-2 | 406373 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | - | - | - | 8 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | JACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 406556-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | COPPER ALLOY | - | - | - | LOCKING | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | 5.03 inch | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | POLYAMIDE | - | - | - | 406556-1 | - | - | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.91 | - | No | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 8 PORT, 8-POSITION EACH, PANEL MOUNT | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | - | - | - | - | - | - | 2.032 mm | - | - | compliant | - | TIN LEAD | - | - | CSA, UL | - | - | - | COMMERCIAL | - | - | STAGGERED | - | 0.55 inch | - | FEMALE | 94V-0 | - | NO | 0.62 inch | - | - | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | - | JACK | - | - | - | - | SOLDER | 900VAC V | 8 | 750 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 150u inch | - | - | - | - | ||
![]() 3-1761185-3 TE Connectivity | In Stock | - | - | 20 Weeks | Production (Last Updated: 5 days ago) | Gold | Through Hole | BOARD | - | - | 8 | BRASS | Polyester | - | 8 | - | - | - | Polyester | - | Right Angle | TE Connectivity / AMP | - | Signal | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | 108 | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | - | - | 3-1761185-3 | - | - | - | Through Hole | RIGHT ANGLE | - | - | -20C to 80C | - | - | - | - | - | - | Active | - | - | 1.27(mm) | 8 | 16.51(mm) | - | 1.61 | Details | Yes | - | Solder | AMPLIMITE | - | 42VDC/30VAC | -20 to 80 °C | Tray | - | - | - | SMD/SMT, Solder | - | TELECOM AND DATACOM CONNECTOR | SDL | 8 Position | - | 176 °C | -4 °C | Black | - | 1 Row | Receptacle | POLARIZED, SHIELDED | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 8 | - | Right Angle | - | Shielded | - | - | - | 16.51 mm | 8 | compliant | 1.5 A | TIN | - | 8 | - | SMD/SMT | - | - | - | - | 8(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | - | FEMALE | 94V-0 | Black | NO | - | AMP | - | - | - | 1x1 | - | - | RECEPTACLE | - | Compliant | - | 30 V | SOLDER | - | 1(Port) | - | - | - | 430 V | - | 1.5 A | 1761185 | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | Shielded | - | - | - | Modular Connectors / Ethernet Connectors | 33.02 mm | - | - | 33.02(mm) | 33.02 mm | - | - | - | 13.59(mm) | No | UL94 V-0 | ||
![]() 303088LFLSA Bomar Interconnect | In Stock | - | - | - | - | - | - | BOARD | - | - | - | POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WINCHESTER INTERCONNECT | - | - | - | - | 303088LFLSA | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.23 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | JACK | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3520-12-111 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | 12 V | 850 Ω | - | - | - | - | - | COTO TECHNOLOGY INC | - | - | - | - | 3520-12-111 | 3500 | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | - | - | Active | - | - | - | - | - | - | 1.96 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 30.48 mm | - | - | - | 12.7 mm | 30.48mm x 12.7mm x 12.32mm | - | - | - | - | - | - | - | - | - | - | 1000000000000 Ω | 1 A | - | HERMETICAL | - | 500 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | 1 A | - | - | 2 ms | - | 1 ms | - | - | - | 500 V | - | AC/DC | LATCHED | - | DC | - | - | 14 | - | - | - | - | - | 1000 Vrms | Random | - | - | 1500 Vrms | - | - | SPST | - | - | - | 1 FORM A | - | 9 V | 1 V | - | - | - | - | - | 0.0032 inch | - | - | - | - | - | - | - | - | - | 12.32 mm | - | - | - | ||
![]() 3-5338556-1 TE Connectivity | 830 | - | - | 7 Weeks, 5 Days | - | Gold | - | BOARD AND PANEL | - | - | - | PHOSPHOR BRONZE | Polybutylene Terephthalate (PBT) | - | 8 | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | PBT (Polybutylene Terephthalate) | 0.65 inch | Right Angle | TE Connectivity | Cat 3 | - | - | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | RJ45 Connector | 190 | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE | - | Without LED | - | 3-5338556-1 | - | + 70 C | - 40 C | Through Hole | RIGHT ANGLE | - | 8P8C | -45C to 70C | 70 °C | -40 °C | - | - | - | - | Active | - | Cat 3 | 1.02(mm) | 8 | 19(mm) | - | 1.61 | Details | Yes | TE Connectivity Female Cat3 RJ45 Modular Jack, STP, Right Angle, PCB Mount Mount, 35338556 | Solder | - | 1 oz | - | - | Tray | 35338556 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | - | Black | 10 Base-T | - | Receptacle | SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 8 | - | Right Angle | - | Shielded | - | - | 2.54 mm | 19mm | - | compliant | 1.5 A | TIN | - | - | CSA, UL | Solder Pin | - | - | COMMERCIAL | - | 8 POS | STAGGERED | - | 0.476 inch | - | FEMALE | 94V-0 | Black | NO | 0.748 inch | TE Connectivity | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | - | JACK | - | - | - | - | SOLDER | 1000VAC V | 1 | 750 Cycles | - | - | - | - | - | 5338556 | BLACK | 8 | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Right Angle | - | - | 0.126 inch | RJ45 | Modular Connectors / Ethernet Connectors | 16.5 mm | 1 x 1 (Port) | - | 16.5(mm) | 12.1mm | 16.5mm | 50u inch | - | 12.1(mm) | - | UL 94 V-0 |