- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Connectable guide cross section AWG | Connection meets standards | Connection name | connection volume | Cross section of flexible conductor | Fault monitoring (open circuit/short circuit) | Flame retardant grade, in line with UL94 | Flexible conductor cross section | Hard conductor cross section | Hard wire cross section | Input voltage range relative to UN | Limit continuous current | Maximum allowable current | Maximum allowable working voltage | Maximum switching voltage | Mfr | Number of digits | Overvoltage category | Package | Packing unit | Pollution level | Product Status | Products weight (without packaging) | protected name | Protection circuits/components | Rated input voltage | Rated overvoltage | Shell Insulation Materials | Signal points | spacing | Standards/Regulations | Status Display | Status display/channel | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Color | Applications | Capacitance | Orientation | Style | Failure Rate | Lead Spacing | Lead Style | Features | Performance | Pair Number | Depth - Overall | Height | Height Seated (Max) | Length | Thickness (Max) | Length - Overall | Width - Overall | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P110B1005R4WJY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | 100 | Screw Holes | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Active | Not Applicable | - | Electric Ivory | - | - | Straight | Rack Mount | - | - | - | - | Cat 5e | 200 | 3.59 91.1mm | - | - | 482.6mm | - | 19.00 482.6mm | 6.97 177.0mm | No | ROHS3 Compliant | - | ||
![]() P110KT3005Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall/Backboard | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | Pan-Punch® | - | - | Active | Not Applicable | - | - | - | - | - | 110 Punch Down | - | - | - | - | Cat 5e | 300 | 7.18 182.40mm | - | - | 607.822mm | - | 23.93 607.80mm | 8.50 215.90mm | - | ROHS3 Compliant | - | ||
![]() P110B100R4BY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GPKBW72Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Panel | Wall/Backboard | - | Legs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | GP6™PLUS | - | - | Active | Not Applicable | - | Ivory | - | - | - | 110 Punch Down | - | - | - | - | Cat 6 | 288 | 3.35 85.10mm | - | - | - | - | - | 10.71 272.10mm | - | ROHS3 Compliant | - | ||
![]() T110WBL100 HellermannTyton | In Stock | - | Datasheet | 11 Weeks | - | Wall/Backboard | - | Legs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | White | - | - | - | 110 Punch Down | - | - | - | - | Cat 5e | 100 | 3.346 85.00mm | - | - | - | - | 10.71 272.03mm | 3.610 91.70mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | On-site side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 1A | 30VDC | - | - | 10 | Ⅲ | - | - | 3 | - | - | - | - | - | 0.5kV | - | 10 | 2.54mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | On-site side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | 10 | Ⅲ | - | - | 3 | - | - | - | - | - | 0.5kV | - | 9 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | On-site side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 0.5A | 30VDC | - | - | 22 | Ⅲ | - | - | 3 | - | - | - | - | - | 0.5kV | - | 20 | 1.27mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | - | 1 | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | 0.9....1.1 | 2A | - | - | 75~264VAC | - | - | Ⅲ | - | - | 3 | - | - | Polarity protection | Polarity Protection Diode | 20VDC~ 28VDC | - | PVC/PA66 | - | - | IEC61810 | - | green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | On-site side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 10A | 30VDC | - | - | 18 | Ⅲ | - | - | 3 | - | - | - | - | - | 0.5kV | - | 2 | 5.08mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | On-site side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | 10 | Ⅲ | - | - | 3 | - | - | - | - | - | 0.5kV | - | 9 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | - | 1 | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | 0.9....1.1 | 5A | - | - | 240VAC 30VDC | - | - | Ⅲ | - | - | 3 | - | - | Polarity protection | Polarity Protection Diode | 24VDC | - | PC | - | - | IEC61810 | - | green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | - | - | - | - | - | ||
![]() P110PCBC-E Panduit | In Stock | - | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 630V | -55°C ~ 150°C | - | - | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | - | - | C0G, NP0 | - | Automotive | 82 pF | - | - | - | - | - | High Temperature | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | - | AEC-Q200 | ||
![]() P110KCB4AY Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | 15 | Ⅲ | - | 6 | 3 | - | 85 | - | - | - | 0.5kV | - | 15 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | 25 | Ⅲ | - | 6 | 3 | - | 80 | - | - | - | 0.5kV | - | 25 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | 37 | Ⅲ | - | 6 | 3 | - | 80 | - | - | - | 0.5kV | - | 37 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | 25 | Ⅲ | - | 3 | 3 | - | 122 | - | - | - | 0.5kV | - | 25 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | 37 | Ⅲ | - | 2 | 3 | - | 167 | - | - | - | 0.5kV | - | 37 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | 9 | Ⅲ | - | 6 | 3 | - | 80 | - | - | - | 0.5kV | - | 9 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48mm | - | - | - | - | - | - | - | - |