- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Conductor Material | Board Mounting Option | Mounting Option 2 | Approvals | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Jacket Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Resistance | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Terminal Pitch | Construction | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Rated Current | Connector Side2 | Connector Side1 | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Cross Section Area | Terminal Length | Diameter | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-5179136-4 TE Connectivity | In Stock | - | Datasheet | BOARD AND PANEL | STEEL | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER | - | RIGHT ANGLE | - | - | - | - | - | Obsolete | Yes | e3 | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | - | - | - | unknown | NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CJ046631100 Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | LOCKING | - | PEG | - | - | 0.565 inch | - | - | CVILUX CORP | GLASS FILLED POLYESTER | - | RIGHT ANGLE | - | 1 | 105 °C | -40 °C | - | Active | Yes | - | - | RJ CONNECTOR | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 6 | - | 1.02 mm | - | compliant | - | - | UL | 2 | STAGGERED | - | 0.559 inch | FEMALE | 94V-0 | NO | 0.591 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | - | JACK | SOLDER | - | - | 1000VAC V | 1 | 2.54 mm | - | - | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | - | - | 0.013 inch | - | - | 15u inch | ||
![]() 33UBAR-DSW112 Conec Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JFM24U13-7108-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | LEAD FREE | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5264-Y0L034-L Pulse Electronics Corporation | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | - | PULSE ELECTRONICS CORP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | STRAIGHT | - | - | - | - | - | Active | - | e4 | - | TELECOM AND DATACOM CONNECTOR | - | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | - | - | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | TELCOM, MODULAR | - | - | - | - | JACK | SOLDER | - | - | - | - | - | - | GOLD (30) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-60137-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 839818-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1489216 Amphenol Industrial Operations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8743/OR Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0311-12-3CK0202/1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086-18SMRSM+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | COPPER CLAD STEEL | - | - | - | - | - | - | MINI-CIRCUITS | POLYTETRAFLUOROETHYLENE | FLUORINATED ETHYLENE PROPYLENE | - | - | - | 105 °C | -55 °C | - | Active | - | - | EAR99 | - | - | - | - | NO | NO | NO | - | - | - | - | YES | - | - | unknown | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | SMA MALE | SMA MALE | - | - | COMMUNICATION CABLE | SILVER | - | - | 2.75 mm | 0.457 mm | - | ||
![]() 801-072-074-WBT Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8874/OR-12 Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S553-5999-48 Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST60-18P/4 Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | STAINLESS STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HIROSE ELECTRIC CO LTD | GLASS FILLED POLYETHYLENE | - | RIGHT ANGLE | - | - | - | - | - | Obsolete | No | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | EMI SHIELDED, LOW PROFILE, POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | - | - | - | unknown | TIN | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB5112C-SH1-4F Foxconn | In Stock | - | Datasheet | BOARD | COPPER ALLOY | LOCKING | - | SOLDER HOLDING POSTS | DETENTS | - | 0.516 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | ONE | - | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | EAR99 | USB CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | - | - | unknown | - | - | UL | 1 | RECTANGULAR | - | 0.275 inch | FEMALE | 94V-0 | NO | 0.461 inch | 1.5 A | USB SER A FLAT | 30 mΩ | - | 1000000000 Ω | - | PLUG | SURFACE MOUNT | - | POLARIZED HOUSING | 500VAC V | 1 | - | 1500 Cycles | GOLD FLASH OVER PALLADIUM NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | ||
![]() 1/8X9/16MCP SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1403216-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3080A Belden Inc | In Stock | - | Datasheet | - | - | - | BARE COPPER | - | - | UL | - | - | - | BELDEN INC | POLYAMIDE/ POLYVINYLCHLORIDE | POLYVINYL CHLORIDE | - | - | - | - | - | - | Active | Yes | - | - | - | 0.009 Ω | - | - | NO | NO | NO | - | - | - | - | YES | - | STRANDED | compliant | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | 600 V | 7X22 | COMMUNICATION CABLE | - | 2.0809 mm2 | - | 8.13 mm | - | - | ||
![]() QB11203-P1-4F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | - | - | - | - | 1.391 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | - | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | EAR99 | TELECOM AND DATACOM CONNECTOR | - | CHAMP | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | 2.54 mm | - | unknown | - | - | UL | 4 | STAGGERED | - | 0.045 inch | FEMALE | 94V-0 | NO | - | 1 A | BELLOWED TYPE | 35 mΩ | - | 1000000000 Ω | 0.05 inch | PLUG | SOLDER | - | - | 250VAC V | - | 1.905 mm | - | GOLD (30) | RECTANGULAR | .8896 N | .139 N | - | - | - | - | - | - | - | - | - | 0.02 inch | - | - | 30u inch |