- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Conductor Material | Board Mounting Option | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | JESD-609 Code | ECCN Code | Connector Type | Applications | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Terminal Pitch | Construction | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insulator Color | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Cross Section Area | Terminal Length | Diameter | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJ2-1705 PH Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8816/GY Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6X-1-103 Bourns Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-60000-039 Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | BEL FUSE INC | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | RJ CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | - | - | - | ||
![]() M16878/6-BEB-2 Thermax | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-5179136-4 TE Connectivity | In Stock | - | Datasheet | BOARD AND PANEL | STEEL | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | - | - | - | - | Obsolete | Yes | - | e3 | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | - | - | - | unknown | NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | ||
![]() CJ046631100 Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | LOCKING | - | PEG | 0.565 inch | - | - | - | CVILUX CORP | GLASS FILLED POLYESTER | RIGHT ANGLE | 1 | 105 °C | -40 °C | - | Active | Yes | - | - | - | RJ CONNECTOR | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 6 | - | 1.02 mm | - | compliant | - | - | UL | 2 | STAGGERED | - | 0.559 inch | FEMALE | 94V-0 | NO | 0.591 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | JACK | SOLDER | - | 1000VAC V | 1 | 2.54 mm | - | RECTANGULAR | BLACK | - | - | - | - | - | 0.013 inch | - | 15u inch | ||
![]() 33UBAR-DSW112 Conec Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JFM24U13-7108-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | LEAD FREE | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5264-Y0L034-L Pulse Electronics Corporation | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | GOLD (30) OVER NICKEL | - | PULSE ELECTRONICS CORP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | - | - | - | - | Active | - | - | e4 | - | TELECOM AND DATACOM CONNECTOR | - | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | - | - | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | TELCOM, MODULAR | - | - | - | JACK | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-60137-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | ROHS COMPLIANT | Active | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QH11121-DBGG-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | - | LEAD FREE | Active | - | - | e4 | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | - | - | unknown | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | ||
![]() XDACBL4M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JFM24111-0101W Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | Lifetime Buy | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8814/GR-12 Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULC-1M-NMNM+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8741/BL Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3160383002 TE Connectivity | In Stock | - | Datasheet | - | - | - | COPPER ALLOY | - | - | SPEC 55 | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -65 °C | ROHS COMPLIANT | Active | Yes | 24 AWG | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | - | - | - | - | - | - | - | - | - | NO | - | STRANDED | unknown | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | 600 V | 19X36 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | 0.24 mm2 | - | 1.93 mm | - | ||
![]() PE3C8815/GR-12 Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 839818-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |