- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Connectable guide cross section AWG | Connection meets standards | Connection name | connection volume | Contact Materials | Cross section of flexible conductor | Fault monitoring (open circuit/short circuit) | Flame retardant grade, in line with UL94 | Flexible conductor cross section | Hard conductor cross section | Hard wire cross section | Input voltage range relative to UN | Limit continuous current | Maximum allowable current | Maximum allowable working voltage | Maximum switching voltage | Mfr | Mounting Styles | Number of digits | Overvoltage category | Package | Packing unit | Pollution level | Product Status | Products weight (without packaging) | protected name | Protection circuits/components | Rated input voltage | Rated overvoltage | RoHS | Shell Insulation Materials | Signal points | Soldering Temperature(Max) | spacing | Standards/Regulations | Status Display | Status display/channel | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Connector Type | Applications | Capacitance | Shielding | Failure Rate | Lead Spacing | Number of Ports | Lead Style | LED | Features | Height | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | - | 25 | Ⅲ | - | 6 | 3 | - | 90 | - | - | - | 0.5kV | - | - | 25 | - | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | - | 50 | Ⅲ | - | 3 | 3 | - | 210 | - | - | - | 0.5kV | - | - | 50 | - | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 50 °C | -20 °C ... 50 °C | 28-12AWG | UL1059 | Control system side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | - | 25 | Ⅲ | - | 3 | 3 | - | 125 | - | - | - | 0.5kV | - | - | 25 | - | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 50 °C | -20 °C ... 50 °C | 28-12AWG | UL1059 | Control system side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | - | 37 | Ⅲ | - | 2 | 3 | - | 170 | - | - | - | 0.5kV | - | - | 37 | - | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 50 °C | -20 °C ... 50 °C | 28-12AWG | UL1059 | Control system side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | - | 50 | Ⅲ | - | 2 | 3 | - | 210 | - | - | - | 0.5kV | - | - | 50 | - | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | - | 15 | Ⅲ | - | 6 | 3 | - | 85 | - | - | - | 0.5kV | - | - | 15 | - | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | - | 25 | Ⅲ | - | 6 | 3 | - | 80 | - | - | - | 0.5kV | - | - | 25 | - | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | - | 37 | Ⅲ | - | 6 | 3 | - | 80 | - | - | - | 0.5kV | - | - | 37 | - | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | - | 25 | Ⅲ | - | 3 | 3 | - | 122 | - | - | - | 0.5kV | - | - | 25 | - | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | - | 37 | Ⅲ | - | 2 | 3 | - | 167 | - | - | - | 0.5kV | - | - | 37 | - | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | - | 9 | Ⅲ | - | 6 | 3 | - | 80 | - | - | - | 0.5kV | - | - | 9 | - | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48mm | - | - | - | ||
![]() PE3340 Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2334993-1 TE Connectivity | 2200 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | On-site side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 10A | 30VDC | - | - | - | 18 | Ⅲ | - | - | 3 | - | - | - | - | - | 0.5kV | - | - | 2 | - | 5.08mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | On-site side | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 2A | 30VDC | - | - | - | 10 | Ⅲ | - | - | 3 | - | - | - | - | - | 0.5kV | - | - | 9 | - | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | - | 1 | - | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | 0.9....1.1 | 5A | - | - | 240VAC 30VDC | - | - | - | Ⅲ | - | - | 3 | - | - | Polarity protection | Polarity Protection Diode | 24VDC | - | - | PC | - | - | - | IEC61810 | - | green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | ||
![]() P110KCB4AY Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P110PCBC-E Panduit | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 630V | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | C0G, NP0 | - | Automotive | 82 pF | - | - | - | - | - | - | High Temperature | - | - | 0.067 (1.70mm) | AEC-Q200 | ||
![]() HC-RJ45-5JA-1-2 HCTL | In Stock | - | Datasheet | Gold | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | Bend insert | - | - | Tray | - | - | - | - | - | - | - | - | true | - | - | 260℃@3S | - | - | - | - | - | - | - | - | - | - | RJ45Receptacle | - | - | Shielded | - | - | 1 | - | WithLED | - | - | - | - | - | ||
![]() HR871155A HANRUN(Zhongshan HanRun Elec) | 899 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |