- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Conductor Material | Board Mounting Option | Approvals | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Applications | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Terminal Pitch | Construction | Reach Compliance Code | Number of Conductors | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Insulator Color | Connector Side2 | Connector Side1 | Stranding | Wire and Cable Name | Cross Section Area | Terminal Length | Diameter | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 175612-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | GOLD (8) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | RIGHT ANGLE | - | - | - | - | - | Obsolete | No | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | - | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48894-18T3 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STD-CSA-1 Nihon Dempa Kogyo Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK-1644-030/Y ASSMANN WSW components GmbH | In Stock | - | Datasheet | - | - | - | BARE COPPER | - | ANSI/TIA; EIA/TIA; EN; ISO/IEC | - | - | - | - | ASSMANN WSW COMPONENTS GMBH | POLYETHYLENE | - | - | - | 60 °C | -20 °C | - | Active | - | - | - | - | - | IEEE 802.3: 10BASE-T; 100BASE-T; 1000BASE-T | - | - | NO | NO | NO | - | - | - | - | YES | - | STRANDED | compliant | 8 | - | - | - | - | - | - | - | - | - | - | - | 27 AWG | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | RJ45 PLUG | RJ45 PLUG | 7X0.127 | COMMUNICATION CABLE | 0.102 mm2 | - | 5.7 mm | 3 mm | - | ||
![]() JM10611-KH01-4F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | - | SPLIT BOARD LOCK | - | 0.52 inch | - | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | 85 °C | -40 °C | LEAD FREE | Active | - | - | - | EAR99 | RJ CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | 1.016 mm | - | unknown | - | UL | - | STAGGERED | 0.453 inch | FEMALE | 94V-0 | NO | 0.713 inch | 1.5 A | TELCOM, MODULAR | - | - | - | - | JACK | SOLDER | - | - | 1000VDC V | 1 | 1000 Cycles | - | - | BLACK | - | - | - | - | - | 0.125 inch | - | - | FLASH inch | ||
![]() 207972-2004 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM37113-L5C2-4F Foxconn | In Stock | - | Datasheet | BOARD | COPPER ALLOY | LOCKING | - | SPLIT BOARD LOCK | - | 0.64 inch | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Active | - | - | - | EAR99 | RJ CONNECTOR | - | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | 2.04 mm | - | unknown | - | - | 3 | MIXED | 0.539 inch | FEMALE | 94V-0 | NO | - | 1.5 A | TELCOM, MODULAR | - | - | - | - | JACK | SOLDER | - | POLARIZED HOUSING | - | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | ||
![]() AOC-S-S-10G-5M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-555238-3 TE Connectivity | In Stock | - | Datasheet | CABLE | - | - | - | - | - | - | ROUND | AU ON NI | - | TE CONNECTIVITY LTD | POLYCARBONATE | STRAIGHT | - | 1 | 60 °C | -40 °C | - | Obsolete | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 25 PIECES PER BAG | 8536.69.40.30 | - | - | - | - | - | - | 6 | - | - | - | compliant | - | CSA, UL | - | - | 0.292 inch | MALE | - | - | 0.535 inch | 1.5 A | TELCOM, MODULAR | - | - | 500000000 Ω | - | PLUG | WIRE | - | - | 1000VAC V | 1 | 750 Cycles | - | - | - | - | - | - | - | - | - | - | - | 50u inch | ||
![]() JFM24310-01PD-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | LEAD FREE | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-80006-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | ROHS COMPLIANT | Obsolete | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 699-0062-14 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 943519 Intel Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD1107F-S312 Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | - | EDGE MOUNT | - | - | - | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | ROHS COMPLIANT | Active | Yes | e4 | Yes | EAR99 | SATA CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | 1.27 mm | - | unknown | - | UL | 1 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | NO | 0.455 inch | 1.5 A | - | 30 mΩ | - | 1000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | - | POLARIZED HOUSING | 500VAC V | 1 | 500 Cycles | Gold (Au) | RECTANGULAR | BLACK | - | - | - | - | - | - | - | - | FLASH inch | ||
![]() UEA1112C-4HB1-4H Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | USB CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M16878/6-BGE-2 Thermax | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG9800-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8875/OR Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-60244-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Obsolete | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS1015C-M14-TR Foxconn | In Stock | - | Datasheet | BOARD | STAINLESS STEEL | LOCKING | - | PEG | - | 0.717 inch | - | AU ON PD-NI | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 1 | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | 0.7874 mm | - | unknown | - | UL | 1 | RECTANGULAR | 0.114 inch | FEMALE | 94V-0 | NO | 0.319 inch | 1 A | BELLOWED TYPE | 50 mΩ | - | 100000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | - | POLARIZED HOUSING | 200VAC V | 1 | 12000 Cycles | - | RECTANGULAR | BLACK | - | - | - | - | - | - | - | - | FLASH inch |