- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Conductor Material | Board Mounting Option | Mounting Option 2 | Approvals | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | ECCN Code | Connector Type | Applications | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Terminal Pitch | Construction | Reach Compliance Code | Number of Conductors | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Connector Side2 | Connector Side1 | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Cross Section Area | Terminal Length | Diameter | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 207972-2004 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM37113-L5C2-4F Foxconn | In Stock | - | Datasheet | BOARD | COPPER ALLOY | LOCKING | - | SPLIT BOARD LOCK | - | - | 0.64 inch | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | 1 | - | - | LEAD FREE | Active | - | - | EAR99 | RJ CONNECTOR | - | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | 2.04 mm | - | unknown | - | - | 3 | MIXED | 0.539 inch | FEMALE | 94V-0 | NO | - | 1.5 A | TELCOM, MODULAR | - | - | - | - | JACK | SOLDER | - | POLARIZED HOUSING | - | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOC-S-S-10G-5M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-555238-3 TE Connectivity | In Stock | - | Datasheet | CABLE | - | - | - | - | - | - | - | ROUND | AU ON NI | - | TE CONNECTIVITY LTD | POLYCARBONATE | STRAIGHT | 1 | 60 °C | -40 °C | - | Obsolete | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 25 PIECES PER BAG | 8536.69.40.30 | - | - | - | - | - | - | 6 | - | - | - | compliant | - | CSA, UL | - | - | 0.292 inch | MALE | - | - | 0.535 inch | 1.5 A | TELCOM, MODULAR | - | - | 500000000 Ω | - | PLUG | WIRE | - | - | 1000VAC V | 1 | - | 750 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | ||
![]() JFM24310-01PD-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | LEAD FREE | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4362893001 TE Connectivity | In Stock | - | Datasheet | - | - | - | COPPER ALLOY | - | - | - | - | SPEC 44 | - | - | TE CONNECTIVITY LTD | - | - | - | 150 °C | -65 °C | - | Active | Yes | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 2 | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | 1000 V | 19X29 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | 4.11 mm | - | - | ||
![]() PE3C8873/BR Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54122-1412 Molex | In Stock | - | Datasheet | BOARD | STEEL | M2.6X0.45 | - | - | LATCHING | - | 1.165 inch | - | NOT SPECIFIED | NOT SPECIFIED | MOLEX LLC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 2 | 85 °C | -55 °C | - | Obsolete | No | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | 2.54 mm | - | unknown | - | UL | 4 | STAGGERED | 0.358 inch | FEMALE | 94V-0 | NO | 0.228 inch | 1 A | BELLOWED TYPE | 50 mΩ | - | 500000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | 500VAC V | - | 1.905 mm | - | RECTANGULAR | 2.78 N | .1946 N | BLACK | - | - | - | - | - | - | - | 0.125 inch | - | - | 12u inch | ||
![]() AOC-Q-Q-100G-20M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK-1644-030/B ASSMANN WSW components GmbH | In Stock | - | Datasheet | - | - | - | BARE COPPER | - | - | ANSI/TIA; EIA/TIA; EN; ISO/IEC | - | - | - | - | ASSMANN WSW COMPONENTS GMBH | POLYETHYLENE | - | - | 60 °C | -20 °C | - | Active | - | - | - | - | IEEE 802.3: 10BASE-T; 100BASE-T; 1000BASE-T | - | - | NO | NO | NO | - | - | - | - | YES | - | STRANDED | compliant | 8 | - | - | - | - | - | - | - | - | - | - | - | 27 AWG | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | RJ45 PLUG | RJ45 PLUG | - | 7X0.127 | COMMUNICATION CABLE | - | 0.102 mm2 | - | 5.7 mm | 3 mm | - | ||
![]() PE3C8745/OR Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8815/OR-12 Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/8X1 1/4MDP SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1337145 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171722-6031 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | MOLEX LLC | - | - | - | - | - | - | Active | Yes | - | EAR99 | SFP CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-50075-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | Obsolete | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 470-ABPS-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30348 Brady Worldwide Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBL-0348L-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLF4001 GLF Integrated Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |