- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Conductor Material | Approvals | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Applications | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Construction | Reach Compliance Code | Shell Finish | Number of Conductors | Contact Gender | UL Flammability Code | Empty Shell | Wire Gauge | Body/Shell Style | Termination Type | Connector Support Type | Contact Finish Termination | Connector Side2 | Connector Side1 | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Cross Section Area | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QA01342-PN92-AF Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (20) | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | - | - | LEAD FREE | Active | - | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | - | unknown | - | - | FEMALE | 94V-0 | NO | - | - | SOLDER | - | GOLD (20) | - | - | - | - | - | - | - | - | - | ||
![]() MIC38010-5265 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | ROHS COMPLIANT | Active | Yes | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1442120G1-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8747/BL Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8748/OR Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8743/GR Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG3D0000086-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD35273001 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | - | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -65 °C | - | Active | Yes | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 22 AWG | - | - | WIRE AND CABLE | - | - | - | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | - | ||
![]() 2.13485E+13 HARTING Technology Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51-702-033 Spectrum Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLUXF18-SMSM-01.00F Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQ15213001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK-1644-070/Y ASSMANN WSW components GmbH | In Stock | - | Datasheet | - | - | BARE COPPER | ANSI/TIA; EIA/TIA; EN; ISO/IEC | - | - | - | ASSMANN WSW COMPONENTS GMBH | POLYETHYLENE | - | 60 °C | -20 °C | - | Active | - | - | - | - | - | - | IEEE 802.3: 10BASE-T; 100BASE-T; 1000BASE-T | - | NO | NO | NO | - | - | - | - | YES | STRANDED | compliant | - | 8 | - | - | - | 27 AWG | - | - | CABLE ASSEMBLY | - | RJ45 PLUG | RJ45 PLUG | - | 7X0.127 | COMMUNICATION CABLE | - | 0.102 mm2 | 5.7 mm | 7 mm | ||
![]() CANM61QUFL-GE1 Laird Connectivity Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-175612-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (8) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | RIGHT ANGLE | - | - | - | Obsolete | No | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | - | unknown | - | - | FEMALE | 94V-0 | NO | - | RECEPTACLE | SOLDER | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
![]() 10085303-0110PELF Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD FLASH (2) | - | FCI | POLYETHYLENE | RIGHT ANGLE | - | - | LEAD FREE | Obsolete | - | - | e3 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 13 | - | - | unknown | - | - | MALE | 94V-0 | NO | - | PLUG | SURFACE MOUNT | - | TIN | - | - | - | - | - | - | - | - | - | ||
![]() 2823033003 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | - | SPEC 44 | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -65 °C | - | Active | Yes | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 | - | - | - | 24 AWG | - | - | WIRE AND CABLE | - | - | - | 600 V | 19X36 | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | - | 1.02 mm | - | ||
![]() WDPE-20F3L1BU3 Win Win Precision Industrial Co Ltd | In Stock | - | Datasheet | BOARD | BRASS | - | - | - | - | - | WIN WIN PRECISION INDUSTRIAL CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | DISPLAYORT CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | - | unknown | NICKEL | - | FEMALE | 94V-0 | NO | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8742/GR Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8816/BR Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |