- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Orientation | Depth | Current Rating | Base Part Number | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Halogen Free | Glow Wire Compliant | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70AAJ-2-M0G Bourns Inc. | 9570 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | 60V | Tape & Reel (TR) | 2012 | 70AA | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | 125°C | -55°C | - | 1 | Male | ROHS COMPLIANT & TAPE PKG. | 8536.69.40.40 | 60V | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | 70AAJ | ONE | UL | Gold | COMMERCIAL | 2 | 2 | RECTANGULAR | 0.334 inch | - | 3A | - | - | - | RECEPTACLE | 3A | 500VAC V | - | - | - | RECTANGULAR | BLACK | - | - | - | 5mm | - | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70AAJ-2-M0 Bourns Inc. | 242 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | 60V | Tube | 2011 | 70AA | e4 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | 125°C | -55°C | - | 1 | Male | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | 3A | 70AAJ | ONE | UL | - | COMMERCIAL | 2 | 2 | RECTANGULAR | 0.334 inch | - | 3A | - | - | - | RECEPTACLE | 3A | 500VAC V | - | - | - | RECTANGULAR | BLACK | - | - | - | 5mm | - | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1050400001 Molex | 489 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2008 | 105040 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Battery Contact | 85°C | -40°C | - | 1 | - | - | - | 12V | - | - | - | - | 0.079 2.00mm | Vertical | 6.46mm | 500mA | - | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | Low Halogen | Non-compliant | - | 6mm | - | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70AAJ-4-F1G Bourns Inc. | 7000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2012 | 70AA | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | 125°C | -55°C | - | 1 | Female | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 10mm | - | 70AAJ | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.06mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADJ-2-ML1 Bourns Inc. | 34 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | 125°C | -55°C | Black | 1 | Male | ROHS COMPLIANT, LOW PROFILE | - | 30V | NO | NO | NO | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 2 | STAGGERED | - | - | 3A | - | - | 500000000Ohm | RECEPTACLE | - | 500VAC V | - | 5000 Cycles | 30V | RECTANGULAR | - | - | - | - | 7.7mm | - | 30.0μin 0.76μm | 30μin | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70AAJ-5-F1 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | 60V | Tube | 2011 | 70AA | - | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | - | 1 | - | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 10mm | - | 70AAJ | - | - | Gold | - | - | 5 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.6mm | - | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 70AAJ-6-F1G Bourns Inc. | 10476 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2007 | 70AA | - | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | - | 1 | Female | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 10mm | - | 70AAJ | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.14mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADJ-3-ML0G Bourns Inc. | 8744 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2007 | 70AD | e0 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | 125°C | -55°C | Black | 1 | Male | - | - | 30V | NO | NO | NO | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | 11.7mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70AAJ-3-M0G Bourns Inc. | 1238 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | 60V | Tape & Reel (TR) | 2012 | 70AA | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | 125°C | -55°C | - | 1 | - | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | 70AAJ | - | - | Gold | - | - | 3 | - | - | Male | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 7.54mm | - | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70ADJ-3-ML1G Bourns Inc. | 45 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2007 | 70AD | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | 125°C | -55°C | Black | 1 | Male | - | - | 30V | NO | NO | NO | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | 3A | - | - | - | 30V | - | - | - | - | 5.65mm | 11.7mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADJ-6-FL0G Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | - | 70AD | e0 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | 125°C | -55°C | Black | 1 | Female | - | - | 30V | NO | NO | NO | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | 25mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70AAJ-3-F0G Bourns Inc. | 49 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2007 | 70AA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | 125°C | -55°C | - | 1 | Female | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 10mm | - | 70AAJ | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.52mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADJ-4-FL1 Bourns Inc. | 47 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | 125°C | -55°C | Black | 1 | - | - | - | 30V | NO | NO | NO | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | - | - | Gold | - | - | 4 | - | - | Female | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | 17mm | - | 30.0μin 0.76μm | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70AAJ-5-M0G Bourns Inc. | 1250 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | Copper | - | Tape & Reel (TR) | 2012 | 70AA | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | 125°C | -55°C | - | 1 | Male | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | 70AAJ | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 12.62mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70AAJ-6-M0G Bourns Inc. | 431 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2012 | 70AA | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | 125°C | -55°C | - | 1 | Male | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | 70AAJ | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 15.16mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADJ-2-ML0G Bourns Inc. | 250 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2012 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | 125°C | -55°C | Black | 1 | Male | - | 8536.69.40.40 | 30V | NO | NO | NO | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | - | - | Gold | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | 7.7mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADJ-4-ML1G Bourns Inc. | 474 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2012 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | 125°C | -55°C | Black | 1 | Male | - | - | 30V | NO | NO | NO | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | 15.7mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ABJ-3-F0E Bourns Inc. | 61 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | NOT SPECIFIED | - | 60V | Tape & Reel (TR) | 2012 | 70AB | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Compression Contact, Female | 125°C | -55°C | Black | 1 | - | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | Straight | 5.08mm | - | 70ABJ | - | - | - | - | - | 3 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 940μm | 5mm | 4.32mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70ADJ-2-FL0 Bourns Inc. | 10 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | Black | 1 | Female | - | - | 30V | NO | NO | NO | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 2 | RECTANGULAR | 0.457 inch | - | 3A | BELLOWED TYPE | - | 500000000Ohm | PLUG | - | 500VAC V | 9.8044 mm | 5000 Cycles | 30V | RECTANGULAR | - | - | - | - | 9mm | - | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70AAJ-6-M0 Bourns Inc. | 6480 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | 60V | Tube | 2011 | 70AA | e4 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | 125°C | -55°C | - | 1 | Male | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | 70AAJ | ONE | UL | Gold | COMMERCIAL | 2 | 6 | RECTANGULAR | 0.334 inch | - | 3A | - | 25mOhm | - | RECEPTACLE | 3A | 500VAC V | - | - | - | RECTANGULAR | BLACK | - | - | - | 15.16mm | - | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | - | Lead Free |