- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 811-S1-002-30-014191 Preci-Dip | 2072 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | - | 150V | Tape & Reel (TR) | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 821-S1-002-30-013191 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-004-30-015191 Preci-Dip | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-018-30-014191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 18 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-012-30-013191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 12 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 821-S1-003-30-013191 Preci-Dip | 28 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-016-30-012191 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 16 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-014-30-012191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 14 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-012-30-014191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 12 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-012-30-015191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 12 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 821-S1-009-30-015191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 0474200001 Molex | In Stock | - | Datasheet | - | - | Surface Mount | - | Beryllium Copper | - | - | - | - | - | - | Tape & Reel (TR) | - | 47420 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Battery Contact | - | - | - | 1 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | - | ROHS3 Compliant | - | ||
![]() 0475750001 Molex | In Stock | - | Datasheet | - | - | Surface Mount, Right Angle | - | Beryllium Copper | - | - | - | - | - | - | Tape & Reel (TR) | - | 47575 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Battery Contact | - | - | - | 1 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | ||
![]() 009155003002016 AVX Corporation | 606 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Copper | - | - | Tape & Reel (TR) | - | MOBO® 9155 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | - | - | Black | 1 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | 8mm | - | - | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | 3A | - | - | - | 7.5mm | 15.0μin 0.38μm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 0474170001 Molex | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | - | - | Tape & Reel (TR) | - | 47417 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Battery Contact | 85°C | -40°C | - | 1 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.079 2.00mm | Vertical | 5.98mm | - | 1A | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | 200V | - | - | - | - | 8.1mm | 29.5μin 0.75μm | - | No | ROHS3 Compliant | - | ||
![]() 0908031001 Molex | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | - | Phosphor Bronze | - | - | - | - | - | - | Tube | - | 90803 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Battery Contact | - | - | - | 1 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.177 4.50mm | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 5.00μin 0.127μm | - | - | ROHS3 Compliant | - | ||
![]() SEI-115-02-GF-S-E-AB-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | LOCKING | PEG | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | No | ROHS3 Compliant | - | ||
![]() SEI-115-02-GF-S-E-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | LOCKING | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | No | ROHS3 Compliant | - | ||
![]() SEI-125-02-GF-S-M-AT-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | LOCKING | PEG | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | - | ROHS3 Compliant | - | ||
![]() SIB-129-02-F-S Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | - | - | - | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | - | - | Compression Contact, Non-Gendered | - | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 2.9 inch | 1 | 29 | RECTANGULAR | 0.264 inch | MALE | - | 2.6A | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | - | ROHS3 Compliant | - |