- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEI-125-02-GF-S-M-AT-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | - | ROHS3 Compliant | ||
![]() SIB-129-02-F-S Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | - | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 2.9 inch | 1 | 29 | RECTANGULAR | 0.264 inch | MALE | - | - | 2.6A | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | - | ROHS3 Compliant | ||
![]() SEI-105-02-GF-S-E-TR Samtec Inc. | 24 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | - | Bronze | - | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | - | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | MALE | - | 0.24 inch | 2.3A | - | - | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | - | ROHS3 Compliant | ||
![]() SEI-130-02-GF-S-E-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-120-02-GF-S-M-TR Samtec Inc. | 8 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | 0.804 inch | 1 | 20 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | - | ROHS3 Compliant | ||
![]() SEI-112-02-GF-S-TR Samtec Inc. | 24 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SEI | - | - | Active | - | - | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-116-02-G-S-AB-TR Samtec Inc. | 8 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SEI | - | - | Active | - | - | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-122-02-G-S-AT Samtec Inc. | 24 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-106-02-GF-S-AB-TR Samtec Inc. | 24 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SEI | - | - | Active | - | - | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-004-30-014191 Preci-Dip | 199 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | - | 150V | Tape & Reel (TR) | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 10116189-001LF Amphenol ICC (FCI) | 48 |
| - | - | Gold | Surface Mount | Surface Mount | Copper Alloy | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Battery Contact | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() SEI-110-02-GF-S-M-AB Samtec Inc. | 41 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | Bronze | - | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | No | ROHS3 Compliant | ||
![]() SEI-125-02-G-S-E-AB Samtec Inc. | 10 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | Polymer | #2-56 | PEG | THREADED INSERT | Bronze | - | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | EAR99 | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | - | - | - | - | 1A | - | RECEPTACLE | 60V | - | POLARIZED HOUSING | RECTANGULAR | BLACK | - | 38.48mm | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-010-30-016191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | - | 150V | Tape & Reel (TR) | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-003-30-002191 Preci-Dip | 39 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 85°C | -55°C | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | 3.5A | - | - | Gold | - | - | - | 3 | - | - | - | Black | - | - | 20mOhm | - | 100V | 3A | - | - | - | 2.95mm | 7.62mm | 19.7μin 0.50μm | - | No | ROHS3 Compliant | ||
![]() SEI-115-02-G-S-AB Samtec Inc. | 98 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | Tube | - | SEI | e4 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | - | Gold | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-113-02-G-S-E Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-107-02-GF-S-M Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | No | ROHS3 Compliant | ||
![]() SEI-107-02-GF-S-AT Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | No | ROHS3 Compliant |