- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Row Spacing | Max Voltage Rating (AC) | Durability | Contact Pattern | Insulator Color | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8PM-SS-0006-02-219191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | Bulk | 2012 | 8PM | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | Tape and Reel packaging | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.48 inch | 2 | 6 | RECTANGULAR | MALE | 0.135 inch | 3A | 10mOhm | 0.300 (7.62mm) | - | 100000 Cycles | RECTANGULAR | BLACK | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 823-S1-020-30-012191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 823-S1-018-30-013191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 18 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 821-S1-005-30-015191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 823-S1-006-30-012191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 823-S1-006-30-015191 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 821-S1-010-30-013191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 10103958-001LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount | Copper Alloy | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Compression Contact, Non-Gendered | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.049 1.25mm | - | - | ONE | UL | Tin | COMMERCIAL | 0.47 inch | 2 | 18 | RECTANGULAR | FEMALE | - | - | - | - | - | - | RECTANGULAR | BLACK | - | 30.0μin 0.76μm | 30μin | - | RoHS Compliant | ||
![]() 821-S1-010-30-012191 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 821-S1-009-30-014191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 821-S1-009-30-012191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() SEI-105-02-GF-S-AB Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | 60V | - | - | - | 5.41mm | 3.00μin 0.076μm | - | No | ROHS3 Compliant | ||
![]() 821-S1-003-30-012191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 821-S1-003-30-015191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 823-S1-020-30-015191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 823-S1-020-30-013191 Preci-Dip | 28 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 821-S1-005-30-014191 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 823-S1-012-30-012191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 12 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 823-S1-018-30-015191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 18 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 823-S1-020-30-014191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant |