- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Row Spacing | Body/Shell Style | Max Current Rating | Polarization Key | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 811-S1-003-30-016191 Preci-Dip | 19 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | No | - | ROHS3 Compliant | - | - | ||
![]() SIB-123-02-F-S-LC Samtec Inc. | 378 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | - | Bronze | - | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 2.3 inch | 1 | 23 | RECTANGULAR | 0.264 inch | MALE | - | - | - | 2.6A | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SEI-130-02-G-S-E-AB Samtec Inc. | 148 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | #2-56 | PEG | THREADED INSERT | Bronze | - | -55°C | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | - | - | - | - | 0.065 inch | 1A | - | - | - | RECEPTACLE | - | POLARIZED HOUSING | - | - | RECTANGULAR | BLACK | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 009155003100006 AVX Corporation | 2259 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | BERYLLIUM COPPER | GLASS FILLED NYLON46 | -40°C | - | Tape & Reel (TR) | - | MOBO® 9155 Ultra-Low | e4 | - | Active | 3 (168 Hours) | - | EAR99 | Battery Contact | - | - | Black | 1 | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.098 2.50mm | - | - | - | - | ONE | UL | Gold | - | - | 1 | 3 | RECTANGULAR | - | MALE | 94V-0 | - | - | 3A | COMPRESSION | - | - | - | - | - | 5000 Cycles | - | RECTANGULAR | - | - | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 813-S1-020-30-015191 Preci-Dip | 41 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-012-30-003191 Preci-Dip | 24 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 12 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | - | ||
![]() SIB-130-02-F-S Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | Polymer | - | - | - | Bronze, Copper | - | - | - | Tube | 2013 | SIB | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.264 inch | MALE | - | Black | - | 2.6A | - | - | - | - | 2.2A | - | - | - | RECTANGULAR | - | - | 76.2mm | Flash | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 813-S1-016-30-017191 Preci-Dip | 33 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | - | ||
![]() 709155001615006 AVX Corporation | 12536 |
| - | 8 Weeks | - | - | Surface Mount | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | MOBO® 9155 | - | - | Active | 1 (Unlimited) | - | - | Battery Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-S1-004-30-017191 Preci-Dip | 28 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | - | ||
![]() P20-0445R Harwin Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Brass | Polyamide | - | - | - | - | - | - | 12V | Tape & Reel (TR) | 2006 | HotShoe | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.098 2.50mm | Straight | 2.5mm | - | 1A | - | - | Gold | - | - | - | 4 | - | - | Male | - | Black | - | - | - | 50mOhm | - | - | 1A | - | - | 12V | - | - | 4.2mm | 11.1mm | 10.0μin 0.25μm | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 811-SS-002-30-004191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-018-30-005191 Preci-Dip | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | Brass | PET | - | - | - | Brass | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 18 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | - | ||
![]() 811-SS-002-30-001191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | - | - | 150V | Tape & Reel (TR) | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0787326021 Molex | 36363 |
| Datasheet | 36 Weeks | - | - | Surface Mount | Titanium Copper | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 78732 | - | - | Active | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | - | ||
![]() 823-S1-014-30-013101 Preci-Dip | 8 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 14 | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | - | ||
![]() 009155006741006 AVX Corporation | 2213 |
| - | 8 Weeks | - | - | Surface Mount, Right Angle | Beryllium Copper | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | MOBO® 9155-700 | - | - | Active | 3 (168 Hours) | - | - | Battery Contact | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | ROHS3 Compliant | - | - | ||
![]() 800-10-004-30-507191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | - | - | - | - | - | - | - | - | Bulk | 2012 | 800 | - | - | Active | 1 (Unlimited) | - | - | Mating Target | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() OPP-03-01-T-S Samtec Inc. | 960 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | Beryllium Copper | - | - | - | - | - | - | - | - | Tube | - | OPP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | POWER EDGE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Right Angle | - | - | - | - | - | Tin | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 823-S1-018-30-015101 Preci-Dip | 47 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 18 | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | - |