- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Row Spacing | Contact Pattern | Height | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-SS-008-30-005191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | 3.5A | - | - | Gold | - | - | 8 | - | - | - | - | - | 0.100 (2.54mm) | - | 4mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-008-30-006191 Preci-Dip | 26146846 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | 3.5A | - | - | Gold | - | - | 8 | - | - | - | - | - | 0.100 (2.54mm) | - | 4mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() SEI-110-02-GF-S-AT-TR Samtec Inc. | 1101 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | -55°C | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | ONE | UL | Gold | COMMERCIAL | 1 | 10 | RECTANGULAR | 0.065 inch | MALE | 0.24 inch | 2.3A | - | RECTANGULAR | - | 3.00μin 0.076μm | FLASH inch | No | ROHS3 Compliant | - | ||
![]() 009155004001018 AVX Corporation | 48 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Beryllium Copper | - | - | - | - | - | - | - | MOBO® 9155 | - | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | 1 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 813-S1-010-30-016191 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | 3.5A | - | - | Gold | - | - | 10 | - | - | - | - | - | 0.100 (2.54mm) | - | 4mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-016-30-012101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 16 | - | - | - | - | - | 0.079 (2.00mm) | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-020-30-012101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 20 | - | - | - | - | - | 0.079 (2.00mm) | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 821-S1-006-30-014101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | 1 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-018-30-014101 Preci-Dip | 28 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 18 | - | - | - | - | - | 0.079 (2.00mm) | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 821-S1-005-30-012101 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | 1 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-016-30-013101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 16 | - | - | - | - | - | 0.079 (2.00mm) | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-020-30-013101 Preci-Dip | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 20 | - | - | - | - | - | 0.079 (2.00mm) | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-008-30-014101 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 8 | - | - | - | - | - | 0.079 (2.00mm) | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-014-30-015101 Preci-Dip | 39 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 14 | - | - | - | - | - | 0.079 (2.00mm) | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-018-30-012101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 18 | - | - | - | - | - | 0.079 (2.00mm) | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-012-30-014101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 12 | - | - | - | - | - | 0.079 (2.00mm) | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-012-30-013101 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 12 | - | - | - | - | - | 0.079 (2.00mm) | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-006-30-013101 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | 0.079 (2.00mm) | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 821-S1-010-30-015101 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | 1 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 10 | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-006-30-012101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | 0.079 (2.00mm) | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - |