- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Rated Current (Signal) | Row Spacing | Max Voltage Rating (AC) | Termination Type | Number of Ports | Number of Poles | Contact Pattern | Insulator Color | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 821-S1-005-30-015101 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 821-S1-003-30-013101 Preci-Dip | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 821-S1-007-30-015101 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 823-S1-004-30-015101 Preci-Dip | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 821-S1-010-30-013101 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 821-S1-003-30-015101 Preci-Dip | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 821-S1-007-30-013101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 821-S1-009-30-012101 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 821-S1-009-30-013101 Preci-Dip | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 821-S1-003-30-014101 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | 2014 | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 823-S1-004-30-014101 Preci-Dip | 39 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 821-S1-007-30-014101 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 10080212-001CLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | 2 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.094 2.40mm | Straight | 6.8mm | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | 1 | - | - | - | 6mm | 3.00μin 0.076μm | No | RoHS Compliant | ||
![]() 10121135-001LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount | Copper Alloy | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | - | 2 | - | - | - | - | - | - | - | - | 0.049 1.25mm | - | - | - | - | - | Tin | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10100774-001LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | -55°C | Tube | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.100 2.54mm | - | - | 1A | ONE | UL | Gold | 150V | COMMERCIAL | 2 inch | 1 | 20 | RECTANGULAR | - | FEMALE | 1A | - | - | - | - | - | RECTANGULAR | BLACK | - | 30.0μin 0.76μm | - | RoHS Compliant | ||
![]() BM26C4.0-6DCP-1.6V(64) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tape & Reel (TR) | - | BM26 | - | - | Active | - | - | - | Compression Contact, Non-Gendered | - | - | 2 | - | - | - | - | - | - | - | - | 0.063 1.59mm | - | - | - | - | - | Gold | - | - | - | - | 6 | - | - | - | - | 0.130 (3.30mm) | - | - | - | - | - | - | - | 4.00μin 0.100μm | - | RoHS Compliant | ||
![]() 823-S1-006-30-014101 Preci-Dip | 143 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | 6 | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() SEI-125-02-G-S-AT Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze | - | Tube | 2012 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | - | Gold | - | - | - | - | 25 | - | - | - | - | - | 60V | - | - | - | - | - | 25.41mm | 10.0μin 0.25μm | No | ROHS3 Compliant | ||
![]() 8PM-11-0008-02-260191 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | Bulk | 2010 | 8PM | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | Tape and Reel packaging | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | 1 | 8 | RECTANGULAR | 0.096 inch | MALE | 3A | - | - | - | - | - | RECTANGULAR | BLACK | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 0471190001 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Stainless Steel | - | - | - | Tape & Reel (TR) | - | 47119 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | - | - | - | - | Gold | - | - | - | - | 2 | - | - | - | - | - | - | SOLDER | - | 2 | - | - | - | 39.4μin 1.00μm | - | ROHS3 Compliant |