- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Base Part Number | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70ADJ-2-FL1 Bourns Inc. | 24 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | Tube | 2010 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | - | 125°C | -55°C | Black | 1 | - | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11mm | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 2 | RECTANGULAR | 0.457 inch | Female | - | 3A | BELLOWED TYPE | - | 500000000Ohm | PLUG | - | 500VAC V | - | 9.8044 mm | 5000 Cycles | 30V | RECTANGULAR | - | 9mm | - | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70ADJ-4-FL1G Bourns Inc. | 2400 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2012 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | - | 125°C | -55°C | Black | 1 | Female | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11mm | 70ADJ | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | 17mm | - | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70ABJ-3-M0E Bourns Inc. | 24 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | 60V | Tape & Reel (TR) | 2012 | 70AB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | - | 125°C | -55°C | Black | - | - | - | - | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.050 1.27mm | - | Right Angle | 5mm | 70ABJ | - | - | - | - | - | 3 | - | - | Male | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 4.39mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70ADJ-3-FL0 Bourns Inc. | 47 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | - | - | - | - | Tube | 2008 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 3 | 125°C | -55°C | Black | 1 | Female | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | 3 | Straight | - | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | - | RECTANGULAR | 0.457 inch | - | - | 3A | BELLOWED TYPE | 25mOhm | 500000000Ohm | PLUG | - | 500VAC V | - | 9.8044 mm | 5000 Cycles | 30V | RECTANGULAR | - | - | - | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() 70ADJ-6-ML0 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | - | 125°C | -55°C | Black | 1 | Male | ROHS COMPLIANT, LOW PROFILE | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11mm | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 6 | STAGGERED | - | - | - | 3A | - | 25mOhm | 500000000Ohm | RECEPTACLE | - | 500VAC V | - | 9.525 mm | 5000 Cycles | 30V | RECTANGULAR | - | 23.7mm | - | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70ADJ-6-ML1 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | - | 125°C | -55°C | Black | 1 | Male | ROHS COMPLIANT, LOW PROFILE | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11mm | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 6 | STAGGERED | - | - | - | 3A | - | 25mOhm | 500000000Ohm | RECEPTACLE | - | 500VAC V | - | 9.525 mm | 5000 Cycles | 30V | RECTANGULAR | - | 23.7mm | 11.2mm | 30.0μin 0.76μm | 30μin | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70ADJ-5-ML1G Bourns Inc. | 497 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2012 | 70AD | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | - | 125°C | -55°C | Black | 1 | Male | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11mm | 70ADJ | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | 30V | - | 5.65mm | 19.7mm | - | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70ADJ-5-FL0G Bourns Inc. | 510 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | - | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | - | 125°C | -55°C | Black | 1 | Female | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11mm | 70ADJ | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | 21mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SIB-106-02-F-S Samtec Inc. | 98 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Phosphor Bronze | Polymer | - | Bronze, Copper | - | Tube | 2013 | SIB | - | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | 125°C | -55°C | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | 1 | 6 | RECTANGULAR | - | MALE | Black | - | - | - | - | - | 2.2A | - | - | - | - | - | RECTANGULAR | - | 15.24mm | - | Flash | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70ADH-2-FL0 Bourns Inc. | 33 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Copper Alloy | Thermoplastic | - | - | - | Tube | 2010 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | - | 125°C | -55°C | Black | 1 | - | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11.6mm | 70ADH | - | - | Gold | - | - | 2 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | 9mm | - | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70ADJ-4-FL0 Bourns Inc. | 47 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | - | 125°C | -55°C | Black | 1 | - | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11mm | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 4 | RECTANGULAR | - | Female | - | 3A | BELLOWED TYPE | 25mOhm | 500000000Ohm | PLUG | - | 500VAC V | - | - | 5000 Cycles | 30V | RECTANGULAR | - | 17mm | - | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70ADJ-5-FL1 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | Tube | 2010 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | - | 125°C | -55°C | Black | 1 | - | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11mm | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 5 | RECTANGULAR | - | Female | - | 3A | BELLOWED TYPE | - | - | PLUG | - | - | - | 9.8044 mm | - | 30V | RECTANGULAR | - | 21mm | - | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70AAJ-4-M0G Bourns Inc. | 3750 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | Copper | 60V | Tape & Reel (TR) | 2012 | 70AA | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | - | 125°C | -55°C | - | 1 | Male | - | - | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | 8.48mm | 70AAJ | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | 10.2mm | - | 30.0μin 0.76μm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 70ADJ-6-ML1G Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2007 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | - | 125°C | -55°C | Black | 1 | Male | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11mm | 70ADJ | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | 23.7mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SIB-112-02-F-S-LC Samtec Inc. | 198 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Phosphor Bronze | Polymer | - | Bronze, Copper | - | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | 125°C | -55°C | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | 1 | 12 | RECTANGULAR | 0.264 inch | MALE | Black | 2.6A | - | - | - | - | 2.2A | - | - | - | - | - | RECTANGULAR | - | 30.48mm | - | Flash | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70ADJ-2-ML1G Bourns Inc. | 49 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2007 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | - | 125°C | -55°C | Black | 1 | Male | - | 8536.69.40.40 | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11mm | 70ADJ | - | - | Gold | - | - | 2 | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | 30V | - | 5.65mm | 7.7mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ABJ-4-F0E Bourns Inc. | 24 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | Copper Alloy | - | NOT SPECIFIED | - | 60V | Tape & Reel (TR) | 2012 | 70AB | - | - | Active | 1 (Unlimited) | - | EAR99 | Compression Contact, Female | - | 125°C | -55°C | Black | 1 | - | - | - | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.050 1.27mm | - | Straight | - | 70ABJ | - | - | - | - | - | 4 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70ADJ-3-ML0 Bourns Inc. | 12 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | Tube | 2008 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | - | 125°C | -55°C | Black | 1 | Male | ROHS COMPLIANT, LOW PROFILE | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11mm | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 3 | STAGGERED | - | - | - | 3A | - | 25mOhm | 500000000Ohm | RECEPTACLE | - | 500VAC V | - | 9.525 mm | 5000 Cycles | 30V | RECTANGULAR | - | 11.7mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 70ABJ-4-M0E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | NOT SPECIFIED | - | 60V | Tape & Reel (TR) | 2012 | 70AB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | - | 125°C | -55°C | Black | - | - | - | - | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.050 1.27mm | - | Right Angle | 5mm | 70ABJ | - | - | - | - | - | 4 | - | - | Male | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 5.66mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70ADJ-6-FL1 Bourns Inc. | 28 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | Tube | 2011 | 70AD | e4 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | - | 125°C | -55°C | Black | 1 | Female | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 11mm | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 6 | RECTANGULAR | 0.457 inch | - | - | 3A | BELLOWED TYPE | 25mOhm | 500000000Ohm | PLUG | - | 500VAC V | - | 9.8044 mm | 5000 Cycles | 30V | RECTANGULAR | - | 25mm | - | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |