- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-SS-066-10-474101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Brass | - | - | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | 66 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | - | ||
![]() 811-S1-031-10-015101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 31 | RECTANGULAR | - | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | - | ||
![]() 813-SS-070-10-474101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Brass | - | - | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | - | ||
![]() 009155003003016 AVX Corporation | 1550 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Copper | - | - | Tape & Reel (TR) | - | MOBO® 9155 | - | yes | Active | 3 (168 Hours) | Solder | - | Battery Contact | - | - | Black | 1 | Female | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | 8mm | - | - | - | Gold | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | 7.5mm | 15.0μin 0.38μm | No | ROHS3 Compliant | Lead Free | ||
![]() 811-S1-006-10-017101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | PET | - | -55°C | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | - | 1 | Male | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 6 | RECTANGULAR | - | - | 94V-0 | - | 0.24 inch | - | RND PIN-SKT | - | - | - | RECEPTACLE | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | No | ROHS3 Compliant | - | ||
![]() 813-S1-004-30-017101 Preci-Dip | 147 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 4 | RECTANGULAR | - | - | - | Black | - | - | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 100V | - | 3.5A | POLARIZED HOUSING | - | 50000 Cycles | - | RECTANGULAR | - | - | 5.08mm | 19.7μin 0.50μm | - | ROHS3 Compliant | - | ||
![]() 811-S1-011-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | PET | - | -55°C | 150V | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 11 | RECTANGULAR | - | - | 94V-0 | - | - | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant | - | ||
![]() 811-S1-045-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 4.5 inch | 1 | - | 45 | RECTANGULAR | - | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | - | ||
![]() 811-SS-003-30-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | - | 1 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 3 | RECTANGULAR | - | - | - | Black | - | - | RND PIN-SKT | 15mOhm | - | - | - | 100V | - | 3.5A | - | - | - | 150V | RECTANGULAR | - | - | 7.62mm | 19.7μin 0.50μm | No | ROHS3 Compliant | - | ||
![]() 813-S1-018-10-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Through Hole | Brass | Polychlorinated | Brass, Copper | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 18 | RECTANGULAR | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 100V | - | 3.5A | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | 4mm | 22.86mm | 19.7μin 0.50μm | - | ROHS3 Compliant | - | ||
![]() 8MM-11-0004-02-131191 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Brass | PET | - | - | 150V | Bulk | 2010 | 8mm | - | - | Active | 1 (Unlimited) | Solder | - | Mating Target | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 4 | RECTANGULAR | 0.096 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | BLACK | 2.44mm | - | 10.0μin 0.25μm | - | ROHS3 Compliant | - | ||
![]() 811-SS-005-30-001101 Preci-Dip | 172 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Copper | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | - | 1 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 5 | RECTANGULAR | - | - | - | Black | - | - | RND PIN-SKT | 15mOhm | - | - | - | 100V | - | 3.5A | - | - | - | - | RECTANGULAR | - | 2.95mm | 12.7mm | 19.7μin 0.50μm | - | ROHS3 Compliant | - | ||
![]() 813-SS-006-30-004101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 6 | - | - | MALE | - | Black | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 100V | - | 3.5A | - | - | 100000 Cycles | - | RECTANGULAR | - | - | 7.62mm | 19.7μin 0.50μm | - | ROHS3 Compliant | - | ||
![]() 8PM-11-0002-02-131 Preci-Dip | 2064 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Brass | Polychlorinated | - | - | - | Bulk | 2012 | 8PM | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | - | 1 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 7.3mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 2 | RECTANGULAR | 0.096 inch | - | - | Black | - | 3A | - | 10mOhm | - | - | - | 100V | - | 3A | - | - | 50000 Cycles | - | RECTANGULAR | - | - | 5.08mm | 10.0μin 0.25μm | No | ROHS3 Compliant | - | ||
![]() 813-S1-012-10-014101 Preci-Dip | 52 |
| Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Through Hole | Brass | Polychlorinated | Brass, Copper | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 12 | RECTANGULAR | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 100V | - | 3.5A | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | 4mm | 15.24mm | 19.7μin 0.50μm | - | ROHS3 Compliant | - | ||
![]() 813-S1-012-30-017101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 12 | RECTANGULAR | - | - | - | Black | - | - | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 100V | - | 3.5A | POLARIZED HOUSING | - | 50000 Cycles | - | RECTANGULAR | - | - | 15.24mm | 19.7μin 0.50μm | No | ROHS3 Compliant | - | ||
![]() 811-S1-004-30-017101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 4 | RECTANGULAR | - | MALE | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | - | ||
![]() 811-SS-004-30-003101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | - | 1 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 4 | RECTANGULAR | - | - | - | Black | - | - | RND PIN-SKT | 15mOhm | - | - | - | 100V | - | 3.5A | - | - | - | - | RECTANGULAR | - | - | 10.16mm | 19.7μin 0.50μm | No | ROHS3 Compliant | - | ||
![]() 811-SS-007-30-008101 Preci-Dip | 41 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Copper | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | - | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 7 | RECTANGULAR | - | - | - | Black | - | - | RND PIN-SKT | 15mOhm | - | - | - | 100V | - | 3.5A | - | - | - | - | RECTANGULAR | - | 1.8mm | 17.78mm | 19.7μin 0.50μm | No | ROHS3 Compliant | - | ||
![]() P20-0345R Harwin Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Brass | Polyamide | - | - | - | Tape & Reel (TR) | 2006 | HotShoe | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | - | 1 | Male | - | - | 12V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.098 2.50mm | Straight | 3.6mm | 1A | - | - | Gold | - | - | - | 2.54mm | 3 | - | - | - | 94V-0 | Black | - | - | - | 50mOhm | - | - | - | - | - | 1A | - | - | - | - | - | - | - | 9.4mm | 10.0μin 0.25μm | No | ROHS3 Compliant | - |