- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Wire/Cable Gauge | Contact Pattern | Insulator Color | Insulation | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 802-10-006-30-507101 Preci-Dip | 788 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | 150V | Bulk | 2010 | 802 | - | - | Active | 1 (Unlimited) | Solder | - | Mating Target | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | 6 | RECTANGULAR | - | - | - | - | Black | - | - | RND PIN-SKT | - | 10000000000Ohm | 0.100 (2.54mm) | 100V | 3.5A | POLARIZED HOUSING | 1400VAC V | - | - | RECTANGULAR | - | - | 4mm | 7.62mm | 10.0μin 0.25μm | 10μin | - | No | - | ROHS3 Compliant | - | - | ||
![]() 009155005541006 AVX Corporation | 12 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | Beryllium Copper | Plastic | Copper | - | - | Tape & Reel (TR) | - | MOBO® 9155 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | - | - | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Right Angle | 6mm | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | 15mm | 15.0μin 0.38μm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 811-SS-010-30-008101 Preci-Dip | 26146846 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | - | - | - | - | Black | - | - | RND PIN-SKT | 15mOhm | - | - | 100V | 3.5A | - | - | - | - | RECTANGULAR | - | - | 1.8mm | 25.4mm | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-S1-006-10-017101 Preci-Dip | 124 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | Polychlorinated | Brass, Copper | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | 6 | RECTANGULAR | - | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | 3.5A | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | - | 4mm | 7.62mm | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-004-30-005101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | - | - | - | - | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 811-S1-004-10-016101 Preci-Dip | 239 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | Polychlorinated | Brass, Copper | - | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 2.54mm | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | - | - | 100V | 3.5A | - | - | 50000 Cycles | - | RECTANGULAR | - | - | 4mm | 10.16mm | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8PM-11-0006-02-131 Preci-Dip | 799 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | Polychlorinated | - | - | - | Bulk | 2010 | 8PM | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.44mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 6 | RECTANGULAR | - | - | - | - | Black | - | 3A | - | 10mOhm | - | - | 100V | 3A | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 15.24mm | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() M90-7060845 Harwin Inc. | In Stock | - | Datasheet | 7 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Brass | Polyamide | - | - | 240V | Bulk | 2011 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Mating Target | 100°C | -40°C | 2 | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | 1A | - | UL | Gold | COMMERCIAL | - | - | 8 | - | - | 0.709 inch | Male | - | - | - | 1A | RND PIN-SKT | 10mOhm | 1GOhm | 0.098 (2.50mm) | - | - | POLARIZED HOUSING | - | - | 22 AWG | RECTANGULAR | BLACK | Insulated | 18mm | 37mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M90-7041645 Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Brass | Polyamide | - | - | 240V | Bulk | 2011 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Mating Target | 100°C | -40°C | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.098 2.50mm | - | - | 1A | ONE | UL | Gold | COMMERCIAL | 1.85 inch | 2 | 16 | RECTANGULAR | - | 0.709 inch | Male | - | - | - | 1A | RND PIN-SKT | 10mOhm | 1GOhm | 0.098 (2.50mm) | - | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | BLACK | - | - | - | - | - | 0.098 inch | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SEI-130-02-G-S-M-AT Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze | - | - | Tube | 2015 | SEI | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | - | Gold | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | 43.48mm | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-004-30-022101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | RECTANGULAR | - | - | MALE | - | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-018-30-026101 Preci-Dip | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | RECTANGULAR | - | - | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-020-30-023101 Preci-Dip | 30 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 1 inch | 2 | 20 | RECTANGULAR | - | - | MALE | - | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-012-30-001101 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | e4 | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | 12 | - | NO | - | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-004-30-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | - | - | - | - | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-018-30-021101 Preci-Dip | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | RECTANGULAR | - | - | MALE | - | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-012-30-023101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | 12 | RECTANGULAR | - | - | MALE | - | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-008-30-026101 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | 2 | 8 | RECTANGULAR | - | - | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-014-30-023101 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | RECTANGULAR | - | - | MALE | - | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-012-30-025101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | 12 | RECTANGULAR | - | - | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - |