- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Base Part Number | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIB-110-02-F-S-LC Samtec Inc. | 100 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | - | Tube | 2006 | SIB | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | - | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | - | ONE | UL | Gold | COMMERCIAL | 1 | 10 | RECTANGULAR | 0.264 inch | - | - | Black | 2.6A | - | - | - | - | - | - | 2.2A | - | - | - | - | RECTANGULAR | 50.8mm | Flash | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70AAJ-2-F0G Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | 2007 | 70AA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | 125°C | -55°C | - | 1 | Female | - | 8536.69.40.40 | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.100 2.54mm | Straight | 10mm | - | 70AAJ | - | - | Gold | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.98mm | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-S1-008-30-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | Bulk | 2012 | 813 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | - | 2 | Male | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 5.08mm | - | - | - | - | Gold | - | - | 8 | - | - | - | 94V-0 | Black | - | - | 10mOhm | - | 0.100 (2.54mm) | - | 100V | 3.5A | - | - | - | 150V | - | 10.16mm | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SIB-102-02-F-S-LC Samtec Inc. | 62 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | - | Tube | 2008 | SIB | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | - | ONE | UL | Gold | COMMERCIAL | 1 | 2 | RECTANGULAR | - | MALE | - | Black | - | - | - | - | - | - | - | 2.2A | - | - | - | - | RECTANGULAR | 5.08mm | Flash | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70ADJ-3-FL1G Bourns Inc. | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | 2010 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | Black | 1 | Female | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | 13mm | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70AAJ-3-F0 Bourns Inc. | 57 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | Tube | 2007 | 70AA | - | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | - | 1 | Female | - | - | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.100 2.54mm | Straight | 10mm | 3A | 70AAJ | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.52mm | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 70ADJ-3-FL1 Bourns Inc. | 106 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | Black | 1 | Female | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 3 | RECTANGULAR | 0.457 inch | - | - | - | 3A | BELLOWED TYPE | 25mOhm | 500000000Ohm | - | PLUG | - | - | 500VAC V | 9.8044 mm | 5000 Cycles | 30V | RECTANGULAR | 13mm | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() 70ADJ-4-ML0G Bourns Inc. | 40 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | 2007 | 70AD | - | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | 125°C | -55°C | Black | 1 | Male | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | 15.7mm | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-S1-010-30-014101 Preci-Dip | 236 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | - | 2 | Male | - | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 5.08mm | - | - | - | - | Gold | - | - | 10 | - | - | - | 94V-0 | Black | - | - | 10mOhm | - | 0.100 (2.54mm) | - | 100V | 3.5A | - | - | - | 150V | - | 38.1mm | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70AAJ-4-F1 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | - | - | 60V | Tube | 2011 | 70AA | - | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | - | 1 | - | - | - | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | - | 70AAJ | - | - | Gold | - | - | 4 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 70ADJ-5-FL0 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | Black | 1 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 5 | RECTANGULAR | - | - | - | - | 3A | BELLOWED TYPE | - | - | - | PLUG | - | - | - | 9.8044 mm | - | 30V | RECTANGULAR | 21mm | 30.0μin 0.76μm | 30μin | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70ADH-4-FL0 Bourns Inc. | 168 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Copper Alloy | Thermoplastic | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | Black | 1 | - | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11.6mm | - | 70ADH | ONE | UL | Gold | - | 2 | 4 | RECTANGULAR | - | Female | - | - | 3A | - | 25mOhm | 500000000Ohm | - | PLUG | - | - | 500VAC V | - | 5000 Cycles | 30V | RECTANGULAR | 17mm | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70ADJ-3-ML1 Bourns Inc. | 47 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | 125°C | -55°C | Black | 1 | Male | ROHS COMPLIANT, LOW PROFILE | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 3 | STAGGERED | - | - | - | - | 3A | - | 25mOhm | 500000000Ohm | - | RECEPTACLE | - | - | 500VAC V | 9.525 mm | 5000 Cycles | 30V | RECTANGULAR | 11.7mm | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 70ADJ-2-FL0G Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | - | - | - | Tape & Reel (TR) | - | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | - | - | Black | 1 | Female | - | 8536.69.40.40 | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | - | - | 70ADJ | - | - | Gold | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADJ-4-FL0G Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | 2012 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | 125°C | -55°C | Black | 1 | Female | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | 17mm | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70AAJ-6-F1 Bourns Inc. | 24 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | 60V | Tube | 2007 | 70AA | - | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | - | 1 | - | - | - | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.100 2.54mm | Straight | 10mm | - | 70AAJ | - | - | Gold | - | - | 6 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.14mm | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 70AAJ-3-F1 Bourns Inc. | 124 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | 60V | Tube | 2007 | 70AA | - | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | - | 1 | - | - | - | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.100 2.54mm | Straight | 10mm | - | 70AAJ | - | - | Gold | - | - | 3 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.52mm | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 70ADJ-6-ML0G Bourns Inc. | 48 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | - | 70AD | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | 125°C | -55°C | Black | 1 | Male | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | 23.7mm | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADJ-3-FL0G Bourns Inc. | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | 2012 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | 125°C | -55°C | Black | 1 | Female | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | 70ADJ | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | 13mm | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 811-SS-002-30-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | - | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 1 | 2 | RECTANGULAR | - | - | - | Black | - | RND PIN-SKT | 15mOhm | - | - | - | 100V | 3.5A | - | - | - | - | RECTANGULAR | 5.08mm | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | - | - |