- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-SS-004-30-024101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | RECTANGULAR | - | - | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-006-30-021101 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.3 inch | 2 | 6 | RECTANGULAR | - | - | MALE | - | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-006-30-025101 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 6 | RECTANGULAR | - | - | MALE | - | - | - | - | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | 3.5A | - | - | 100000 Cycles | - | RECTANGULAR | - | - | 7.62mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-008-30-004101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | 2 | 8 | - | - | - | - | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | No | - | ROHS3 Compliant | - | ||
![]() SIB-111-02-F-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | Bronze | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 11 | RECTANGULAR | - | 0.264 inch | MALE | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | No | No SVHC | ROHS3 Compliant | - | ||
![]() 811-S1-004-30-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | - | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | - | - | 100V | 3.5A | - | - | 50000 Cycles | - | RECTANGULAR | - | - | 10.16mm | 19.7μin 0.50μm | No | - | ROHS3 Compliant | - | ||
![]() 811-SS-007-30-003191 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 811-SS-003-30-006191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() SIB-107-02-F-S-LC Samtec Inc. | 62 | - | Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | - | - | Bronze, Copper | - | - | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 7 | RECTANGULAR | - | 0.264 inch | MALE | - | Black | - | 2.6A | - | - | - | - | - | 2.2A | - | - | - | - | RECTANGULAR | - | - | 17.78mm | Flash | No | No SVHC | ROHS3 Compliant | - | ||
![]() DF26A1.7-9CP-1.1V(66) Hirose Electric Co Ltd | 24 |
| Datasheet | 10 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | LOCKING | PEG | Bronze | - | 50V | Tape & Reel (TR) | - | DF26 | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | Compression Contact, Non-Gendered | 85°C | -35°C | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.043 1.09mm | - | - | unknown | 500mA | ONE | UL | Gold | COMMERCIAL | - | 1 | 9 | RECTANGULAR | - | - | FEMALE | - | - | - | 0.5A | - | 50mOhm | 500MOhm | - | - | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | BLACK | - | - | 20.0μin 0.51μm | - | - | RoHS Compliant | Lead Free | ||
![]() SIBF-05-F-S-AD Samtec Inc. | 10 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Bronze | - | - | Bulk | 2015 | SIBF | e3 | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | No | - | ROHS3 Compliant | - | ||
![]() 813-S1-008-10-014101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | Polychlorinated | - | - | Brass, Copper | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | 8 | RECTANGULAR | - | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | 3.5A | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | 4mm | 10.16mm | 19.7μin 0.50μm | No | - | ROHS3 Compliant | - | ||
![]() 8MM-11-0008-02-131191 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 8mm | - | - | Active | 1 (Unlimited) | Solder | - | Mating Target | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 8 | RECTANGULAR | - | 0.096 inch | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | BLACK | 2.44mm | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | ||
![]() 1050801001 Molex | 2722 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Beryllium Copper | Thermoplastic | - | - | Copper | - | - | Tape & Reel (TR) | 2015 | 105080 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Battery Contact | 60°C | -30°C | 1 | - | - | 12V | - | - | - | - | - | - | 0.079 2.00mm | Right Angle | 4.07mm | - | 1A | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | 10.33mm | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - | ||
![]() 813-SS-008-30-007101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | 2 | 8 | - | - | - | MALE | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-003-10-014101 Preci-Dip | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | Polychlorinated | - | - | Brass, Copper | - | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 2.54mm | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | RND PIN-SKT | 10mOhm | - | - | 100V | 3.5A | - | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | 7.62mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-020-30-007191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() SIB-119-02-F-S Samtec Inc. | 30 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | Bronze | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 19 | RECTANGULAR | - | 0.264 inch | MALE | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | No SVHC | ROHS3 Compliant | - | ||
![]() 811-S1-003-30-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | NO | - | MALE | 94V-0 | - | - | - | RND PIN-SKT | - | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 811-SS-006-30-002101 Preci-Dip | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | Brass, Stainless Steel | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 6 | RECTANGULAR | - | - | MALE | - | Black | - | - | RND PIN-SKT | 15mOhm | - | - | 100V | 3.5A | - | - | - | - | RECTANGULAR | - | - | 15.24mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - |