- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEI-105-02-GF-S-AT-TR Samtec Inc. | 8 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | - | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | MALE | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | - | No | - | ROHS3 Compliant | ||
![]() SEI-120-02-G-S-TR Samtec Inc. | 8 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | - | -55°C | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.804 inch | 1 | 20 | RECTANGULAR | 0.065 inch | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-AT-TR Samtec Inc. | 8 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | ||
![]() 813-S1-012-30-016101 Preci-Dip | 91 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 2 | Male | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 5.08mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 12 | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | 3.5A | POLARIZED HOUSING | - | 50000 Cycles | RECTANGULAR | - | - | 15.24mm | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 813-SS-014-30-001101 Preci-Dip | 328 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | - | - | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 100000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() SEI-110-02-GF-S-M-AT Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | - | - | Bronze | - | - | Tube | 2013 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | 23.48mm | 3.00μin 0.076μm | - | - | No | - | ROHS3 Compliant | ||
![]() 813-S1-004-10-014101 Preci-Dip | 28 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | RECTANGULAR | - | - | - | - | 0.157 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 50000 Cycles | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | - | 0.118 inch | No | - | ROHS3 Compliant | ||
![]() 811-SS-002-30-002101 Preci-Dip | 8352 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | Brass, Stainless Steel | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 2 | RECTANGULAR | - | - | - | Black | - | - | RND PIN-SKT | 15mOhm | - | - | 100V | 3.5A | - | - | - | RECTANGULAR | - | - | 5.08mm | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | ||
![]() 811-S1-002-30-016191 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Tape & Reel (TR) | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() SIB-122-02-F-S-LC Samtec Inc. | 47 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | Bronze | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 2.2 inch | 1 | 22 | RECTANGULAR | 0.264 inch | MALE | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() 802-10-004-30-507101 Preci-Dip | 295 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 802 | - | - | Active | 1 (Unlimited) | Solder | - | Mating Target | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | RECTANGULAR | - | - | - | - | 0.197 inch | - | RND PIN-SKT | - | 10000000000Ohm | 0.100 (2.54mm) | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | BLACK | 4mm | - | 10.0μin 0.25μm | 10μin | - | - | - | ROHS3 Compliant | ||
![]() 813-SS-008-30-007191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 811-SS-007-30-008191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 813-SS-008-30-002191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 813-S1-010-10-014101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | Polychlorinated | - | - | Brass, Copper | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | 10 | RECTANGULAR | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | - | 0.100 (2.54mm) | 100V | 3.5A | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 4mm | 12.7mm | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() SIB-119-02-F-S-LC Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | Bronze | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 19 | RECTANGULAR | 0.264 inch | MALE | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() SIB-116-02-F-S Samtec Inc. | 47 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | Bronze | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 16 | RECTANGULAR | 0.264 inch | - | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() SIB-103-02-F-S Samtec Inc. | 70359 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | Bronze | -55°C | - | Tube | - | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | 0.264 inch | MALE | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() SIB-118-02-F-S Samtec Inc. | 39 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | Bronze | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 18 | RECTANGULAR | 0.264 inch | MALE | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() SIB-126-02-F-S-LC Samtec Inc. | 47 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | Bronze | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 2.6 inch | 1 | 26 | RECTANGULAR | - | MALE | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | - | - | No SVHC | ROHS3 Compliant |