- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Height | Length | Width | Contact Finish Thickness | Stack Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 811-SS-005-30-002191 Preci-Dip | 39 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95mm | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8PM-11-0007-02-131191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Brass | PET | - | - | - | 150V | Tape & Reel (TR) | 2010 | 8PM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | - | 1 | Male | Tape and Reel packaging | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | - | 3A | ONE | UL | Gold | COMMERCIAL | - | 1 | 7 | RECTANGULAR | 0.096 inch | - | - | - | 3A | - | - | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | BLACK | 2.44mm | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 802-10-016-30-507191 Preci-Dip | 39 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | - | - | - | - | - | Bulk | 2012 | 802 | - | - | Active | 1 (Unlimited) | - | - | Mating Target | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SEI-115-02-GF-S-E-AB Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | Bronze | - | - | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8PC-28-0014-01-828 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Brass | - | - | - | -55°C | - | Bulk | 2012 | 8PC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | - | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.049 1.25mm | Right Angle | - | - | ONE | UL | Gold | COMMERCIAL | 0.833 inch | 1 | 28 | RECTANGULAR | - | - | - | 0.478 inch | 2A | RND PIN-SKT | 20mOhm | - | - | - | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | - | - | 11.8μin 0.30μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 009188006020062 AVX Corporation | 3001 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Copper | - | - | 125V | Tape & Reel (TR) | - | 9188 SOLO | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Compression Contact, Non-Gendered | 125°C | -55°C | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 3mm | 1A | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.2mm | - | 10.0μin 0.25μm | 2.1mm | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() 009155002201006 AVX Corporation | 1285 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Copper | GLASS FILLED NYLON46 | -40°C | - | Tape & Reel (TR) | - | MOBO® 9155 Reduced | - | yes | Active | 3 (168 Hours) | Solder | - | Battery Contact | - | - | Black | 1 | Male | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | 5.4mm | 3A | ONE | UL | Gold | COMMERCIAL | - | 1 | 2 | RECTANGULAR | - | - | - | - | 3A | COMPRESSION | - | - | - | - | - | - | - | 5000 Cycles | - | RECTANGULAR | - | - | 5mm | 5mm | 15.0μin 0.38μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 009155002101006 AVX Corporation | 2688 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Copper | - | - | - | Tape & Reel (TR) | - | MOBO® 9155 Ultra-Low | e3 | yes | Active | 3 (168 Hours) | Solder | - | Battery Contact | 85°C | -40°C | - | 1 | Male | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | 6.6mm | 3A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6mm | 15.0μin 0.38μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 009258008004061 AVX Corporation | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | NOT SPECIFIED | - | - | - | Tape & Reel (TR) | - | 9258 SOLO | e3 | yes | Active | 3 (168 Hours) | - | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009155004003016 AVX Corporation | 41 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Copper | - | - | - | Tape & Reel (TR) | - | MOBO® 9155 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | 85°C | -20°C | Black | 1 | Female | ROHS COMPLIANT | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | 8mm | 3A | ONE | - | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | - | - | - | 3A | COMPRESSION | - | - | - | RECEPTACLE | - | 3A | - | 5000 Cycles | - | RECTANGULAR | - | - | 10mm | - | 15.0μin 0.38μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 811-S1-010-10-014101 Preci-Dip | 25 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | Polychlorinated | Brass, Copper | - | - | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 2.54mm | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | - | 94V-0 | Black | - | - | RND PIN-SKT | 10mOhm | - | - | - | 100V | 3.5A | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | 7.62mm | - | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-004-30-006101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 100V | 3.5A | - | 100000 Cycles | 150V | RECTANGULAR | - | - | 5.08mm | - | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 802-10-008-30-507191 Preci-Dip | 2653 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | - | - | - | - | - | Bulk | 2012 | 802 | - | - | Active | 1 (Unlimited) | - | - | Mating Target | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 811-S1-008-30-017191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 811-SS-010-30-003191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95mm | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 802-10-010-30-507191 Preci-Dip | 33 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | - | - | - | - | - | Bulk | 2012 | 802 | - | - | Active | 1 (Unlimited) | - | - | Mating Target | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 811-SS-008-30-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | - | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 8 | RECTANGULAR | - | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 811-SS-010-30-001191 Preci-Dip | 8 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | - | - | - | - | - | Tube | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-014-30-002191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 14 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 2.95mm | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-018-30-007191 Preci-Dip | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | Brass | PET | Brass | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 18 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 4mm | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | - |