- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Durability | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-SS-008-30-001191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Tape & Reel (TR) | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 802-10-006-30-507191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | - | - | Bulk | 2012 | 802 | - | - | Active | 1 (Unlimited) | - | - | Mating Target | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-SS-002-30-008191 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-125-02-G-S-AT-TR Samtec Inc. | 8 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | - | Tape & Reel (TR) | 2014 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | 1 | - | 25 | RECTANGULAR | 0.065 inch | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 800-10-007-30-507191 Preci-Dip | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | - | - | Bulk | 2012 | 800 | - | - | Active | 1 (Unlimited) | - | - | Mating Target | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-110-02-G-S-E-AT Samtec Inc. | 8 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | Tube | 2011 | SEI | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() 811-SS-006-30-003191 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-SS-007-30-004191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 8PM-11-0008-02-131191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | PET | - | - | - | - | 150V | Tape & Reel (TR) | 2010 | 8PM | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | Tape and Reel packaging | - | - | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | - | - | 3A | ONE | UL | Gold | COMMERCIAL | 1 | - | 8 | RECTANGULAR | 0.096 inch | - | - | - | - | 3A | - | - | - | - | - | 50000 Cycles | RECTANGULAR | BLACK | 2.44mm | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-SS-010-30-002191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-010-30-005191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-010-30-014191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 802-10-004-30-507191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | - | - | Bulk | 2012 | 802 | - | - | Active | 1 (Unlimited) | - | - | Mating Target | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-SS-005-30-007191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 009155002301006 AVX Corporation | 2820 |
| - | 8 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | Tape & Reel (TR) | - | MOBO® 9155-300 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | - | - | 1 | Female | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.118 3.00mm | Right Angle | 4.42mm | - | - | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | 5.9mm | 15.0μin 0.38μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 800-10-005-30-507101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | - | - | 150V | Bulk | 2010 | 800 | - | - | Active | 1 (Unlimited) | Solder | - | Mating Target | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | - | 5 | - | - | - | - | Black | - | - | RND PIN-SKT | - | - | 100V | 3.5A | - | RECTANGULAR | - | 4mm | 12.7mm | 10.0μin 0.25μm | 9.8μin | No | - | ROHS3 Compliant | - | ||
![]() 813-S1-016-10-014101 Preci-Dip | 58 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | Polychlorinated | - | - | Brass, Copper | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | 2 | Male | - | 8536.69.40.40 | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 5.08mm | - | 3.5A | - | - | Gold | - | - | - | 16 | - | - | - | 94V-0 | Black | - | - | - | 10mOhm | 0.100 (2.54mm) | - | 3.5A | - | - | - | 4mm | 20.32mm | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | - | ||
![]() 811-S1-008-10-014101 Preci-Dip | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | 1 | - | 8 | RECTANGULAR | - | - | 94V-0 | - | - | - | RND PIN-SKT | - | - | - | - | 50000 Cycles | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() P20-0545R Harwin Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | 2 | Male | - | - | 12V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | 1A | - | - | Gold | - | - | 2.54mm | 5 | - | - | - | 94V-0 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() SIB-105-02-F-S-LC Samtec Inc. | 100 | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | - | - | Bronze, Copper | - | - | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | - | ONE | UL | Gold | COMMERCIAL | 1 | - | 5 | RECTANGULAR | 0.264 inch | MALE | - | Black | - | 2.6A | - | - | - | - | 2.2A | - | RECTANGULAR | - | - | 12.7mm | Flash | - | No | No SVHC | ROHS3 Compliant | - |