- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Contact Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Durability | Contact Pattern | Length | Contact Finish Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-SS-028-10-474101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 1.4 inch | 2 | 28 | RECTANGULAR | MALE | - | 0.197 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | 0.138 inch | ROHS3 Compliant | ||
![]() 811-S1-029-10-017101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 2.9 inch | 1 | 29 | RECTANGULAR | MALE | 94V-0 | 0.24 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 811-S1-030-10-015101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 3 inch | 1 | 30 | RECTANGULAR | MALE | 94V-0 | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-S1-028-10-014101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 1.4 inch | 2 | 28 | RECTANGULAR | MALE | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | 0.118 inch | ROHS3 Compliant | ||
![]() 813-S1-030-10-016101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 1.5 inch | 2 | 30 | RECTANGULAR | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | 0.118 inch | ROHS3 Compliant | ||
![]() 813-S1-030-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 1.5 inch | 2 | 30 | RECTANGULAR | MALE | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | 0.118 inch | ROHS3 Compliant | ||
![]() 813-S1-030-10-014101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 1.5 inch | 2 | 30 | RECTANGULAR | MALE | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | 0.118 inch | ROHS3 Compliant | ||
![]() 813-S1-030-10-017101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 1.5 inch | 2 | 30 | RECTANGULAR | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | 0.118 inch | ROHS3 Compliant | ||
![]() 811-S1-030-10-017101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 3 inch | 1 | 30 | RECTANGULAR | MALE | 94V-0 | 0.24 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 811-S1-032-10-016101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 3.2 inch | 1 | 32 | RECTANGULAR | MALE | 94V-0 | 0.22 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-S1-032-10-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | Copper | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | ONE | UL | Gold | COMMERCIAL | - | 2 | 32 | RECTANGULAR | MALE | - | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | - | 3.5A | 1400VAC V | 50000 Cycles | RECTANGULAR | 40.64mm | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-S1-032-10-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 1.6 inch | 2 | 32 | RECTANGULAR | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | 0.118 inch | ROHS3 Compliant | ||
![]() 813-S1-032-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 1.6 inch | 2 | 32 | RECTANGULAR | MALE | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | 0.118 inch | ROHS3 Compliant | ||
![]() 811-S1-032-10-017101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 3.2 inch | 1 | 32 | RECTANGULAR | MALE | 94V-0 | 0.24 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-042-10-474101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 42 | RECTANGULAR | MALE | - | 0.197 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | 0.138 inch | ROHS3 Compliant | ||
![]() 811-S1-044-10-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 4.4 inch | 1 | 44 | RECTANGULAR | MALE | 94V-0 | 0.22 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 811-S1-044-10-017101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 4.4 inch | 1 | 44 | RECTANGULAR | MALE | 94V-0 | 0.24 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 811-S1-044-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 4.4 inch | 1 | 44 | RECTANGULAR | MALE | 94V-0 | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-S1-044-10-015101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 44 | RECTANGULAR | MALE | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | 0.118 inch | ROHS3 Compliant | ||
![]() 811-S1-045-10-017101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 4.5 inch | 1 | 45 | RECTANGULAR | MALE | 94V-0 | 0.24 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | 19.7μin 0.50μm | - | ROHS3 Compliant |