- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insulator Color | Length | Contact Finish Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 811-S1-043-10-016101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 4.3 inch | 1 | 43 | RECTANGULAR | MALE | 94V-0 | - | 0.22 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-S1-044-10-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 44 | RECTANGULAR | MALE | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | 0.118 inch | - | ROHS3 Compliant | ||
![]() 813-S1-044-10-017101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 44 | RECTANGULAR | MALE | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | 0.118 inch | - | ROHS3 Compliant | ||
![]() 813-S1-044-10-014101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 44 | RECTANGULAR | MALE | - | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | 0.118 inch | - | ROHS3 Compliant | ||
![]() 811-S1-045-10-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 4.5 inch | 1 | 45 | RECTANGULAR | MALE | 94V-0 | - | 0.22 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-SS-044-10-474101 Preci-Dip | 28 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 44 | RECTANGULAR | MALE | - | - | 0.197 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | 0.138 inch | - | ROHS3 Compliant | ||
![]() 811-SS-010-30-026101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | unknown | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | MALE | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-010-30-021101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | unknown | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | MALE | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 8PM-11-0009-02-131 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | Bulk | 2010 | 8PM | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 9 | RECTANGULAR | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 50000 Cycles | RECTANGULAR | BLACK | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() 813-S1-012-30-014101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | unknown | ONE | UL | Gold | COMMERCIAL | - | 2 | 12 | RECTANGULAR | - | - | Black | - | - | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | - | 3.5A | POLARIZED HOUSING | - | 50000 Cycles | RECTANGULAR | - | 15.24mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() SEI-122-02-G-S-M-AB Samtec Inc. | 8 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e3 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-116-02-GF-S-AT Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | No | ROHS3 Compliant | ||
![]() SEI-118-02-G-S-E-AB-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-105-02-G-S-E-AT Samtec Inc. | 8 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-118-02-G-S-AT Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-125-02-GF-S-M Samtec Inc. | 8 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-106-02-G-S-AB Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-111-02-G-S-AB Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-106-02-GF-S Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | No | ROHS3 Compliant | ||
![]() SEI-114-02-G-S-E Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant |