- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Pitch | Orientation | Depth | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Durability | Contact Pattern | Insulator Color | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-SS-016-30-026101 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | 16 | RECTANGULAR | MALE | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-008-30-006101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | 2 | 8 | - | MALE | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-008-30-021101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | 2 | 8 | RECTANGULAR | MALE | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-010-30-004101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | 2 | Male | 8536.69.40.40 | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.5 inch | 2 | 10 | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | - | 0.100 (2.54mm) | - | - | - | RECTANGULAR | - | - | 19.7μin 0.50μm | No | ROHS3 Compliant | ||
![]() 813-SS-010-30-007101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.5 inch | 2 | 10 | - | MALE | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | - | 0.100 (2.54mm) | - | - | - | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-004-30-021101 Preci-Dip | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | RECTANGULAR | MALE | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-018-30-023101 Preci-Dip | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | RECTANGULAR | MALE | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-018-30-024101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | RECTANGULAR | MALE | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-020-30-002101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 1 inch | 2 | 20 | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | No | ROHS3 Compliant | ||
![]() 813-SS-018-30-022101 Preci-Dip | 39 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | RECTANGULAR | MALE | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-020-30-024101 Preci-Dip | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 1 inch | 2 | 20 | RECTANGULAR | MALE | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 823-S1-010-30-012101 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | Bulk | - | 823 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-014-30-002101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | - | MALE | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-012-30-026101 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | 12 | RECTANGULAR | MALE | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-012-30-006101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | 12 | - | MALE | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-014-30-022101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | RECTANGULAR | MALE | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 8PM-SS-0006-02-219 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | Bulk | 2010 | 8PM | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.48 inch | 2 | 6 | RECTANGULAR | MALE | 0.135 inch | 3A | - | 10mOhm | - | 0.300 (7.62mm) | - | - | 100000 Cycles | RECTANGULAR | BLACK | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-008-30-024101 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | Bulk | 2012 | 813 | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 2 | - | - | 0.100 2.54mm | Straight | 5.08mm | ONE | UL | Gold | COMMERCIAL | - | 2 | 8 | RECTANGULAR | MALE | - | - | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | 3.5A | 100000 Cycles | RECTANGULAR | - | 10.16mm | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-008-30-023101 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | 2 | 8 | RECTANGULAR | MALE | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-008-30-022101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | -55°C | Bulk | 2012 | 813 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | 2 | 8 | RECTANGULAR | MALE | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant |