- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Durability | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-S1-006-30-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.3 inch | 2 | 6 | RECTANGULAR | - | - | - | - | - | 0.173 inch | 3.5A | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | POLARIZED HOUSING | 50000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-006-30-005101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.3 inch | 2 | 6 | - | - | - | - | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-S1-016-30-014191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 811-SS-004-30-008191 Preci-Dip | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2008 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-S1-020-30-016191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-010-30-002191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-S1-014-30-015191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | - | Gold | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 800-10-006-30-507101 Preci-Dip | 1201 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | - | - | 150V | Bulk | 2010 | 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Mating Target | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | 3.5A | - | ONE | UL | Gold | COMMERCIAL | - | - | 6 | - | - | - | - | Black | - | - | - | RND PIN-SKT | - | - | - | 100V | 3.5A | - | - | RECTANGULAR | - | 4mm | 15.24mm | 10.0μin 0.25μm | 9.8μin | - | No | - | ROHS3 Compliant | - | - | ||
![]() SIR1-15-L-S Samtec Inc. | 129 |
| Datasheet | 3 Weeks | - | Surface Mount, Right Angle | Phosphor Bronze | - | - | - | Bronze | - | - | Tube | 2015 | SIR1 | e3 | - | Active | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 15 | RECTANGULAR | 0.236 inch | MALE | - | - | - | 0.2 inch | 2.8A | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 811-S1-012-10-016101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | - | 3.5A | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 12 | RECTANGULAR | - | - | 94V-0 | - | - | 0.22 inch | - | RND PIN-SKT | - | - | - | - | - | - | 50000 Cycles | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SEI-110-02-G-S-AB-TR Samtec Inc. | 1358 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.065 inch | - | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8MM-11-0010-02-131191 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 8mm | - | - | Active | 1 (Unlimited) | Solder | - | Mating Target | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | - | - | 3.5A | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.096 inch | - | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | RECTANGULAR | BLACK | 2.44mm | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-004-30-003191 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SEI-125-02-G-S-M-AB Samtec Inc. | 47 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | - | - | Bronze | - | - | Tube | - | SEI | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | not_compliant | - | - | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | 38.48mm | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MIH-2-412-TF JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Beryllium Copper | - | - | - | - | - | - | Tape & Reel (TR) | - | MIH | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Compression Contact, Non-Gendered | - | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 990.6μm | - | - | - | - | NICKEL | - | - | Gold | - | - | - | 2 | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SEI-105-02-GF-S-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | LOCKING | - | Bronze | - | - | Tape & Reel (TR) | 2011 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | - | - | - | 2.3A | - | - | - | - | 60V | 1A | - | - | RECTANGULAR | - | - | 5.41mm | 3.00μin 0.076μm | FLASH inch | - | No | - | ROHS3 Compliant | - | - | ||
![]() SEI-115-02-GF-S-E-AT-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | - | No | - | ROHS3 Compliant | - | - | ||
![]() SEI-110-02-G-S-E-TR Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.065 inch | - | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() M90-6050845 Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Brass | Polyamide | - | - | - | - | 240V | Bulk | 2011 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Piston | 100°C | -40°C | 2 | Receptacle | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | 1A | - | ONE | UL | Gold | COMMERCIAL | 1.456 inch | 2 | 8 | RECTANGULAR | - | Female | - | - | - | - | 1A | RND PIN-SKT | 30mOhm | 1GOhm | 0.098 (2.50mm) | - | - | - | 500 Cycles | RECTANGULAR | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M90-7041245 Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Brass | Polyamide | - | - | - | - | 240V | Bulk | 2011 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Through Hole | - | Mating Target | 100°C | -40°C | 2 | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | 1A | - | ONE | UL | Gold | COMMERCIAL | 1.654 inch | 2 | 12 | RECTANGULAR | 0.709 inch | Male | - | - | - | - | 1A | RND PIN-SKT | 10mOhm | 1GOhm | 0.098 (2.50mm) | - | - | POLARIZED HOUSING | - | RECTANGULAR | BLACK | - | - | - | - | 0.098 inch | - | No SVHC | ROHS3 Compliant | - | IP68 |