- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insulator Color | Height | Contact Finish Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 811-S1-058-10-016101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 5.8 inch | 1 | 58 | RECTANGULAR | - | MALE | 94V-0 | 0.22 inch | 3.5A | RND PIN-SKT | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-S1-058-10-016101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 58 | RECTANGULAR | - | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | 0.118 inch | - | ROHS3 Compliant | ||
![]() 813-S1-058-10-017101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 58 | RECTANGULAR | - | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | 0.118 inch | - | ROHS3 Compliant | ||
![]() 811-S1-059-10-015101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 5.9 inch | 1 | 59 | RECTANGULAR | - | MALE | 94V-0 | - | 3.5A | RND PIN-SKT | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-S1-060-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 3 inch | 2 | 60 | RECTANGULAR | - | MALE | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | 0.118 inch | - | ROHS3 Compliant | ||
![]() 811-S1-061-10-015101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 61 | RECTANGULAR | - | MALE | 94V-0 | - | 3.5A | RND PIN-SKT | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-061-10-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 61 | RECTANGULAR | - | MALE | 94V-0 | - | 3.5A | RND PIN-SKT | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-S1-062-10-017101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 3.1 inch | 2 | 62 | RECTANGULAR | - | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | 0.118 inch | - | ROHS3 Compliant | ||
![]() 813-S1-062-10-015101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 3.1 inch | 2 | 62 | RECTANGULAR | - | MALE | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | 0.118 inch | - | ROHS3 Compliant | ||
![]() 811-S1-062-10-015101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 6.2 inch | 1 | 62 | RECTANGULAR | - | MALE | 94V-0 | - | 3.5A | RND PIN-SKT | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 8PM-11-0005-02-131191 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | Bulk | 2012 | 8PM | - | - | Active | 1 (Unlimited) | - | - | Piston | 1 | - | Tape and Reel packaging | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | 0.096 inch | MALE | - | - | 3A | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-010-30-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | - | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | RECTANGULAR | - | - | 19.7μin 0.50μm | - | No | ROHS3 Compliant | ||
![]() 811-SS-010-30-005101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | - | MALE | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 8MM-11-0002-02-131191 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | PET | - | 150V | Bulk | 2010 | 8mm | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Mating Target | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 2 | RECTANGULAR | 0.096 inch | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | BLACK | 2.44mm | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 8PM-11-0002-02-260191 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | Bulk | 2012 | 8PM | - | - | Active | 1 (Unlimited) | - | - | Piston | 1 | - | Tape and Reel packaging | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 2 | RECTANGULAR | 0.096 inch | MALE | - | - | 3A | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 8MM-11-0005-02-131191 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | PET | - | 150V | Bulk | 2010 | 8mm | - | - | Active | 1 (Unlimited) | Solder | - | Mating Target | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | 0.096 inch | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | BLACK | 2.44mm | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 8MM-11-0007-02-131191 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | PET | - | 150V | Bulk | 2010 | 8mm | - | - | Active | 1 (Unlimited) | Solder | - | Mating Target | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 7 | RECTANGULAR | 0.096 inch | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | BLACK | 2.44mm | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 8PM-11-0005-02-260191 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | Bulk | 2012 | 8PM | - | - | Active | 1 (Unlimited) | - | - | Piston | 1 | - | Tape and Reel packaging | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | 0.096 inch | MALE | - | - | 3A | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 8PM-11-0006-02-260191 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | Bulk | 2010 | 8PM | - | - | Active | 1 (Unlimited) | - | - | Piston | 1 | - | Tape and Reel packaging | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 6 | RECTANGULAR | - | MALE | - | - | 3A | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-056-10-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 5.6 inch | 1 | 56 | RECTANGULAR | - | MALE | 94V-0 | - | 3.5A | RND PIN-SKT | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant |