- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Rated Current (Signal) | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Contact Pattern | Height | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-S1-008-30-016191 Preci-Dip | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Tape & Reel (TR) | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 8 | - | - | - | - | 0.100 (2.54mm) | - | - | - | 4mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 800-10-002-30-507191 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | - | - | - | - | - | Bulk | 2012 | 800 | - | - | Active | 1 (Unlimited) | - | - | Mating Target | - | - | - | 1 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 009155003001018 AVX Corporation | 297 |
| - | 8 Weeks | Surface Mount | Surface Mount | SMD/SMT | Beryllium Copper | - | - | - | - | - | Cut Tape | - | MOBO® 9155 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | - | - | Black | 1 | Male | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | 8mm | - | - | - | - | Gold | - | - | 3 | - | - | - | - | - | - | 3A | - | - | 7.5mm | - | No | ROHS3 Compliant | ||
![]() 813-SS-014-30-005191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 14 | - | - | - | - | 0.100 (2.54mm) | - | - | - | 4mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-014-30-007191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 14 | - | - | - | - | 0.100 (2.54mm) | - | - | - | 4mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 811-SS-006-30-002191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-S1-018-30-017191 Preci-Dip | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 18 | - | - | - | - | 0.100 (2.54mm) | - | - | - | 4mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-006-30-004191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 6 | - | - | - | - | 0.100 (2.54mm) | - | - | - | 4mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 811-S1-007-30-015191 Preci-Dip | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 7 | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 811-S1-004-30-015191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Tape & Reel (TR) | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-S1-012-30-016191 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 12 | - | - | - | - | 0.100 (2.54mm) | - | - | - | 4mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 0475310001 Molex | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | - | Copper Alloy | Polymer | - | - | - | - | Tape & Reel (TR) | - | 47531 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Battery Contact | 85°C | -40°C | - | 1 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.079 2.00mm | Right Angle, Horizontal | 5.05mm | - | 1A | - | - | Gold | - | - | 4 | - | - | - | - | - | 200V | - | - | - | 8mm | 30.0μin 0.76μm | No | ROHS3 Compliant | ||
![]() 0475070010 Molex | 28692 |
| Datasheet | 18 Weeks | - | Surface Mount, Right Angle | - | Beryllium Copper | - | - | - | - | - | Tape & Reel (TR) | - | 47507 | e4 | yes | Active | 1 (Unlimited) | - | - | Battery Contact | - | - | - | 1 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.079 2.00mm | - | - | unknown | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | ROHS3 Compliant | ||
![]() 0472861001 Molex | 1533 |
| Datasheet | 18 Weeks | - | Surface Mount | - | Copper Alloy | - | - | - | - | - | Tape & Reel (TR) | - | 47286 | - | yes | Active | 1 (Unlimited) | - | - | Battery Contact | - | - | - | 1 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | ROHS3 Compliant | ||
![]() SEI-105-02-G-S-E-AT-TR Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | LOCKING | PEG | - | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 1 | 5 | RECTANGULAR | - | 0.24 inch | 2.3A | - | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | No | ROHS3 Compliant | ||
![]() SEI-110-02-G-S-E-AT-TR Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | LOCKING | PEG | -55°C | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 1 | 10 | RECTANGULAR | 0.065 inch | 0.24 inch | 2.3A | - | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | No | ROHS3 Compliant | ||
![]() 009155003003018 AVX Corporation | 3857 |
| - | 8 Weeks | Surface Mount | Surface Mount | - | Beryllium Copper | - | - | - | - | - | Tape & Reel | - | MOBO® 9155 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Battery Contact | - | - | Black | 1 | Male | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | - | - | - | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() 811-S1-003-30-014191 Preci-Dip | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-004-30-004191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 4 | - | - | - | - | 0.100 (2.54mm) | - | - | - | 4mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 811-S1-005-30-015191 Preci-Dip | 35 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | ROHS3 Compliant |