- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Durability | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-S1-006-30-014191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 009155003101008 AVX Corporation | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | SMD/SMT | Beryllium Copper | - | - | - | - | - | - | Tape & Reel | - | MOBO® 9155 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Battery Contact | - | - | 1 | Male | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | 9.1mm | - | - | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() 821-S1-003-30-014191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-005-30-017191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | - | 150V | Tape & Reel (TR) | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() SEI-105-02-GF-S-M-AB-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | LOCKING | PEG | Bronze | - | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 1 | 5 | RECTANGULAR | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | No | ROHS3 Compliant | ||
![]() SEI-106-02-G-S-E Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-114-02-G-S-AT Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-118-02-G-S-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | - | - | - | - | - | Tape & Reel (TR) | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-125-02-G-S-E-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | LOCKING | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | 1 | 25 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-106-02-G-S-E-AB Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | e3 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-117-02-GF-S-E-AB Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | - | Gold | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-113-02-G-S-M Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-105-02-G-S-E-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | LOCKING | - | Bronze | - | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 1 | 5 | RECTANGULAR | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() 589155003000099 AVX Corporation | 8 |
| - | 8 Weeks | - | Surface Mount | - | Beryllium Copper | - | - | - | - | - | - | - | - | MOBO® 9155 | - | - | Active | 3 (168 Hours) | - | - | Battery Contact | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SEI-106-02-G-S-M-AB-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | - | - | - | - | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-107-02-G-S-M-AB Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | e3 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-112-02-G-S-E Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() 8PM-11-0010-02-131 Preci-Dip | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Brass | Polychlorinated | - | - | - | - | - | Bulk | 2010 | 8PM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.44mm | - | - | ONE | UL | Gold | COMMERCIAL | 1 | 10 | RECTANGULAR | 0.096 inch | - | Black | - | 3A | - | 10mOhm | - | 100V | 3A | 50000 Cycles | RECTANGULAR | - | - | 25.4mm | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() 811-S1-012-10-015101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | 1 | 12 | RECTANGULAR | - | 94V-0 | - | - | - | RND PIN-SKT | - | - | - | - | 50000 Cycles | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 800-10-008-30-507101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 800 | - | - | Active | 1 (Unlimited) | Solder | - | Mating Target | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 8 | - | - | - | - | - | - | RND PIN-SKT | - | - | - | - | - | RECTANGULAR | BLACK | 4mm | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant |