- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Style | Row Spacing | Max Current Rating | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIB-103-02-F-S-LC Samtec Inc. | 70359 |
| - | 3 Weeks | - | Surface Mount | - | Phosphor Bronze | - | - | - | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | 0.264 inch | MALE | - | 2.6A | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | - | ROHS3 Compliant | ||
![]() SIB-130-02-F-S-LC Samtec Inc. | 30 |
| - | 3 Weeks | Surface Mount | Surface Mount | - | Phosphor Bronze | - | Bronze | - | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 3 inch | 1 | 30 | RECTANGULAR | 0.264 inch | MALE | - | 2.6A | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | No SVHC | ROHS3 Compliant | ||
![]() 813-SS-020-30-004191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-006-30-017191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Tape & Reel (TR) | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-006-30-016191 Preci-Dip | 26146846 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-SS-010-30-007191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 1-2199175-1 TE Connectivity AMP Connectors | In Stock | - | - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Battery Contact | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 009155005001016 AVX Corporation | 1679 |
| - | 8 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | GLASS FILLED NYLON46 | - | - | Tape & Reel (TR) | - | MOBO® 9155 | - | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | Black | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.098 2.50mm | Straight | 8mm | - | ONE | UL | Gold | - | - | 1 | 5 | RECTANGULAR | - | MALE | 94V-0 | - | SQ PIN-SKT | - | 3A | RECTANGULAR | - | - | 12.5mm | 15.0μin 0.38μm | No | - | ROHS3 Compliant | ||
![]() 811-SS-003-30-008191 Preci-Dip | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 1.8mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-005-30-008191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 1.8mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-003-30-001191 Preci-Dip | 39 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Tube | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-SS-016-30-002191 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-SS-020-30-002191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-S1-006-30-016191 Preci-Dip | 26146846 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-009-30-014191 Preci-Dip | 26146846 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-010-30-006191 Preci-Dip | 26146846 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-009-30-017191 Preci-Dip | 33 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-SS-012-30-007191 Preci-Dip | 26146846 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 12 | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-002-30-002191 Preci-Dip | 24 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Tape & Reel (TR) | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-003-30-015191 Preci-Dip | 26146846 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant |