- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Contact Finish | Number of Contacts | Housing Color | Contact Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Height | Length | Width | Contact Finish Thickness | Stack Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 811-SS-002-30-002191 Preci-Dip | 24 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | PET | - | 150V | Tape & Reel (TR) | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | Gold | 2 | - | - | - | - | - | - | 2.95mm | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-003-30-015191 Preci-Dip | 26146846 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | PET | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | Gold | 3 | - | - | - | - | - | - | 4mm | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-SS-003-30-004191 Preci-Dip | 31957267 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | PET | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | Gold | 3 | - | - | - | - | - | - | 4mm | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 009155006852006 AVX Corporation | 2443 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Beryllium Copper | - | - | - | Tape & Reel (TR) | - | MOBO® 9155-800 | - | yes | Active | 3 (168 Hours) | - | - | Battery Contact | - | - | - | 1 | - | - | 125V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.079 2.00mm | - | - | - | Gold | 6 | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | - | ROHS3 Compliant | - | ||
![]() 009155003001016 AVX Corporation | 1779 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | Nylon | - | Copper | - | Tape & Reel (TR) | - | MOBO® 9155 | - | yes | Active | 3 (168 Hours) | Solder | - | Battery Contact | - | - | Black | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | 8mm | - | Gold | 3 | - | - | - | - | 3A | - | 3mm | 8.05mm | 7.5mm | 15.0μin 0.38μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 009155003101006 AVX Corporation | 24 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | Copper | - | Tape & Reel (TR) | - | MOBO® 9155 Ultra-Low | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | Battery Contact | - | - | - | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | - | 3A | Gold | 3 | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 009155004001016 AVX Corporation | 792 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | Copper | - | Tape & Reel (TR) | - | MOBO® 9155 | - | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | - | - | Black | 1 | Male | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | 8mm | 3A | Gold | 4 | - | - | - | - | 3A | - | - | 10mm | - | 15.0μin 0.38μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 009258008004064 AVX Corporation | 2337 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | NOT SPECIFIED | - | Tape & Reel (TR) | - | 9258 SOLO | e3 | yes | Active | 3 (168 Hours) | - | - | Compression Contact, Non-Gendered | - | - | - | 1 | Female | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | Gold | 8 | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 009155005852006 AVX Corporation | 2730 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Beryllium Copper | - | - | - | Tape & Reel (TR) | - | MOBO® 9155-800 | - | - | Active | 3 (168 Hours) | - | - | Battery Contact | - | - | - | 1 | - | - | 125V | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | Gold | 5 | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | - | ROHS3 Compliant | - | ||
![]() 009188004012062 AVX Corporation | 2467 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | 9188 SOLO | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Compression Contact, Non-Gendered | - | - | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 3mm | - | Gold | 4 | - | - | - | - | - | - | - | 5.2mm | - | 10.0μin 0.25μm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() 009258008008063 AVX Corporation | 2924 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | NOT SPECIFIED | - | Tape & Reel (TR) | - | 9258 SOLO | e3 | yes | Active | 3 (168 Hours) | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6mm | - | Gold | 8 | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-004-30-016191 Preci-Dip | 39 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | PET | - | 150V | Tape & Reel (TR) | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | Gold | 4 | - | - | - | - | - | - | 4mm | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 800-10-008-30-507191 Preci-Dip | 8 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | - | - | - | Bulk | 2012 | 800 | - | - | Active | 1 (Unlimited) | - | - | Mating Target | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | Gold | 8 | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 800-10-010-30-507191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | - | - | - | Bulk | 2012 | 800 | - | - | Active | 1 (Unlimited) | - | - | Mating Target | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | Gold | 10 | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-SS-002-30-005191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | PET | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | Gold | 2 | - | - | - | - | - | - | 4mm | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-SS-003-30-007191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | Polychlorinated | Brass, Stainless Steel | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | 3.5A | Gold | 3 | Black | 15mOhm | - | 100V | 3.5A | 150V | 4mm | 7.62mm | - | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | - | ||
![]() 811-SS-005-30-001191 Preci-Dip | 39 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | - | - | - | Tube | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | Gold | 5 | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-004-30-012191 Preci-Dip | 39 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | Tape & Reel (TR) | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | Gold | 4 | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-012-30-017191 Preci-Dip | 8 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | PET | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | Gold | 12 | - | - | 0.100 (2.54mm) | - | - | - | 4mm | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-018-30-001191 Preci-Dip | 24 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Brass | PET | Brass | 150V | Tube | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | Gold | 18 | - | - | 0.100 (2.54mm) | - | - | - | 2.95mm | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - |