- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-S1-010-30-015191 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 811-S1-002-10-015101 Preci-Dip | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | PET | - | - | -55°C | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 2 | RECTANGULAR | - | - | 94V-0 | - | - | - | RND PIN-SKT | - | - | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | ||
![]() 800-10-002-30-507101 Preci-Dip | 793 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | - | 150V | Bulk | 2012 | 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Mating Target | 125°C | -55°C | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | - | 2 | - | - | - | - | Black | - | - | RND PIN-SKT | - | - | - | 100V | - | 3.5A | - | - | - | - | RECTANGULAR | - | 4mm | 5.08mm | 10.0μin 0.25μm | 9.8μin | - | - | ROHS3 Compliant | ||
![]() 811-S1-002-30-015191 Preci-Dip | 2721 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | 150V | Tape & Reel (TR) | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 813-S1-020-10-016101 Preci-Dip | 54 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | Polychlorinated | - | Brass, Copper | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | 20 | RECTANGULAR | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | - | 3.5A | - | 1400VAC V | 50000 Cycles | 150V | RECTANGULAR | - | 4mm | 25.4mm | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | ||
![]() 813-S1-010-30-017101 Preci-Dip | 529 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 10 | RECTANGULAR | - | - | - | Black | - | - | - | 10mOhm | - | 0.100 (2.54mm) | 100V | - | 3.5A | POLARIZED HOUSING | - | 50000 Cycles | - | RECTANGULAR | - | - | 12.7mm | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 8PM-11-0004-02-131 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | Polychlorinated | - | - | - | - | Bulk | 2012 | 8PM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 1 | Female | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 7.3mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | 0.096 inch | - | - | Black | - | 3A | - | 10mOhm | - | - | 100V | - | 3A | - | - | 50000 Cycles | 150V | RECTANGULAR | - | - | 10.16mm | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() 811-S1-047-10-015101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 4.7 inch | 1 | 47 | RECTANGULAR | - | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 813-S1-016-30-015101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | 16 | RECTANGULAR | - | MALE | - | - | 0.173 inch | 3.5A | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | POLARIZED HOUSING | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() SEI-110-02-G-S-E Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() 813-S1-004-30-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | RECTANGULAR | - | MALE | - | - | 0.173 inch | 3.5A | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | POLARIZED HOUSING | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 8PM-11-0006-02-260 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | - | - | Bulk | 2012 | 8PM | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 6 | RECTANGULAR | - | MALE | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 813-SS-018-30-003101 Preci-Dip | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | - | - | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() SIB-117-02-F-S-LC Samtec Inc. | In Stock | - | - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | Bronze | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 17 | RECTANGULAR | 0.264 inch | MALE | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | - | No SVHC | ROHS3 Compliant | ||
![]() SEI-110-02-GF-S-E-AT Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | No | - | ROHS3 Compliant | ||
![]() SEI-125-02-G-S-M-TR Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | 0.065 inch | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() SEI-105-02-GF-S-E-AT Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | No | - | ROHS3 Compliant | ||
![]() SIB-113-02-F-S-LC Samtec Inc. | 47 |
| - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | Bronze | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 13 | RECTANGULAR | 0.264 inch | MALE | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | - | No SVHC | ROHS3 Compliant | ||
![]() 009258008008064 AVX Corporation | 2431 |
| - | 8 Weeks | Surface Mount | Surface Mount | - | - | - | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | 9258 SOLO | e3 | yes | Active | 3 (168 Hours) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6mm | - | - | - | - | Gold | - | - | - | 8 | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 009155002741006 AVX Corporation | 500 |
| - | 8 Weeks | - | Surface Mount, Right Angle | Beryllium Copper | - | - | - | - | - | Tape & Reel (TR) | - | MOBO® 9155-700 | - | - | Active | 3 (168 Hours) | - | - | Battery Contact | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | - | ROHS3 Compliant |