- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIB-107-02-F-S Samtec Inc. | 24 |
| - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | Bronze | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 7 | RECTANGULAR | - | 0.264 inch | MALE | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | No | No SVHC | ROHS3 Compliant | ||
![]() SEI-115-02-G-S-M Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | Bronze | - | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() 813-SS-006-30-002101 Preci-Dip | 407 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 6 | - | - | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | - | 3.5A | - | - | 100000 Cycles | - | RECTANGULAR | - | - | 7.62mm | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | ||
![]() 813-SS-012-30-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | e4 | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | 12 | - | NO | - | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 813-S1-014-30-014101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | RECTANGULAR | - | - | MALE | - | - | 0.173 inch | 3.5A | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | POLARIZED HOUSING | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 813-SS-014-30-004191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 811-SS-009-30-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 9 | RECTANGULAR | - | - | MALE | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 813-S1-058-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 58 | RECTANGULAR | - | - | MALE | - | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | 0.118 inch | - | - | ROHS3 Compliant | ||
![]() 813-S1-042-10-017101 Preci-Dip | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 42 | RECTANGULAR | - | - | MALE | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | 0.118 inch | - | - | ROHS3 Compliant | ||
![]() 813-S1-018-30-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | RECTANGULAR | - | - | MALE | - | - | 0.173 inch | 3.5A | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | POLARIZED HOUSING | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 811-S1-006-30-017101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 6 | RECTANGULAR | - | - | MALE | - | Black | - | - | RND PIN-SKT | 10mOhm | - | - | 100V | - | 3.5A | - | - | 50000 Cycles | - | RECTANGULAR | - | - | 15.24mm | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 813-S1-066-10-017101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 3.3 inch | 2 | 66 | RECTANGULAR | - | - | MALE | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | 0.118 inch | - | - | ROHS3 Compliant | ||
![]() 811-S1-006-30-014101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 6 | RECTANGULAR | - | - | MALE | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() SIR1-07-S-S-A-K-TR Samtec Inc. | 52 | - | - | 3 Weeks | - | Surface Mount, Right Angle | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | 2016 | SIR1 | - | - | Active | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | ||
![]() 813-S1-006-10-014101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | Polychlorinated | Brass, Copper | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | 6 | RECTANGULAR | - | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | - | 3.5A | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | 4mm | 7.62mm | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | ||
![]() 811-S1-003-30-017101 Preci-Dip | 95 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | - | - | MALE | - | - | - | - | RND PIN-SKT | - | - | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 811-SS-003-30-001101 Preci-Dip | 96 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | - | - | - | - | Black | - | - | RND PIN-SKT | 15mOhm | - | - | 100V | - | 3.5A | - | - | - | - | RECTANGULAR | - | - | 7.62mm | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | ||
![]() 813-S1-006-30-017101 Preci-Dip | 730 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 6 | RECTANGULAR | - | - | - | - | Black | - | - | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | - | 3.5A | POLARIZED HOUSING | - | 50000 Cycles | 150V | RECTANGULAR | - | - | 7.62mm | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | ||
![]() 91.955 Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | Battery Contact | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 813-SS-006-30-007101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 6 | - | - | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | - | 3.5A | - | - | 100000 Cycles | - | RECTANGULAR | - | - | 7.62mm | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant |