- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Current Rating | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Stack Height | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEI-120-02-G-S-E-AT Samtec Inc. | 47 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | - | Gold | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-E Samtec Inc. | 47 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | - | Gold | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-E-AT Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | - | Gold | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-108-02-GF-S-AT Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | No | ROHS3 Compliant | ||
![]() SEI-124-02-GF-S-M-AB-TR Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-108-02-G-S-AB Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-118-02-G-S-E-AB Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e3 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-115-02-GF-S-AB Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | No | ROHS3 Compliant | ||
![]() SEI-105-02-GF-S-AT Samtec Inc. | 8 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | - | Gold | - | - | 5 | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() 009188008020062 AVX Corporation | 1318 |
| - | 8 Weeks | Surface Mount | Surface Mount | - | - | - | Tape & Reel (TR) | - | 9188 SOLO | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Compression Contact, Non-Gendered | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 8mm | No | ROHS3 Compliant | ||
![]() 813-S1-004-30-016191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | 150V | Tape & Reel (TR) | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-005-10-016101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | PET | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | 1 | 5 | RECTANGULAR | - | - | 94V-0 | - | 0.22 inch | - | RND PIN-SKT | - | - | - | - | - | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | - | No | ROHS3 Compliant | ||
![]() 821-S1-002-30-013101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 823-S1-014-30-012101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | 14 | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 821-S1-002-30-015101 Preci-Dip | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 821-S1-004-30-014101 Preci-Dip | 47 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() SEI-108-02-G-S Samtec Inc. | 8 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() M90-7011245 Harwin Inc. | In Stock | - | Datasheet | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Brass | Polyamide | 240V | Bulk | 2009 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Mating Target | 100°C | -40°C | 2 | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.098 2.50mm | Straight | 18mm | - | 24A | ONE | UL | Gold | COMMERCIAL | 2 | 12 | RECTANGULAR | 0.708 inch | Male | 94V-0 | NO | - | 1A | RND PIN-SKT | 10mOhm | 1000000000Ohm | 0.098 (2.50mm) | RECEPTACLE | 1A | RECTANGULAR | BLACK | - | 42mm | - | - | No | ROHS3 Compliant | ||
![]() SEI-127-02-G-S-AB Samtec Inc. | 8 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-114-02-G-S-M-AB Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e3 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | - | Gold | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant |