- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEI-130-02-G-S-M Samtec Inc. | 30 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | - | Gold | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-109-02-G-S-AB Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() SEI-121-02-G-S Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-010-30-003191 Preci-Dip | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-006-30-006101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.3 inch | 2 | 6 | - | - | - | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | - | ||
![]() 589155004000074 AVX Corporation | 8 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Beryllium Copper | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | MOBO® 9155 | - | - | Active | 3 (168 Hours) | - | - | Battery Contact | - | - | 1 | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SEI-125-02-G-S-M-AT-TR Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | 0.065 inch | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-115-02-G-S-M-TR Samtec Inc. | 24 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() SEI-110-02-G-S-TR Samtec Inc. | 8 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | LOCKING | - | Bronze | - | - | Tape & Reel (TR) | 2014 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.065 inch | - | - | - | - | 2.3A | - | - | - | - | 60V | - | - | - | - | RECTANGULAR | - | - | 10.41mm | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() SEI-120-02-G-S-AB Samtec Inc. | 201 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | - | - | Bronze | - | - | Tube | 2012 | SEI | - | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | 20.41mm | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() M90-6051645 Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Brass | Polyamide | - | - | - | - | 240V | Bulk | 2013 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Through Hole | - | Piston | 100°C | -40°C | 2 | Receptacle | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | 1A | ONE | UL | Gold | COMMERCIAL | 1.857 inch | 2 | 16 | RECTANGULAR | 0.708 inch | Female | - | - | - | 1A | RND PIN-SKT | 30mOhm | 1GOhm | 0.098 (2.50mm) | - | - | - | 500 Cycles | - | RECTANGULAR | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 8PM-11-0004-02-260 Preci-Dip | 923 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | - | - | - | Bulk | 2010 | 8PM | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | 0.096 inch | MALE | - | - | - | 3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-130-02-G-S-M-AB-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-005-10-015101 Preci-Dip | 28 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | 94V-0 | - | - | - | RND PIN-SKT | - | - | - | - | - | - | - | - | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | - | ||
![]() 813-SS-006-30-003101 Preci-Dip | 378 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 6 | - | - | - | - | Black | - | - | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | 3.5A | - | 100000 Cycles | 150V | RECTANGULAR | - | - | 7.62mm | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | - | ||
![]() 813-S1-020-10-015101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | 1 inch | 2 | 20 | RECTANGULAR | - | - | - | - | 0.157 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | 0.118 inch | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-016-30-003101 Preci-Dip | 87 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | 16 | - | - | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 8PM-11-0003-02-131 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | Polychlorinated | - | - | - | - | - | Bulk | 2010 | 8PM | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.44mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | 0.096 inch | - | - | Black | - | 3A | - | 10mOhm | - | - | 100V | 3A | - | 50000 Cycles | - | RECTANGULAR | - | - | 7.62mm | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() 813-SS-014-30-005101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | - | - | MALE | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-018-30-005101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | - | - | MALE | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - |