- Manufacturer
- Contact Materials
- Height
- Length
- Depth
- Connector
- Contacts pitch
- Electrical mounting
- Electrical mounting1
- Mechanical mounting
- Spatial orientation
- Type of connector
- Certificates
Attribute column
Categories
Sockets for ICs, Transistors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Contact Material - Mating | Contact Material - Post | Board Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Pitch - Mating | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Row Spacing | PCB Contact Row Spacing | Device Socket Type | Termination Post Length | Pitch - Post | Convert From (Adapter End) | Convert To (Adapter End) | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28-653000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 28 | - | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | Box | 2006 | Correct-A-Chip® 653000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | UL 94V-0 | - | - | - | - | 1A | 0.050 1.27mm | - | 28 | Gold | - | - | 3.175mm | - | - | - | 15.24 mm | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | Socket Included | - | - | - | - | 10.0μin 0.25μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 14-354000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 14 | Polyester | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | Gold | Copper | - | - | - | 2006 | Correct-A-Chip® 354000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | 14 | - | - | - | 762μm | - | - | - | 7.62 mm | - | IC SOCKET | 0.030 0.76mm | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 50 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 28 | - | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | - | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 28 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 28 | Gold | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.4 (10.16mm) Row Spacing | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 42 | - | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | - | 2011 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 42 | 150°C | -55°C | - | Female | - | 1A | 1.778mm | - | - | 1A | 0.070 1.78mm | - | 42 | Gold | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.070 1.78mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20-351000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | - | Through Hole | - | 20 | - | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2009 | Correct-A-Chip® 351000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | SOCKET ADAPTER | - | - | - | - | 1A | 0.026 0.65mm | - | 20 | Tin-Lead | - | - | - | - | - | - | 7.62 mm | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SSOP | DIP, 0.3 (7.62mm) Row Spacing | - | 1.58mm | - | - | - | 200.0μin 5.08μm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 32-653000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 32 | - | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2006 | Correct-A-Chip® 653000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | UL 94V-0 | - | - | - | - | 1A | 0.050 1.27mm | - | 32 | Gold | - | - | 3.175mm | - | - | - | 15.24 mm | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | Socket Included | - | - | - | - | 10.0μin 0.25μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1107254-24 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | Gold | Copper | - | - | Bulk | 2006 | Correct-A-Chip® 1107254 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 24 | - | - | 2 | - | SOCKET ADAPTER | 3A | - | - | - | - | 0.100 2.54mm | 2.54mm | 24 | Tin | RECTANGULAR | 0.7 inch | - | 0.3 inch | RND PIN-SKT | - | 15.24 mm | - | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | - | 2.29mm | 30.5mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1106396-14 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 14 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | Gold | - | - | - | - | 2006 | Correct-A-Chip® 1106396 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2 | - | SOCKET ADAPTER | - | - | - | - | 3A | 0.100 2.54mm | 2.54mm | 14 | Tin | RECTANGULAR | - | 3.302mm | - | RND PIN-SKT | - | - | 0.6 mm | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1107254-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 16 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | Gold | - | - | - | Bulk | 2006 | Correct-A-Chip® 1107254 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2 | - | SOCKET ADAPTER | - | - | - | - | 3A | 0.100 2.54mm | 2.54mm | 16 | Tin | RECTANGULAR | 0.7 inch | 3.302mm | 0.3 inch | RND PIN-SKT | - | - | 0.3 mm | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68-505-110-P Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 68 | - | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2011 | Correct-A-Chip® 505 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | 68 | Tin-Lead | - | - | 3.81mm | - | - | - | - | - | IC SOCKET | 0.150 3.81mm | 0.050 1.27mm | PLCC | PGA | - | - | - | - | - | 200.0μin 5.08μm | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1109522 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-8 | 8 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | FR4 Epoxy Glass | Gold | - | - | - | - | 2006 | Correct-A-Chip® 1109522 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | 2.54mm | 8 | Tin-Lead | - | - | 3.175mm | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | - | DIP, 0.3 (7.62mm) Row Spacing | JEDEC | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 47 |
| Datasheet | 8 Weeks | Gold | Through Hole, Wire | Through Hole | - | 20 | - | Polysulfone (PSU), Glass Filled | 453.59237g | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | - | 2011 | Textool™ | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 20 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | 25.4mm | 1A | 0.100 2.54mm | - | 20 | Gold | - | - | - | - | - | - | - | - | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | Closed Frame | - | 40.1mm | 6.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole, Wire | Through Hole | - | 32 | - | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | - | 2011 | Textool™ | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 32 | - | - | 2 | - | - | 1A | 2.54mm | Straight | - | - | 0.100 2.54mm | - | 32 | Gold | - | - | - | - | - | - | - | - | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 20-350001-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | SOIC | 20 | - | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2006 | Correct-A-Chip® 350000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 20 | Tin | - | - | - | - | - | - | 7.62 mm | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOJ | DIP, 0.3 (7.62mm) Row Spacing | - | 1.58mm | - | - | - | 200.0μin 5.08μm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 96-160M65 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 160 | - | - | - | - | Copper | Brass | FR4 Epoxy Glass | Tin | - | - | - | - | 2006 | Correct-A-Chip® 96-160M65 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.026 0.65mm | - | 160 | Tin-Lead | - | - | - | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | QFP | PGA | - | 2.39mm | 39.4mm | - | - | 200.0μin 5.08μm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 1107254-28 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | Gold | Copper | - | - | - | 2006 | Correct-A-Chip® 1107254 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 28 | - | - | 2 | - | SOCKET ADAPTER | 3A | - | - | - | - | 0.100 2.54mm | 2.54mm | 28 | Tin | RECTANGULAR | 0.7 inch | - | 0.3 inch | RND PIN-SKT | - | 15.24 mm | - | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | - | 2.29mm | 35.6mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 28 | - | Polysulfone (PSU), Glass Filled | - | Glass, Polysulfone | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | - | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 28 | 150°C | -55°C | - | Female | - | 1A | 1.78mm | Straight | 6.9mm | 1A | 0.070 1.78mm | - | 28 | Gold | - | - | - | - | - | 1GOhm | 10.16 mm | - | - | 0.130 3.30mm | 0.070 1.78mm | DIP, 0.4 (10.16mm) Row Spacing | DIP, 0.4 (10.16mm) Row Spacing | - | - | 40.5mm | 27.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 47 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 40 | - | Polysulfone (PSU), Glass Filled | 453.59237g | Glass, Polysulfone | Beryllium Copper | Beryllium Copper | - | Gold | Copper | 1kV | -55°C~125°C | - | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 40 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | Straight | 6.9mm | 1A | 0.100 2.54mm | - | 40 | Gold | - | - | - | - | - | - | 15.24 mm | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | - | 65.5mm | 32.3mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1106396-24 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | Gold | - | - | - | - | 2006 | Correct-A-Chip® 1106396 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 24 | - | - | 2 | - | SOCKET ADAPTER | 3A | - | - | - | - | 0.100 2.54mm | 2.54mm | 24 | Tin | RECTANGULAR | - | - | - | RND PIN-SKT | - | 7.62 mm | - | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | 2.29mm | 30.5mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | 42 | - | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | - | 2011 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 42 | 150°C | -55°C | - | Female | - | 1A | 1.778mm | - | - | 1A | 0.070 1.78mm | - | 42 | Gold | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.070 1.78mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |