- Manufacturer
- Contact Materials
- Height
- Length
- Depth
- Connector
- Contacts pitch
- Electrical mounting
- Electrical mounting1
- Mechanical mounting
- Spatial orientation
- Type of connector
- Certificates
Attribute column
Categories
Sockets for ICs, Transistors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Contact Material - Mating | Contact Material - Post | Board Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Pitch - Mating | Lead Pitch | Number of Contacts | Contact Finish - Post | Lead Length | Insulation Resistance | Row Spacing | Device Socket Type | Termination Post Length | Pitch - Post | Convert From (Adapter End) | Convert To (Adapter End) | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08-666000-00 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | 2006 | Correct-A-Chip® 666000 | e0 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | UL 94V-0 | - | - | - | - | - | 0.050 1.27mm | - | 8 | Tin-Lead | 2.032mm | - | - | IC SOCKET | 0.080 2.03mm | 0.050 1.27mm | SOIC | SOWIC | - | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | - | ||
![]() 10-665000-00 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | SOIC | 10 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | 2006 | Correct-A-Chip® 665000 | - | Active | 1 (Unlimited) | Solder | - | 10 | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | Tin-Lead | 787.4μm | - | - | - | 0.031 0.80mm | 0.050 1.27mm | SOIC-W | SOIC | - | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | - | ||
![]() 18-666000-00 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 18 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | 2006 | Correct-A-Chip® 666000 | e0 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | UL 94V-0 | - | - | - | - | - | 0.050 1.27mm | - | 18 | Tin-Lead | 2.032mm | - | - | IC SOCKET | 0.080 2.03mm | 0.050 1.27mm | SOIC | SOWIC | - | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | - | ||
![]() 28-665000-00 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 28 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | 2006 | Correct-A-Chip® 665000 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 28 | Tin-Lead | 787.4μm | - | - | IC SOCKET | 0.031 0.80mm | 0.050 1.27mm | SOIC-W | SOIC | - | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | - | ||
![]() 44-505-110 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 44 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | 2006 | Correct-A-Chip® 505 | e0 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 44 | Tin-Lead | 3.81mm | - | - | IC SOCKET | 0.150 3.81mm | 0.050 1.27mm | PLCC | PGA | - | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | - | ||
![]() 18-350000-10-HT Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | 18 | POLYAMIDE | - | - | - | Brass | Polyimide (PI) | Tin | - | - | - | 2005 | Correct-A-Chip® 350000 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 18 | Tin-Lead | 3.175mm | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC | DIP, 0.3 (7.62mm) Row Spacing | High Temperature | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | - | ||
![]() 20-352000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 20 | RYTON | - | - | - | Brass | FR4 Epoxy Glass | NOT SPECIFIED | - | - | - | 2006 | Correct-A-Chip® 352000 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | 20 | Tin-Lead | 3.175mm | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 64 | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2011 | Textool™ | - | Active | 1 (Unlimited) | Solder | - | 64 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.070 1.78mm | - | 64 | Gold | - | - | - | - | 0.130 3.30mm | 0.070 1.78mm | DIP, 0.8 (20.32mm) Row Spacing | DIP, 0.8 (20.32mm) Row Spacing | Closed Frame | 6.9mm | 72.5mm | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 47 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 64 | Polysulfone (PSU), Glass Filled | - | Glass, Polysulfone | Beryllium Copper | Beryllium Copper | - | Gold | Copper | 1kV | -55°C~125°C | 2001 | Textool™ | - | Active | 1 (Unlimited) | Solder | - | 64 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | Straight | 6.9mm | 1A | 0.070 1.78mm | - | 64 | Gold | - | - | 22.86 mm | - | 0.130 3.30mm | 0.070 1.78mm | DIP, 0.9 (22.86mm) Row Spacing | DIP, 0.9 (22.86mm) Row Spacing | - | - | 100.3mm | 43.2mm | 30.0μin 0.76μm | 300.0μin 7.62μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 10 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 20 | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2001 | Textool™ | - | Active | 1 (Unlimited) | Solder | - | 20 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 20 | Gold | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 90 | Polysulfone (PSU), Glass Filled | 680.388555g | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2011 | Textool™ | - | Active | 1 (Unlimited) | Solder | - | 90 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.070 1.78mm | - | 90 | Gold | - | 1GOhm | - | - | 0.130 3.30mm | 0.070 1.78mm | DIP, 0.9 (22.86mm) Row Spacing | DIP, 0.9 (22.86mm) Row Spacing | Closed Frame | 6.9mm | 95.7mm | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 70 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 40 | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2001 | Textool™ | - | Active | 1 (Unlimited) | Solder | - | 40 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 40 | Gold | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 69 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 14 | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2001 | Textool™ | - | Active | 1 (Unlimited) | Solder | - | 14 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 14 | Gold | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 47 |
| Datasheet | 8 Weeks | Gold | Through Hole, Wire | Through Hole | - | 64 | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2011 | Textool™ | - | Active | 1 (Unlimited) | Wire Wrap | - | 64 | 150°C | -55°C | - | - | - | 1A | 2.54mm | - | 43.2mm | 1A | 0.100 2.54mm | - | 64 | Gold | - | 1GOhm | - | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 0.9 (22.86mm) Row Spacing | DIP, 0.9 (22.86mm) Row Spacing | - | - | 100.3mm | 6.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 50 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 22 | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2001 | Textool™ | - | Active | 1 (Unlimited) | Solder | - | 22 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | - | 0.100 2.54mm | - | 22 | Gold | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.4 (10.16mm) Row Spacing | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Wire | Through Hole | - | 22 | Polysulfone (PSU), Glass Filled | 453.59237g | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2011 | Textool™ | - | Active | 1 (Unlimited) | Wire Wrap | - | 22 | 150°C | -55°C | - | - | - | 1A | 2.54mm | - | - | - | 0.100 2.54mm | - | 22 | Gold | - | - | - | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 0.4 (10.16mm) Row Spacing | DIP, 0.4 (10.16mm) Row Spacing | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 90 | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2011 | Textool™ | - | Active | 1 (Unlimited) | Solder | - | 90 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.070 1.78mm | - | 90 | Gold | - | 1GOhm | - | - | 0.130 3.30mm | 0.070 1.78mm | DIP, 0.9 (22.86mm) Row Spacing | DIP, 0.9 (22.86mm) Row Spacing | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Wire | Through Hole | - | 48 | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2011 | Textool™ | - | Active | 1 (Unlimited) | Wire Wrap | - | 48 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 48 | Gold | - | - | - | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Wire | Through Hole | - | 48 | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2009 | Textool™ | - | Active | 1 (Unlimited) | Wire Wrap | - | 48 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 48 | Gold | - | 1GOhm | - | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 97-AQ132D Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | - | Through Hole | - | 132 | - | - | - | - | Brass | FR4 Epoxy Glass | Gold | - | - | - | 2009 | Correct-A-Chip® 97-AQ132D | e0 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 1 | - | SOCKET ADAPTER | - | - | - | - | - | 0.025 0.64mm | 1.27mm | 132 | Tin-Lead | - | - | - | IC SOCKET | 0.125 3.18mm | - | PQFP | PGA | - | 1.58mm | 34.3mm | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | Lead Free |