- Manufacturer
- Contact Materials
- Height
- Length
- Depth
- Connector
- Contacts pitch
- Electrical mounting
- Electrical mounting1
- Mechanical mounting
- Spatial orientation
- Type of connector
- Certificates
Attribute column
Categories
Sockets for ICs, Transistors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Contact Material - Mating | Contact Material - Post | Board Material | Brand | Certificates | Conform to the norm | Connector | Connector pinout layout | Connectors features | Contact Finish Mating | Contact Materials | Contacts pitch | Electrical mounting | Electrical mounting1 | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mechanical mounting | RoHS | Spatial orientation | Type of connector | Voltage Rated | Wire cross-section | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Pitch - Mating | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Lead Length | Contact Style | Insulation Resistance | Row Spacing | Device Socket Type | Termination Post Length | Pitch - Post | Convert From (Adapter End) | Convert To (Adapter End) | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 42 | Polysulfone (PSU), Glass Filled | 453.59237g | - | Beryllium Copper | Beryllium Copper | - | - | - | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | - | 2011 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 42 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 42 | Gold | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | Closed Frame | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1106396-28 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold, Tin | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | - | - | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | Correct-A-Chip® 1106396 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 28 | - | - | 2 | - | SOCKET ADAPTER | 3A | - | - | - | - | 0.100 2.54mm | 2.54mm | 28 | Tin | RECTANGULAR | - | RND PIN-SKT | - | 7.62 mm | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | - | 2.29mm | 35.6mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 47 |
| Datasheet | 8 Weeks | Gold | Wire | Through Hole | - | 14 | Polysulfone (PSU), Glass Filled | 453.59237g | Glass, Polysulfone | Beryllium Copper | Beryllium Copper | - | - | - | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | - | 2011 | Textool™ | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 14 | 150°C | -55°C | 2 | Female | - | 1A | 2.54mm | Straight | - | 1A | 0.100 2.54mm | - | 14 | Gold | - | - | - | - | 7.62 mm | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | Closed Frame | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 32 | Polysulfone (PSU), Glass Filled | - | Glass, Polysulfone | Beryllium Copper | Beryllium Copper | - | - | - | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | 1kV | - | -55°C~125°C | - | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 32 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | Straight | 6.9mm | 1A | 0.100 2.54mm | - | 32 | Gold | - | - | - | 1GOhm | 15.24 mm | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | Closed Frame | - | - | 55.2mm | 32mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 44-653000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | 44 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Correct-A-Chip® 653000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 1A | - | - | - | 1A | 0.050 1.27mm | - | 44 | Gold | - | 3.175mm | - | - | 15.24 mm | - | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | Socket Included | - | - | - | - | - | 10.0μin 0.25μm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 24-354000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Correct-A-Chip® 354000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | 24 | - | - | - | - | - | 7.62 mm | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-351000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 24 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | Correct-A-Chip® 351000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.026 0.65mm | - | 24 | - | - | 3.175mm | - | - | 7.62 mm | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SSOP | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 10.0μin 0.25μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 28-354000-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | - | Surface Mount | - | 28 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Correct-A-Chip® 354000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | 2.54mm | - | - | 3A | - | - | 28 | - | - | - | - | - | 7.62 mm | IC SOCKET | - | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | 1.58mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 18-354000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount | SOIC | 18 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Correct-A-Chip® 354000 | - | - | Active | 1 (Unlimited) | Solder | - | 18 | - | - | - | - | - | 3A | - | - | - | 3A | 0.100 2.54mm | - | - | Gold | - | - | - | - | - | - | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68-652000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | - | 68 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Correct-A-Chip® 652000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | UL 94V-0 | - | - | - | - | 1A | 0.050 1.27mm | - | 68 | Tin-Lead | - | 3.175mm | - | - | 15.24 mm | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 47 |
| Datasheet | 8 Weeks | Gold | Wire | Through Hole | - | 24 | Polysulfone (PSU), Glass Filled | 453.59237g | - | Beryllium Copper | Beryllium Copper | - | - | - | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | - | 2006 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 24 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 24 | Gold | - | - | - | - | - | - | - | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 44-653000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | - | Through Hole | - | 44 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | Correct-A-Chip® 653000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | UL 94V-0 | - | - | - | - | 1A | 0.050 1.27mm | - | 44 | Tin-Lead | - | - | - | - | 15.24 mm | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | Socket Included | - | 1.58mm | - | - | - | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 14-354W00-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 14 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | - | 2012 | Correct-A-Chip® 354W00 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | 3A | - | - | - | - | 0.100 2.54mm | - | 14 | Tin-Lead | - | - | - | - | - | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOWIC | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1066500000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16-354000-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | - | Surface Mount | - | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Correct-A-Chip® 354000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | 16 | - | - | - | - | - | 7.62 mm | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | 1.58mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 800-19-6-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | 1 | TE Connectivity | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | ||
![]() EB22A-04-C ADAM TECH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | UL | terminal | 1x4 | assembling possibility | - | brass | 5mm | cage clamp | THT | - | - | on PCBs | - | angled 90° | PCB terminal block | - | 2.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.2mm | 20mm | - | - | - | - | - | - | - | - | ||
![]() EB17A-04-C ADAM TECH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | UL | terminal | 1x4 | assembling possibility | - | brass | 5mm | cage clamp | THT | - | - | on PCBs | - | angled | PCB terminal block | - | 2.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.3mm | 20mm | - | - | - | - | - | - | - | - | ||
![]() EB15A-03-H-180 ADAM TECH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | terminal | - | - | - | brass | 10mm | screw terminal | THT | - | - | on PCBs | - | angled 90° | PCB terminal block | - | 1.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | - | - | - | - | - | - | - | - | - | ||
![]() EB17A-03-C ADAM TECH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | UL | terminal | 1x3 | assembling possibility | - | brass | 5mm | cage clamp | THT | - | - | on PCBs | - | angled | PCB terminal block | - | 2.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.3mm | 15mm | - | - | - | - | - | - | - | - |