- Manufacturer
- Contact Materials
- Height
- Length
- Depth
- Connector
- Contacts pitch
- Electrical mounting
- Electrical mounting1
- Mechanical mounting
- Spatial orientation
- Type of connector
- Certificates
Attribute column
Categories
Sockets for ICs, Transistors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Body Material | Contact Material - Mating | Contact Material - Post | Board Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Pitch - Mating | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Row Spacing | PCB Contact Row Spacing | Device Socket Type | Termination Post Length | Pitch - Post | Convert From (Adapter End) | Convert To (Adapter End) | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1107254-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | - | 2006 | Correct-A-Chip® 1107254 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 2 | - | SOCKET ADAPTER | - | - | - | - | 3A | 0.100 2.54mm | 2.54mm | 20 | Tin | RECTANGULAR | 0.7 inch | 3.302mm | 0.3 inch | RND PIN-SKT | - | 0.3 mm | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-666000-00 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 20 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | 2006 | Correct-A-Chip® 666000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | UL 94V-0 | - | - | - | - | - | 0.050 1.27mm | - | 20 | Tin-Lead | - | - | 2.032mm | - | - | - | - | IC SOCKET | 0.080 2.03mm | 0.050 1.27mm | SOIC | SOWIC | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 10-666000-00 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 10 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | 2006 | Correct-A-Chip® 666000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | UL 94V-0 | - | - | - | - | - | 0.050 1.27mm | - | 10 | Tin-Lead | - | - | 2.032mm | - | - | - | - | IC SOCKET | 0.080 2.03mm | 0.050 1.27mm | SOIC | SOWIC | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 22-304504-18 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 22 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | 2009 | Correct-A-Chip® 304504 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 22 | Tin-Lead | - | - | 3.175mm | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 14-350000-10-HT Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | 14 | POLYAMIDE | - | - | Brass | Polyimide (PI) | Tin | - | - | - | 2005 | Correct-A-Chip® 350000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 14 | Tin-Lead | - | - | 3.175mm | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC | DIP, 0.3 (7.62mm) Row Spacing | High Temperature | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 1106396-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | - | 2007 | Correct-A-Chip® 1106396 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 2 | - | SOCKET ADAPTER | - | - | - | - | 3A | 0.100 2.54mm | 2.54mm | 20 | Tin | RECTANGULAR | - | 3.302mm | - | RND PIN-SKT | - | 0.6 mm | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1107254-18 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 18 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | - | 2006 | Correct-A-Chip® 1107254 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 2 | - | SOCKET ADAPTER | - | - | - | - | 3A | 0.100 2.54mm | 2.54mm | 18 | Tin | RECTANGULAR | 0.7 inch | 3.302mm | 0.3 inch | RND PIN-SKT | - | 0.3 mm | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 14-354000-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | 14 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | - | 2006 | Correct-A-Chip® 354000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 105°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | 14 | - | - | - | - | - | - | 7.62 mm | - | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1107254-08 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 8 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | - | 2006 | Correct-A-Chip® 1107254 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 2 | - | SOCKET ADAPTER, UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | 2.54mm | 8 | Tin | - | - | 3.302mm | - | - | - | - | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 14-35W000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | SOIC | 14 | - | - | - | Brass | FR4 Epoxy Glass | NOT SPECIFIED | - | - | - | 2003 | Correct-A-Chip® 35W000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | 14 | Tin-Lead | - | - | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC-W | DIP, 0.3 (7.62mm) Row Spacing | - | 1.58mm | 17.8mm | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 96-208M50 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 208 | - | - | Copper | Brass | FR4 Epoxy Glass | Tin | - | - | - | 2006 | Correct-A-Chip® 96-208M50 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.020 0.50mm | - | 208 | Tin-Lead | - | - | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | QFP | PGA | - | 1.58mm | 43.2mm | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 47 |
| Datasheet | 8 Weeks | Gold | Wire | Through Hole | - | 28 | Polysulfone (PSU), Glass Filled | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | - | 28 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 28 | Gold | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 64 | Polysulfone (PSU), Glass Filled | Glass, Polysulfone | Beryllium Copper | Beryllium Copper | - | Gold | Copper | 1kV | -55°C~125°C | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | - | 64 | 150°C | -55°C | - | Female | - | 1A | 1.78mm | Straight | 6.9mm | 1A | 0.070 1.78mm | - | 64 | Gold | - | - | - | - | - | 20.32 mm | - | - | 0.130 3.30mm | 0.070 1.78mm | DIP, 0.8 (20.32mm) Row Spacing | DIP, 0.8 (20.32mm) Row Spacing | Closed Frame | - | 72.5mm | 38.5mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 47 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 16 | Polysulfone (PSU), Glass Filled | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | 16 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 16 | Gold | - | - | - | - | - | 7.62 mm | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 36-651000-10 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | 36 | - | - | Copper | Brass | FR4 Epoxy Glass | Tin | - | - | 105°C | 2012 | Correct-A-Chip® 651000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.026 0.65mm | - | 36 | Tin-Lead | - | - | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SSOP | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 47 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 40 | Polysulfone (PSU), Glass Filled | Glass, Polysulfone | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | - | 40 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | Straight | - | 1A | 0.100 2.54mm | - | 40 | Gold | - | - | - | - | - | 25.4 mm | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 1.0 (25.40mm) Row Spacing | DIP, 1.0 (25.40mm) Row Spacing | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 18-35W000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 18 | - | - | - | Brass | FR4 Epoxy Glass | NOT SPECIFIED | - | - | - | 2003 | Correct-A-Chip® 35W000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | 18 | Tin-Lead | - | - | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC-W | DIP, 0.3 (7.62mm) Row Spacing | - | 1.58mm | 22.9mm | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() LCQT-QFP0.5-52 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | QFP | 52 | Polyester | - | - | Brass | FR4 Epoxy Glass | - | - | - | -55°C~125°C | - | Correct-A-Chip® | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | Gold | - | - | 5.9944mm | - | - | - | - | - | 0.236 6.00mm | 0.100 2.54mm | Multiple Packages | QFP | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 32-655000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 32 | - | - | Copper | Brass | FR4 Epoxy Glass | Silver | - | - | - | 2006 | Correct-A-Chip® 655000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.020 0.50mm | - | 32 | Tin-Lead | - | - | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | TSOP | DIP, 0.6 (15.24mm) Row Spacing | - | 1.58mm | 40.6mm | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 28-450001-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 28 | - | - | - | - | FR4 Epoxy Glass | TIN LEAD | - | - | - | 2006 | Correct-A-Chip® 450001 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 28 | - | - | - | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOJ | DIP, 0.4 (10.16mm) Row Spacing | - | 1.58mm | 35.6mm | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free |