- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Pitch | Reach Compliance Code | Current Rating | Terminal and Terminal Block Type | Connection Method | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDL4U(E)L1 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 600 V | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | Wire to Wire | - | Green / Yellow | - | - | 25 A | - | Screw | - | - | - | - | ||
![]() 3270056 Phoenix Contact | In Stock | - | - | 50 | - | - | - | - | - | - | - | - | Details | - | 0.402476 oz | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | 35.2 mm | 60.5 mm | 5.2 mm | - | ||
![]() 3248284 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 3.527043 oz | - | - | - | - | MP | - | - | Blue | - | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 47.1 mm | - | ||
![]() 3270073 Phoenix Contact | In Stock | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | 3270073 | - | - | - | - | End Of Life | 5.74 | Details | Yes | 0.579904 oz | - | - | - | - | - | - | - | - | - | compliant | - | MODULAR TERMINAL BLOCK | Push-In | - | 68 mm | 5.2 mm | - | ||
![]() 3248272 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 0.599657 oz | - | - | - | - | MP | - | - | Gray | - | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 55.5 mm | - | ||
![]() 3248286 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 3.527043 oz | - | - | - | - | MP | - | - | Blue | - | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 51.3 mm | - | ||
![]() 3248280 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 0.032381 oz | - | - | - | - | MP | - | - | Blue | - | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 38.7 mm | - | ||
![]() 3248194 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 0.618000 oz | - | - | - | - | MP | - | - | Blue | - | - | 17.5 A | - | Push-In | - | 21 mm | 42 mm | - | ||
![]() 3248360 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 0.307589 oz | - | - | - | - | MP | - | - | Gray | - | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 18.9 mm | - | ||
![]() 3248412 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 3.527043 oz | - | - | - | - | MP | - | - | White | - | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 27.3 mm | - | ||
![]() 3248416 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 3.527043 oz | - | - | - | - | MP | - | - | White | - | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 35.7 mm | - | ||
![]() 3248308 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 0.263144 oz | - | - | - | - | MP | - | - | White | - | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 30.3 mm | - | ||
![]() 3248430 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 3.527043 oz | - | - | - | - | MP | - | - | Orange | - | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 31.5 mm | - | ||
![]() 3248410 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 0.358031 oz | - | - | - | - | MP | - | - | White | - | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 23.1 mm | - | ||
![]() 3248422 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 0.212526 oz | - | - | - | - | MP | - | - | Orange | - | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 14.7 mm | - | ||
![]() 3271080 Phoenix Contact | In Stock | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | 3271080 | - | - | - | - | End Of Life | 5.74 | Details | Yes | 0.623644 oz | - | - | - | - | - | - | - | Gray | - | compliant | 28 A | MODULAR TERMINAL BLOCK | Push-In | - | 83.5 mm | 6.2 mm | - | ||
![]() 3271081 Phoenix Contact | In Stock | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | 3271081 | - | - | - | - | End Of Life | 5.74 | Details | Yes | 0.624349 oz | - | - | - | - | - | - | - | Blue | - | compliant | 28 A | MODULAR TERMINAL BLOCK | Push-In | - | 83.5 mm | 6.2 mm | - | ||
![]() 3247060 Phoenix Contact | In Stock | - | - | 10 | - | - | + 85 C | - 60 C | - | - | - | - | Details | - | 14 oz | - | - | - | - | - | - | - | - | - | - | 309 A | - | Screw | 107.3 mm | 136.1 mm | 31 mm | - | ||
![]() 3191039 Phoenix Contact | In Stock | - | - | 1 | - | - | + 85 C | - 60 C | DIN Rail | RV_8-PV-TP(2,4X0,8)L RV8PVTP24X08L | - | - | Details | - | 2.689992 oz | 250 V | 20 AWG | 24 AWG | 24 AWG to 20 AWG | - | Wire to Wire | 1 Position | Gray | 7.62 mm | - | 5 A | - | - | - | 202 mm | 7.6 mm | UL 94 V-0 | ||
![]() 3248290 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | Details | - | 0.643221 oz | - | - | - | - | MP | - | - | Blue | - | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 59.7 mm | - |