- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Approvals | Base/Housing Material | Body Orientation | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part # Aliases | Part Life Cycle Code | Pins per row | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Termination Method | Type of electric connection | Unit Weight | Voltage Rated | Voltage, Rating | Voltage-IEC | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | With detachable clamps | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fuse Size | Connection Method | Rated Voltage | Features | Load Side Connections Per Pole | Line Side Connections Per Pole | Product Length | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1561820000 Weidmuller | 30 |
| - | - | - | - | Wemid | - | - | - | - | - | - | - | - | - | - | Screws | - | 3pc(s) | 70mm² | 25mm² | 70mm² | 25mm² | - | - | Brown | 3 | - | - | - | V0 | 1561820000 | - | + 130 C | - | - 50 C | - | DIN Rail | 1 | 300A | 300A | 1000V | - | - | - | 2 | - | 300 | - | Details | - | - | Screw | - | - | - | 1000 VAC/DC | - | - | - | - | - | 8 AWG | - | - | Bulk | - | WPD | - | - | - | - | - | - | Distribution Block | - | Brown | - | - | - | - | - | 53.3 | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 53.3 mm | 63 mm | 32.8 mm | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2775016 Phoenix Contact | 350 |
| Datasheet | 13 Weeks | - | - | Polyamide | 15.370006g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630V | - | 630V | - | - | - | - | - | - | - | Bulk | 2008 | CLIPLINE UDK | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | Gray | - | - | - | - | - | 6.2mm | not_compliant | 32A | Screw | - | CSA, UL, cULus | - | - | Grey | 600V | - | 690V | 32A | 1 | 30A | 30 AWG | 10 AWG | 10 AWG | 4 | - | - | 10-30 AWG | 4 | UL; CSA | 0.2-6mm2 | - | 8mm | - | - | - | - | - | - | - | - | - | 52.5mm | 63.5mm | 6.2mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3209549 Phoenix Contact | 1269 | - | Datasheet | 7 Weeks | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | - | - | - | - | - | - | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 3 | Gray | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | - | 24A | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | 600V | - | - | 24A | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | 3 | UL; CSA | 0.14-4mm2 | - | 10mm | 4 mm2 | - | - | - | - | - | - | - | - | 36.5mm | 60.5mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3273017 Phoenix Contact | 25 |
| - | - | - | DIN Rail | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | - | 24 A | 5 A | - | 10 | - | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | - | DIN Rail | - | - | - | - | Bulk | - | - | - | Active | - | - | Details | - | - | Push In | - | - | - | 500 V | 690 V | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | 12 AWG | - | -60°C ~ 105°C | - | - | CLIPLINE PTFIX | - | - | - | - | - | - | Distribution Block | 6 Position | Pink | - | - | - | - | - | - | - | 24 A | Push In, Spring | - | - | - | - | Pink | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | 6 | - | 0.14-4mm² | - | 8mm ~ 10mm | - | - | Push-In | - | Block of 3 | - | - | - | IP20 | 28.7 mm | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 3273149 Phoenix Contact | 30 |
| - | - | - | DIN Rail | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | - | 24 A | 5 A | - | 10 | - | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | - | DIN Rail | - | - | - | - | Bulk | - | - | - | Active | - | - | Details | - | - | Push In | - | 0.352387 oz | - | 500 V | 690 V | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | 12 AWG | - | -60°C ~ 105°C | - | - | CLIPLINE PTFIX | - | - | - | - | - | - | Distribution Block | 6 Position | Pink | - | - | - | - | - | - | - | 24 A | Push In, Spring | - | - | - | - | Pink | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | 6 | - | 0.14-4mm² | - | 8mm ~ 10mm | - | - | Push-In | - | Block of 3 | - | - | - | IP20 | 28.7 mm | 45.7 mm | 16 mm | 1.217 (30.90mm) | 16.0mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 3211838 Phoenix Contact | 21 |
| - | - | - | - | - | - | - | - | - | - | - | 0.25 - 4 | 0.2 - 6 | - | 0.2 - 6 | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Details | - | - | Push In | - | 0.679250 oz | - | 800 V | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | 28 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | - | 96 mm | 6.2 mm | - | - | - | - | - | - | - | - | ||
![]() 3003350 Phoenix Contact | 23 | - | Datasheet | 8 Weeks | Through Hole | - | Nylon | 1.50003kg | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | Blue | 1 | - | 8536.69.40.40 | 800V | Straight | - | - | 24A | Screw | 800V | CB, CSA, KEMA, UL, cULus | 5.2mm | 1 | - | 300V | - | - | 24A | 1 | 20A | 30 AWG | 12 AWG | 24 AWG | - | 1 | - | 12-30 AWG | 2 | CB; CCA; CSA; CUL; GOST; UL | 0.2-4mm2 | - | 7mm | - | - | - | - | - | - | - | - | - | 42mm | 42.5mm | 5.2mm | - | - | UL94 V-2 | - | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3210567 Phoenix Contact | 6680 | - | Datasheet | 11 Weeks | - | - | - | 12.800008g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26A | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | - | - | - | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through | 4 | Gray | 2 | - | - | - | - | - | - | 22A | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | 600V | 1 | - | 22A | 2 | 20A | 26 AWG | 12 AWG | - | - | 2 | - | 12-26 AWG | 4 | UL; CSA | 0.14-4mm2 | - | 10mm | - | - | - | - | - | - | - | - | - | 47.5mm | 68mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0441504 Phoenix Contact | 48 | - | Datasheet | 7 Weeks | Cable | - | Polyamide | 20.799988g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | - | - | - | - | - | - | - | - | Bulk | - | CLIPLINE USLKG | yes | Active | Not Applicable | - | EAR99 | Screw, Terminal Block | Ground, Earth | - | Green, Yellow | - | - | 8536.90.40.00 | - | - | 6.2mm | - | 41A | Screw | 400V | CB, CSA, KEMA, UL, cULus | 6.2mm | - | - | - | - | - | - | 1 | - | 10 AWG | 26 AWG | 10 AWG | 2 | - | - | 10-26 AWG | - | UL; CSA | 0.2-6mm2 | - | 8mm | - | - | - | - | - | - | - | - | - | 54.5mm | 42.5mm | 6.2mm | - | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2900288 Phoenix Contact | 48 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | Miniature Relays | - | - | - | - | - | + 55 C | Phoenix Contact | - 40 C | - | DIN Rail | - | - | - | - | Bulk | - | - | - | Active | - | - | Details | - | - | - | Spring clamp connection | 1.640239 oz | - | 230 V | - | - | 14 AWG | 26 AWG | - | - | No | - | - | - | PLC-BPT | - | - | - | - | - | - | Relay Socket | - | Gray | - | - | - | - | - | 92.6 | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | 80 mm | 94 mm | 14 mm | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2502700000 Weidmuller | 18 | - | - | - | - | - | - | - | - | - | Wemid | Right Angle | 47mm | - | - | - | - | Screws | - | 1pc(s) | 95mm² | - | 95mm² | - | - | - | Grey | 1 | - | - | Yes | V0 | 2502700000 | - | + 120 C | - | - 50 C | DIN Rail | DIN Rail | 2 | - | - | 1000V | - | - | - | 2 | - | 232 | - | Details | - | Yes | - | - | - | - | 1000 VAC/DC | - | - | - | - | - | - | - | -50 to 120 °C | Bulk | - | WPD | - | - | - | - | - | - | Distribution Block | - | Gray (Light Gray) | 2 | - | - | - | - | 57 | - | 232 A | - | - | - | - | 4 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 232A | - | - | - | Screw | 1kV | - | 4 | 2 | 47 mm | - | 57 mm | 93 mm | 47 mm | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2502650000 Weidmuller | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | + 120 C | - | - 50 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 1000 VAC/DC | - | - | - | - | - | - | - | - | Bulk | - | WPD | - | - | - | - | - | - | Distribution Block | - | Brown | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150A | - | - | - | Screw | 1kV | - | 6 | 1 | - | - | 45 mm | 70 mm | 56.6 mm | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2502900000 Weidmuller | 14 |
| - | - | - | - | - | - | - | - | - | - | 82.60mm | - | - | - | - | Screws | - | 1pc(s) | 300mm² | 10mm² | 300mm² | 10mm² | - | - | Grey | 1 | - | - | Yes | - | 2502900000 | - | + 120 C | - | - 50 C | - | DIN Rail | 2 | 520A | 520A | 1000V | - | - | - | 2 | - | - | - | Details | - | Yes | - | - | - | - | 1000 VAC/DC | - | - | 600 MCM | - | - | - | - | - | Bulk | - | WPD | - | - | - | - | - | - | Distribution Block | - | Gray (Light Gray) | - | - | - | - | - | - | - | 520 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 520A | - | - | - | Screw | 1kV | - | 4 | 2 | - | - | 83.5 mm | 118 mm | 82.6 mm | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() CMC2-2/DB Altech Corporation | 17 |
| - | - | - | DIN Rail | Polyamide (PA) | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | CMC2-2/DB | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 600 V | - | - | 10 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Feed Through Terminal Block | 4 Position | Dark Brown | - | - | - | - | - | - | - | 35 A | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N/A | Screw | - | - | - | - | - | - | 60.5 mm | 65 mm | 6 mm | - | - | - | - | - | - | - | - | ||
![]() 2715814 Phoenix Contact | 13 |
| Datasheet | 4 Weeks | - | - | Nylon | 1.000171kg | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250V | - | - | - | - | - | - | - | - | 2003 | CLIPLINE DIKD | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 6 | Gray | 3 | PA, UL 94V-2 | - | - | - | - | not_compliant | 24A | Screw | - | - | - | - | Grey | 300V | - | - | - | 3 | 15A | 30 AWG | 24 AWG | 12 AWG | - | 3 | - | 14-30 AWG | 6 | UL | 0.2-4mm2 | - | 8mm | 4 mm2 | - | - | - | LED | - | - | - | - | 62mm | 72.5mm | 6.2mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3214029 Phoenix Contact | 48 |
| - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | 0.5 - 16 | 0.5 - 16 | 0.5 - 16 | 0.5 - 16 | - | - | - | - | - | - | - | - | - | - | 50 | - | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | 3214029 | + 85 C | Phoenix Contact | - 60 C | - | DIN Rail | - | - | - | - | Bulk | PTI 16/S | Active | - | Active | 76 | 2.34 | Details | Yes | - | Push In | - | 1.048060 oz | - | 500 V | - | - | 4 AWG | 24 AWG | 24 AWG to 4 AWG | - | - | - | - | - | PTI 16 | - | - | - | - | - | - | Installation Terminal Block | - | Gray | - | - | - | - | - | 49.6 | compliant | 76 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | 49.6 mm | 77.7 mm | 10.2 mm | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 3047730 Phoenix Contact | 47 |
| - | - | - | - | Polyamide (PA) | - | - | - | - | - | 16mm | - | - | - | - | Screws | - | 50pc(s) | 50mm² | 1.50mm² | 50mm² | 1.50mm² | - | - | Blue | 50 | - | PHOENIX CONTACT GMBH & CO KG | - | - | 3047730 | 3047730 | + 85 C | Phoenix Contact | - 60 C | - | DIN Rail | 1 | 125A | 125A | 1000V | Bulk | - | Active | 2 | Active | - | 5.72 | Details | Yes | - | Screw | - | 2.133369 oz | - | 1 kV | - | - | 1/0 AWG | 16 AWG | - | - | - | - | - | - | * | - | - | - | - | - | - | UT 35 IB BU | 2 Position | Blue | - | - | - | - | - | - | compliant | 125 A | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 65.1 mm | 61.2 mm | 16 mm | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2716101 Phoenix Contact | 71 |
| Datasheet | 4 Weeks | - | - | Nylon | 907.18474g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250V | - | - | - | - | - | - | - | - | 2010 | CLIPLINE DIKD | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 6 | Blue | 3 | PA, UL 94V-2 | - | - | Straight | - | unknown | 24A | Screw | - | - | - | - | - | 300V | 1 | - | 24A | 3 | 15A | 30 AWG | 14 AWG | 12 AWG | - | 3 | - | 14-30 AWG | 6 | UL | 0.2-4mm2 | - | 8mm | 4 mm2 | - | - | - | - | - | - | - | - | 54.5mm | 72.5mm | 6.2mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3209536 Phoenix Contact | 370 | - | Datasheet | 7 Weeks | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | - | - | - | - | 1 | - | 26 AWG | 26 AWG | 12 AWG | 2 | 1 | - | 12-26 AWG | 2 | UL; CSA | 0.14-4mm2 | - | 10mm | - | - | - | - | - | - | - | - | - | 44mm | 48.5mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3009118 Phoenix Contact | 205 |
| Datasheet | 13 Weeks | - | - | Nylon | 121.070012g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | 1000V | - | - | - | - | - | - | - | - | 2008 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | Gray | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | - | - | 150A | Screw | 1kV | CB, CSA, UL, VDE | 20mm | - | Grey | 600V | - | - | 150A | 1 | 150A | 6 AWG | 0 AWG | 0 AWG | 2 | - | - | 1/0-6 AWG | - | UL; CSA | 16-70mm2 | - | 24mm | - | - | - | - | - | - | - | - | - | 83.5mm | 70.5mm | 20mm | - | 20.0mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free |