- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Insulation | AWG (min.) | AWG max. | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Mfr | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | Product Status | Rated current In | RoHS | Stripping length (max.) | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Subcategory | Depth | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 32.9 | - | - | - | - | - | - | - | - | - | - | 87.5 | 87.5 | 5.2 | - | - | ||
Tiny WHSL | In Stock | - | - | 7.548g | - | 22 | 12 | - | 5.20mm | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | Pull spring | 3 | 50pc(s) | 4mm² | 0.25mm² | 2.50mm² | 0.25mm² | - | - | (L x W x H) 5.20 x 5.20 x 32.90 mm | Orange | - | Yes | V0 | - | 2002-1672/401-000 | - | 1 | 16A | 16A | 400V | - | 2 | - | 16 | - | 10mm | - | - | - | 2002-1672/401-000 | - | - | - | 32.9 | - | - | - | - | - | - | - | - | + test option | - | 32.90mm | 5.20mm | 5.20mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 32.9 | - | - | - | - | - | - | - | - | - | - | 76.8 | 76.8 | 5.2 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 32.9 | - | - | - | - | - | - | - | - | - | - | 76.8 | 76.8 | 5.2 | - | - | ||
![]() 2006-1675 WAGO | In Stock | - | - | - | - | - | - | - | - | 1.5 - 6 | 0.5 - 10 | 0.5 - 6 | 1 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | 36.8 | - | - | - | - | - | - | - | - | - | - | 96.3 | 96.3 | 7.5 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 32.9 | - | - | - | - | - | - | - | - | - | - | 72.9 | 72.9 | 5.2 | - | - | ||
![]() 2675900000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2742140000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | 25 - 95 | 25 - 120 | 25 - 120 | 25 - 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | 101.5 | - | 25 | - | - | ||
![]() 2675980000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC2.5BLUE Advantech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 A | 20 A | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | Obsolete | - | - | - | 750V | 600V | SC | Feed Through | 2 | Blue | - | - | Push In, Spring | 1 | 12-26 AWG | - | 0.5-2.5mm² | - | 10mm | - | Interlocking | - | - | - | - | 5.0mm | - | ||
![]() ERD4LD110AC Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | 300V | - | Feed Through | 4 | Beige | - | - | Screw | 2 | 10-26 AWG | - | - | - | - | - | LED Indicator | - | - | - | - | - | - | ||
![]() SC2.5GREY Advantech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 A | 20 A | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | Obsolete | - | - | - | 750V | 600V | SC | Feed Through | 2 | Gray | - | - | Push In, Spring | 1 | 12-26 AWG | - | 0.5-2.5mm² | - | 10mm | - | Interlocking | - | - | - | - | 5.0mm | - | ||
![]() ER2.5RED Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | 600V | - | Feed Through | 2 | Red | - | - | Screw | 1 | 12-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERTD3MBEIGE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | 600V | - | Disconnect | 2 | Beige | - | - | Screw | 1 | 10-26 AWG | - | - | - | - | Switch, Removable | - | - | - | - | - | - | - | ||
![]() DKK2.5 (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP1.5-RD Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 A | 15 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | Bulk | - | Active | - | - | - | 500V | 300V | DP | Feed Through | 2 | Beige | - | - | Push In | 1 | 14-26 AWG | - | 0.14-1.5mm² | - | 8mm | - | - | - | - | - | - | 3.5mm | UL94 V-0 | ||
![]() ERD4BEIGE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | 300V | - | Feed Through | 4 | Beige | - | - | Screw | 2 | 10-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10031 Mueller Electric | In Stock | - | - | - | - | - | - | Mueller Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Mueller Electric | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | - | - | - | - | - | - | Test Clips | - | - | - | Test Clips | - | - | - | - | - | ||
![]() 10019 Mueller Electric | In Stock | - | - | - | - | - | - | Mueller Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Mueller Electric | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | - | - | - | - | - | - | Test Clips | - | - | - | Test Clips | - | - | - | - | - | ||
![]() 10014 Mueller Electric | In Stock | - | - | - | - | - | - | Mueller Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Mueller Electric | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | - | - | - | - | - | - | Test Clips | - | - | - | Test Clips | - | - | - | - | - |