- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Approvals | Blade length | Blade thickness | Blade width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Product Status | Rated current In | RoHS | RoHS-compliant | Spacing | Tip Size | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Subcategory | Depth | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Overall Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2202-6404 WAGO | 32 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | 32 A | 20 A | - | V0 | Wago | - | 2202-6404 | - | WAGO Corporation | - | - | - | - | - | Box | Active | 24 | No | - | 5.2 mm | - | 800V | 600V | - | - | - | - | TOPJOB®S | Feedthrough Block | 4 | Blue | - | 38.9 | - | Push In, Spring | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | 52.6 | - | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() DP6N-BK (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK2.5N-TR-PE Dinkle | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | DK | Feed Through | 4 | Green, Yellow | - | - | - | Screw | 1; Grounded | 12-28 AWG | - | 0.14-4mm² | - | 9mm ~ 11mm | - | - | - | - | - | - | - | 55.1mm | UL91 V-0 | - | ||
![]() 1029993 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1172150 Phoenix Contact | 13641631 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 538960000 Weidmuller | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | 380 V | 12 AWG | 22 AWG | 22 AWG to 12 AWG | - | Feed Through Terminal Block | 4 Position | Beige / Yellow | Terminal Blocks | - | 10 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | - | 50 mm | 52.5 mm | 6 mm | - | - | UL 94 V-2 | ||
![]() 539060000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 501800000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 667520000 Weidmuller | In Stock | - | - | - | Thermoset Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 130 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | Fuse Terminal Block | 2 Position | Yellow | Terminal Blocks | - | 10 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | - | 54 mm | 53.5 mm | 13 mm | - | - | UL 94 V-0 | ||
![]() 697160000 Weidmuller | 100 | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | AKZ | Feed Through Terminal Block | 2 Position | Beige / Yellow | Terminal Blocks | - | 24 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | - | 25.5 mm | 26.3 mm | 5.1 mm | - | - | UL 94 V-2 | ||
![]() 323100000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 8 AWG | 16 AWG | 16 AWG to 8 AWG | EK 2 | Feed Through Terminal Block | 2 Position | Black | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | - | 52 mm | 38 mm | 10.2 mm | - | - | - | ||
![]() 479660000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 248920000 Weidmuller | 204 |
| - | - | Thermoset Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 130 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | Fuse Terminal Block | 2 Position | Yellow | Terminal Blocks | - | 10 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | - | 54 mm | 61 mm | 13 mm | - | - | UL 94 V-0 | ||
![]() 133760000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940011316 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 590180000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA146104R2300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1030600000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | 4mm² | 0.5mm² | 4mm² | 0.5mm² | - | - | Grey,Blue,Green,Yellow | - | - | 1030600000-1 | - | - | - | - | - | 24A | 24A | 400V | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | WDL 2.5/S/NT/L/PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1mm | - | - | - | ||
![]() 2749380000 Weidmuller | 42 | - | - | - | - | - | - | 150 | 1 | 5.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | 261mm | - | - | - | - | - | - | - | - | ||
![]() 7940114903 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - |