- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Min. stripping length | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Termination Method | Unit Weight | Voltage Rated | Voltage, Rating | Voltage-IEC | Wire Gauge Max | Wire Gauge Min | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Insulation | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Connection Method | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3214661 Phoenix Contact | 31250448 |
| - | - | - | - | - | - | 26 | 14 | 3.5mm | 0.14 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | Pull spring | - | 50pc(s) | 1.5mm² | 0.14mm² | 1.5mm² | 0.14mm² | - | (L x W x H) 78.8 x 3.5 x 48.2 mm | White | 50 | No | PHOENIX CONTACT GMBH & CO KG | Yes | V0 | 3214661 | 3214661 | + 85 C | 8mm | - 60 C | DIN Rail | 2 | 16A | 16A | 500V | Active | 2.34 | Details | Yes | 10mm | Push In | 0.292280 oz | - | 500 V | - | - | - | - | - | PTTBS | - | - | - | - | - | - | PTTBS 1,5/S WH/U-YE/O-WH | - | - | - | White | - | - | - | - | - | - | compliant | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | PA | - | - | - | Push-In | 48.2mm | 78.8 mm | 3.5 mm | - | - | - | - | - | - | - | ||
![]() 3214662 Phoenix Contact | 31250448 |
| - | - | - | - | - | - | 26 | 14 | 3.5mm | 0.14 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | Pull spring | - | 50pc(s) | 1.5mm² | 0.14mm² | 1.5mm² | 0.14mm² | - | (L x W x H) 78.8 x 3.5 x 48.2 mm | White | 50 | No | PHOENIX CONTACT GMBH & CO KG | Yes | V0 | 3214662 | 3214662 | + 85 C | 8mm | - 60 C | DIN Rail | 2 | 16A | 16A | 500V | Active | 2.34 | Details | Yes | 10mm | Push In | 0.290093 oz | - | 500 V | - | - | - | - | - | PTTBS | - | - | - | - | - | - | PTTBS 1,5/S WH/U-BK/O-RD | - | - | - | White | - | - | - | - | - | - | compliant | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | PA | - | - | - | Push-In | 48.2mm | 78.8 mm | 3.5 mm | - | - | - | - | - | - | - | ||
![]() 3005028 Phoenix Contact | 2442 |
| - | - | - | Polyamide (PA) | - | - | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 2.5 | 0.5 - 10 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | V0 | - | - | + 85 C | - | - 60 C | DIN Rail (NS 32, NS 35/7.5, NS 35/15) | - | - | - | - | - | - | Details | - | - | Screw | 0.563748 oz | - | 400 V | - | 8 AWG | 20 AWG | - | - | UK 10-PR | - | - | - | - | - | - | Feed Through Terminal Block | 2 Position | - | - | Gray | - | - | - | - | - | - | - | 57 A | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 47 mm | 42.5 mm | 8.2 mm | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 3073254 Phoenix Contact | 18 |
| - | - | - | Polyamide (PA) | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | - | 0.08 - 4 | - | - | - | - | - | - | - | - | - | - | 50 | No | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | 3073254 | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | Active | 5.72 | Details | Yes | - | Spring Clamp | 0.111466 oz | - | 800 V | - | 12 AWG | 28 AWG | - | - | MSDBV 2.5-M OG | - | - | - | - | - | - | Mini Feed-Through Terminal Block | 4 Position | - | - | Orange | - | - | - | - | - | - | compliant | 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | Spring Cage | 22 mm | 32 mm | 10.4 mm | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 3208198 Phoenix Contact | 2095 |
| - | - | - | - | - | - | - | - | - | 0.14 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | V0 | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | Details | - | - | Push In | 0.193301 oz | - | 24 V | - | - | - | - | - | PT 1.5/S-QUATTRO-LA 24 RD | - | - | - | - | - | - | - | - | 130 °C | - | Gray | - | - | - | - | - | - | - | 10 mA | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | 30.5 mm | 63.2 mm | 3.5 mm | - | - | - | - | - | UL94 V-0 | - | ||
![]() 3209034 Phoenix Contact | 12062448 |
| - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 1.5 | - | 0.08 - 1.5 | - | - | - | - | - | - | - | - | - | - | 50 | No | - | - | V0 | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | Details | - | - | Push In | 0.258417 oz | - | 24 V | - | - | - | - | - | PTIO | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | 75 mm | 3.5 mm | - | - | - | - | - | - | - | ||
![]() 3046672 Phoenix Contact | 120624321 |
| - | - | - | Polyamide (PA) | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 4 | 0.14 - 1.5 | 0.14 - 4 | - | - | - | - | - | - | - | - | - | - | 50 | - | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | 3046672 | - | - | - | DIN Rail | - | - | - | - | Active | 2.33 | Details | Yes | - | Screw | 0.572849 oz | - | 500 V | - | 12 AWG | 26 AWG | - | - | UTTB | - | - | - | - | - | - | Component Terminal Block | 4 Position | - | - | Blue | - | - | - | - | - | - | not_compliant | 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | Screw | 64.4 mm | 69.9 mm | 5.2 mm | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1010200000 Weidmüller | 188 | - | Datasheet | 10 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | 2005 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Ground, Earth | - | 120°C | -50°C | Green, Yellow | 2 | STANDARD: UL 94V-0 | - | - | Straight | 7.9mm | - | 24A | Screw | - | CE, CSA, IEC, NEMKO, UR | - | - | Green | - | - | - | - | 1 | - | 22 AWG | 8 AWG | 8 AWG | - | 1 | - | 8-22 AWG | 2 | CSA | - | 0.5-10mm2 | 12mm | - | - | 46.5mm | 56mm | 7.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 3031487 Phoenix Contact | 67 | - | Datasheet | 7 Weeks | Through Hole | - | 16.400001g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 41A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | 1000V | - | - | - | 2008 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | 1 | STANDARD: UL 94V-0, PA; SAFETY APPROVAL: EAC; EACEX; IECEX; KR; LR; NK; PRS; UL; VDE | 8536.90.40.00 | - | Straight | - | - | 41A | Push In, Spring | - | CB, CSA, UL, VDE, cULus | - | - | - | 600V | - | - | 52A | 1 | 50A | 24 AWG | 8 AWG | 8 AWG | 2 | 1 | - | 8-24 AWG | 2 | ATEX; BV; CB; CSA; CUL; DNVGL | - | 0.2-10mm2 | 12mm | SPRING LOADED | - | 51mm | 69.5mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044128 Phoenix Contact | 286 |
| Datasheet | 7 Weeks | - | Polyamide | 12.669997g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | 2005 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | 110°C | -50°C | Green, Yellow | 2 | - | 8536.69.40.40 | - | Straight | 6.2mm | - | 41A | Screw | 400V | CB, CSA, UL, VDE, cULus | 6.2mm | 1 | - | - | - | - | - | - | - | 10 AWG | 26 AWG | 26 AWG | - | 1 | - | 10-26 AWG | - | UL; CSA | - | 0.14-6mm2 | 9mm | - | - | 55mm | 47.7mm | 6.2mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044102 Phoenix Contact | 70392 | - | Datasheet | 7 Weeks | Through Hole | Polyamide | 9.198003g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V | - | - | Bulk | 2005 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 110°C | -50°C | Gray | 2 | - | 8536.90.40.00 | 800V | Straight | 6.2mm | - | 41A | Screw | 1kV | CB, CSA, UL, VDE, cULus | 6.2mm | 1 | - | 600V | - | 1kV | 41A | - | 30A | 26 AWG | 10 AWG | 26 AWG | - | 1 | - | 10-26 AWG | - | CSA; CUL; EN; IEC; KEMA; UL | - | 0.14-6mm2 | 9mm | - | - | 55mm | 47.7mm | 6.2mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031500 Phoenix Contact | 3049 |
| Datasheet | 7 Weeks | - | Nylon | 23.339992g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | 2008 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA; SAFETY APPROVAL: EAC; EACEX; IECEX; KR; LR; NK; PRS; RS; UL; VDE | 8536.69.40.40 | - | Straight | - | - | 52A | Push In, Spring | 400V | CSA, UL, VDE, cULus | 8.2mm | - | - | - | - | - | - | 1 | - | 24 AWG | 8 AWG | 8 AWG | 2 | 1 | - | 8-24 AWG | 2 | ATEX; BV; CB; CSA; CUL; DNVGL | - | 0.2-10mm2 | 12mm | SPRING LOADED | - | 51mm | 69.5mm | 8.2mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3024740 Phoenix Contact | 12 |
| Datasheet | 4 Weeks | - | Polyamide | 56.699046g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250V | - | - | - | 2011 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth/Neutral | 2 | - | - | Blue, Green, Yellow | - | - | 8536.69.40.40 | - | - | - | unknown | 76A | Screw | - | - | - | - | - | - | - | - | - | 1 | - | 20 AWG | 20 AWG | 6 AWG | - | - | - | 6-20 AWG | - | - | - | 0.5-16mm2 | 10mm | - | - | 54.5mm | 42.5mm | 20.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031157 Phoenix Contact | 3156 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 8.840005g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | Bulk | 2008 | CLIPLINE STTB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | 1 | - | - | 300V | - | - | - | 17.5A | Push In, Spring | - | CB, CSA, UL, VDE, cULus | - | - | - | 300V | 1 | - | 17.5A | 2 | 15A | 26 AWG | 14 AWG | 16 AWG | 4 | 2 | - | 14-26 AWG | 4 | ATEX; BV; CB; CSA; CUL; DNVGL | - | 0.08-1.5mm2 | 10mm | SPRING LOADED | - | 55mm | 67.5mm | 4.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2780014 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | 28.349523g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | 2011 | - | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | POLYAMIDE | - | - | - | - | - | 32A | Screw | - | - | - | - | - | 600V | - | - | - | 2 | 20A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | - | 0.2-4mm2 | - | - | - | 69mm | 84.5mm | 6.2mm | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3007327 Phoenix Contact | 338 |
| Datasheet | 14 Weeks | Cable | - | 8.789996g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | 800V | - | - | - | 2008 | CLIPLINE UK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | White | 2 | - | 8536.69.40.40 | - | - | 6.2mm | - | 30A | Screw | - | CB, CSA, KEMA, UL, cULus | - | - | - | 600V | - | - | - | 1 | 30A | 24 AWG | 10 AWG | 10 AWG | - | 2 | - | 10-30 AWG | 36 | CSA; UL | - | 0.2-6mm2 | 8mm | - | - | - | 42.5mm | 6.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031513 Phoenix Contact | 25000 |
| Datasheet | 7 Weeks | - | Nylon | 8.920007g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | CLIPLINE ST | yes | Active | 1 (Unlimited) | Cage Clamp | EAR99 | Terminal Block | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | unknown | 17.5A | Push In, Spring | 400V | CSA, UL, VDE, cULus | - | - | - | - | - | - | - | - | - | 26 AWG | 28 AWG | 16 AWG | 1 | - | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | 10mm | SPRING LOADED | - | 44mm | 48.5mm | 4.2mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 2715966 Phoenix Contact | 68 |
| Datasheet | 7 Weeks | - | Polyamide | 907.18474g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 2008 | CLIPLINE DIK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated (2) | 4 | - | - | Gray | 6 | - | - | - | Straight | 6.2mm | - | 26A | Screw | 250V | CSA, UL, cULus | 6.2mm | - | Grey | 300V | 1 | 250V | 26A | - | 15A | 30 AWG | 14 AWG | 12 AWG | 3 | - | - | 14-30 AWG | 3 | UL; CSA | - | 0.2-4mm2 | 8mm | - | - | 54.5mm | 55mm | 6.2mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3044173 Phoenix Contact | 91 |
| Datasheet | 7 Weeks | - | Polyamide | 28.609999g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | 2008 | CLIPLINE UT | - | Active | Not Applicable | Screw | - | Screw | Ground, Earth | 2 | 110°C | -50°C | Green, Yellow | 2 | - | - | - | Straight | 10.2mm | - | 57A | Screw | - | CB, CSA, UL, VDE, cULus | - | 2 | - | - | 1 | - | 76A | 1 | - | 20 AWG | 6 AWG | 6 AWG | 2 | - | - | 6-20 AWG | - | - | - | 0.5-16mm2 | 10mm | - | - | 55mm | 47.7mm | 10.2mm | 10.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3002092 Phoenix Contact | 2006 |
| Datasheet | 4 Weeks | Through Hole | - | 8.209994g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | 800V | - | - | - | 2003 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | not_compliant | 20A | Screw | - | - | - | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 28 AWG | - | - | - | - | 12-28 AWG | - | - | - | 0.2-2.5mm2 | 8mm | - | - | - | 42.5mm | 5.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free |