- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Approvals | Current-IEC | Current-UL | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Spacing | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Series | Type | Number of Positions | Color | Current Rating | Termination Style | Number of Circuits | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Fuse Size | Disconnect Type | Features | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | 1SNK522060R0000 | - | - | - | - | 22 mm | - | - | - | - | - | Standard Block | - | Yellow | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | 1SNK526060R0000 | - | - | - | - | 26 mm | - | - | - | - | - | Standard Block | - | Yellow | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | 1SNK536010R0000 | - | - | - | - | 36 mm | - | - | - | - | - | Standard Block | - | Gray | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | CSA, UR | - | - | ABB | 1SNK505063R0000 | - | - | - | Yes | 5.2 mm | - | - | - | - | - | Standard Block | - | Purple | - | - | - | - | - | - | - | - | N/A | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | CSA | - | - | ABB | 1SNK505310R0000 | - | - | - | Yes | 5.2 mm | - | - | - | - | - | Disconnect Block | - | Gray | - | - | - | - | - | - | - | - | N/A | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | CSA | - | - | ABB | 1SNK505321R0000 | - | - | - | Yes | 5.2 mm | - | - | - | - | - | Disconnect Block | - | Blue | - | - | - | - | - | - | - | - | N/A | - | - | - | - | ||
![]() DK10N-WE Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | 57 A | 60 A | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | 1000V | 600V | - | DK | Feed Through | 2 | Beige | - | Screw | - | 1 | 6-20 AWG | - | 0.5-10mm² | 12mm ~ 14mm | - | - | - | 10.0mm | UL94 V-0 | ||
![]() 1492-WM3-BR Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 500 V | 1492-W | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM3 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 500 V | 1492-W | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P3Q-G Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | 600 V | 1492-P | - | - | - | 20 A, 21 A, 24 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P3Q-BL Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | 600 V | 1492-P | - | - | - | 20 A, 21 A, 24 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P3Q-B Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | 600 V | 1492-P | - | - | - | 20 A, 21 A, 24 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P2-G Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | 300 V | 1492-P | - | - | - | 13 A, 15 A, 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P2Q-W Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | 300 V | 1492-P | - | - | - | 13 A, 15 A, 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P2T Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | 300 V | 1492-P | - | - | - | 13 A, 15 A, 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P3PT Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | 300 V | 1492-P | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LSG2 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | 250 V, 300 V | 1492 | - | - | - | 10A, 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LTF3 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | 300 V, 500 V | 1492 | - | - | - | 15 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LS2-B Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | 250 V, 300 V | 1492 | - | - | - | 10A, 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P10PD3S-1B1RE Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | 600 V | 1492-P | - | - | - | 41 A, 45 A, 51 A | - | - | - | - | - | - | - | - | - | - | - | - |