- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Approvals | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Min. stripping length | Minimum Operating Temperature | Mounting Styles | No. of rows | Package | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Termination Method | Unit Weight | Voltage Rated | Voltage, Rating | Voltage-IEC | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Insulation | Wire Gauge or Range - mm² | Stripping Length | Fuse Size | Connection Method | Disconnect Type | Features | IP Rating | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2775456 Phoenix Contact | 139 |
| Datasheet | 4 Weeks | Through Hole | - | - | Nylon | 24.759992g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6kV | - | - | - | - | - | - | - | 2003 | CLIPLINE UDK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 4 | - | - | Green, Yellow | 2 | - | - | - | Straight | - | not_compliant | - | Screw | - | - | 5 | Green | - | - | - | - | 1 | - | 30 AWG | 12 AWG | 12 AWG | - | 2 | - | 12-30 AWG | - | 4 | UL | - | 0.2-4mm2 | 8mm | - | - | - | - | - | 54.5mm | 63.5mm | 5.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3044652 Phoenix Contact | 676 |
| Datasheet | 7 Weeks | - | - | - | - | 800.136941g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | - | 2008 | CLIPLINE UTTB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | unknown | 24A | Screw | - | CSA, UL, cULus | - | - | 600V | - | - | - | 2; Connected | 20A | 26 AWG | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | - | - | 69.9mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0719142 Phoenix Contact | 77 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 7.742g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | - | - | - | - | - | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Green | - | - | 8536.69.40.40 | - | - | - | not_compliant | 24A | Screw | - | - | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | - | - | 0.2-4mm2 | 8mm | - | - | - | - | - | - | 42.5mm | 5.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1415018 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 7.300002g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | - | 2012 | CLIPLINE MBK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | 2 | - | 8536.69.40.40 | 5mm | Straight | 6.2mm | not_compliant | 32A | Screw | - | - | - | Grey | 600V | - | 500V | 32A | 1 | 30A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | UL; CSA | - | 0.2-4mm2 | 8mm | - | - | - | - | - | - | 28mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3019014 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | Through Hole | - | - | Polyamide | 259.999997g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | - | - | - | - | 2010 | CLIPLINE UK | yes | Active | - | Screw | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 20A | Screw, Tab | - | - | - | - | 250V | - | - | - | 1 | 25A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | UL | - | 0.2-4mm2 | 9mm | - | - | - | - | - | 54.5mm | 42.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3210266 Phoenix Contact | 113 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | 10.019997g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | - | - | - | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through | 4 | - | - | Gray | 1 | - | - | - | - | - | - | 500mA | Push In, Spring | - | CSA, UL | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | 4 | UL | - | 0.14-4mm2 | 10mm | - | - | - | Diode | - | - | 72mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2800583 Phoenix Contact | 74 |
| - | 7 Weeks | Through Hole | - | - | - | 1.099961kg | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | - | 2010 | CLIPLINE MBKKB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | not_compliant | 24A | Screw | - | UL, cULus | - | - | 300V | - | - | - | 2; Connected | 20A | 30 AWG | 24 AWG | 12 AWG | - | 2 | - | 12-30 AWG | - | - | UL; CSA | - | 0.2-4mm2 | 7mm | - | - | - | - | - | - | 62mm | 5.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3009176 Phoenix Contact | 2664 |
| Datasheet | 4 Weeks | DIN Rail | - | Polyamide | - | 599.649113g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | 1000V | - | - | - | - | - | 2011 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth/Neutral | 2 | - | - | Blue, Green, Yellow | 1 | - | 8536.69.40.40 | - | - | - | - | 232A | Screw | - | - | - | - | - | - | - | 232A | 1 | - | 4 AWG | 4 AWG | - | - | 1 | - | 3/0-4 AWG | - | 2 | UL; CSA | - | 25-95mm2 | 33mm | - | - | - | - | - | - | 83mm | 50mm | 50.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CDL4U(E)L D5/110 Altech Corporation | 9 |
| - | - | - | DIN Rail | - | - | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | CDL4U(E)LD5/110 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | Wire to Wire | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT4/BG Altech Corporation | 30 |
| - | - | - | DIN Rail | - | Polyamide (PA) | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | CMT4/BG | - | - | - | - | DIN Rail (15) | - | - | - | - | - | - | Yes | - | - | - | - | - | 300 V | - | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | Feed Through Terminal Block | 2 Position | - | - | Beige | - | - | - | - | - | - | - | 35 A | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N/A | Screw | - | - | - | 29 mm | 27 mm | 6 mm | - | - | - | - | - | - | ||
![]() 1415076 Phoenix Contact | 22 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 7.420006g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | - | 2010 | CLIPLINE MBK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | 2 | - | 8536.69.40.40 | - | Straight | 6.2mm | - | 32A | Screw | - | CSA, UL | - | Grey | 600V | - | 500V | 32A | 1 | 30A | 24 AWG | 24 AWG | 12 AWG | - | - | - | 10-26 AWG | - | - | UL; CSA | - | 0.2-4mm2 | 8mm | - | - | - | - | - | - | 28mm | 6.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2296854 Phoenix Contact | 13 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 28.349523g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | 2011 | VARIOFACE, PLC | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated (2) | 5 | 70°C | -40°C | Green | - | - | - | - | - | 94mm | - | 6A | Screw | - | UL | - | - | - | - | - | - | 3 | - | 24 AWG | 12 AWG | - | - | - | - | 12-24 AWG | - | - | - | - | 0.2-4mm2 | 8mm | - | - | - | LED | - | 80mm | 94mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2791359 Phoenix Contact | 13 |
| Datasheet | 4 Weeks | - | - | - | Nylon | 15.17g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | - | 2010 | CLIPLINE UKK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Gray | 1 | PA, 94V-0 | - | - | - | - | - | 32A | Screw | - | - | - | Grey | 600V | - | - | - | 2 | 20A | 26 AWG | 10 AWG | - | - | 2 | - | 10-26 AWG | - | 3 | UL | - | 0.2-4mm2 | 8mm | - | - | - | LED | - | 69.5mm | 56mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0444019 Phoenix Contact | 61 |
| Datasheet | 7 Weeks | Cable | - | - | Polyamide | 89.450003g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | - | - | - | - | - | CLIPLINE USLKG | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: PRS; RS; UL | 8536.69.40.40 | - | Right Angle | 15.2mm | unknown | 150A | Screw | 400V | CSA, UL, cULus | - | Green | - | - | - | 150A | 1 | - | 18 AWG | 0 AWG | 0 AWG | 2 | 1 | - | 1/0-18 AWG | - | 2 | ABS; CSA; CUL; DNV; EAC; LR | - | 0.75-50mm2 | 15mm | - | - | - | - | - | 62mm | 50mm | 15.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044089 Phoenix Contact | 237 | - | Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 7.319989g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | 1000V | - | - | - | - | Bulk | 2008 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 110°C | -50°C | Blue | 2 | PA, UL 94V-0 | 8536.90.40.00 | - | Straight | 5.2mm | - | 32A | Screw | - | CB, CSA, UL, VDE, cULus | - | - | 600V | - | 1kV | 32A | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | 2 | 1 | - | 12-26 AWG | - | 2 | UL; VDE; CSA | - | 0.14-4mm2 | 9mm | - | - | - | - | - | 55mm | 47.7mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3270210 Phoenix Contact | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | - | - | - | - | - | - | - | - | - | - | 10 | - | - | V0 | - | - | + 85 C | - | - | - 60 C | DIN Rail | - | - | - | - | 17.5 | - | Details | - | - | Push In | 1.749589 oz | - | 250 V | - | - | - | - | 14 → 26 AWG | - | - | - | - | - | - | - | - | - | - | 2 Position | - | - | Gray | - | - | - | - | - | 86 | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | Push-In | - | - | IP20 | 100 | 100 mm | 8.3 mm | - | - | - | - | - | - | ||
![]() 3005662 Phoenix Contact | 25 |
| Datasheet | 6 Weeks | DIN Rail | - | Polyamide | - | 600.102706g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | 2010 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | unknown | 10A | Screw | - | CB, KEMA, UL | - | - | 300V | - | - | - | 1 | 20A | 24 AWG | 20 AWG | - | - | - | - | 6-24 AWG | 6.3mm x 32mm | 50 | UL; CSA | - | 0.5-16mm2 | 11mm | - | - | Fuse, Screw Cap | LED | - | 64mm | 62mm | 12mm | 12.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2774091 Phoenix Contact | 50 |
| Datasheet | 6 Weeks | Through Hole | - | - | Nylon | 15.380013g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | - | 2003 | CLIPLINE UKK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Blue | 1 | - | - | - | Straight | - | - | 32A | Screw | - | CB, CSA, KEMA, UL | - | Grey | 600V | 1 | - | 32A | 2 | 30A | 26 AWG | 10 AWG | 12 AWG | - | 2 | - | 10-26 AWG | - | 4 | UL | - | 0.2-4mm2 | 8mm | - | - | - | - | - | 67mm | 56mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3213964 Phoenix Contact | 73 |
| - | - | - | - | - | - | - | - | - | 24 | 10 | 6.2mm | 0.25 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Quick-connect | - | 1pc(s) | 6mm² | 0.2mm² | 6mm² | 0.2mm² | - | (L x W x H) 65.9 x 6.2 x 42.5 mm | Green,Yellow | 50 | PHOENIX CONTACT GMBH & CO KG | No | V0 | 3213964 | 3213964 | + 85 C | Phoenix Contact | 10mm | - 60 C | DIN Rail | 1 | Bulk | Active | Active | - | 2.3 | - | Yes | 12mm | Push In | 0.489708 oz | - | - | - | - | - | - | 24 → 10 AWG | - | - | * | - | - | - | - | - | - | PTI 4-PE | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | 2 | - | PA | - | - | - | Push-In | - | - | - | 42.5 mm | 65.9 mm | 6.2 mm | - | - | - | - | - | - | ||
![]() 3074130 Phoenix Contact | 51 | - | Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | 2010 | CLIPLINE UK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2-8 AWG | - | - | - | - | 10-35mm2 | 16mm | - | - | - | - | - | - | - | - | 16.0mm | UL94 V-0 | - | RoHS Compliant | - | - |