- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Flame retardant grade, in line with UL94 | Input Voltage Range | Insulation Materials | Number of potentials | Packing unit | Products weight (without packaging) | Relative humidity (storage/transport) | RoHS | spacing | color | pitch | Output Voltage | Output Type | Output Current | REACh SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FBRI6-5 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | 6 | 50 | 8.135 | 25%~75% | No excessive harmful substances | 5.2mm | - | - | - | - | - | Lead 7439-92-1 | ||
![]() FBI4-6 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | 4 | 100 | 6.18 | 25%~75% | No excessive harmful substances | 6.2mm | - | - | - | - | - | Lead 7439-92-1 | ||
![]() FBI6-6 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | 6 | 50 | 27.095 | 25%~75% | No excessive harmful substances | 6.2mm | - | - | - | - | - | Lead 7439-92-1 | ||
![]() FBI7-6 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | 7 | 50 | 13.005 | 25%~75% | No excessive harmful substances | 6.2mm | - | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB4-6.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 4 | 100 | 2.41 | 25%~75% | No excessive harmful substances | 6.2mm | red | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB7-6.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 7 | 100 | 4.36 | 25%~75% | No excessive harmful substances | 6.2mm | red | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB9-6.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 9 | 50 | 5.64 | 25%~75% | No excessive harmful substances | 6.2mm | red | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB3-8.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 3 | 100 | 4.1 | 25%~75% | No excessive harmful substances | 8.2mm | red | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB4-8.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 4 | 100 | 5.52 | 25%~75% | No excessive harmful substances | 8.2mm | red | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB5-8.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 5 | 50 | 6.96 | 25%~75% | No excessive harmful substances | 8.2mm | red | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB8-8.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 8 | 50 | 11.26 | 25%~75% | No excessive harmful substances | 8.2mm | red | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB9-8.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 9 | 50 | 12.7 | 25%~75% | No excessive harmful substances | 8.2mm | red | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB10-8.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 10 | 50 | 14.13 | 25%~75% | No excessive harmful substances | 8.2mm | red | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB3-10.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 3 | 50 | 6.35 | 25%~75% | No excessive harmful substances | - | red | 10.2mm | - | - | - | Lead 7439-92-1 | ||
![]() DFB4-10.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 4 | 50 | 8.58 | 25%~75% | No excessive harmful substances | - | red | 10.2mm | - | - | - | Lead 7439-92-1 | ||
![]() DFB5-10.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 5 | 50 | 10.81 | 25%~75% | No excessive harmful substances | - | red | 10.2mm | - | - | - | Lead 7439-92-1 | ||
![]() DFB6-10.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 6 | 50 | 13.04 | 25%~75% | No excessive harmful substances | - | red | 10.2mm | - | - | - | Lead 7439-92-1 | ||
![]() DFB8-10.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 8 | 20 | 17.5 | 25%~75% | No excessive harmful substances | - | red | 10.2mm | - | - | - | Lead 7439-92-1 | ||
![]() DFB9-10.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | - | PA | 9 | 20 | 19.73 | 25%~75% | No excessive harmful substances | - | red | 10.2mm | - | - | - | Lead 7439-92-1 | ||
![]() 36-361 IDEAL Industries | In Stock | - | - | - | - | - | -2.7 to -24 V | - | - | - | - | - | - | - | - | - | 1.2 to 5 V | Adjustable | -500 mA | - |